Stainless Steel Ball and Spring Plungers
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10
- Plunger Type: Spring Plunger
- Non-threaded: 0.2362
from RS Components, Ltd.
Ganter GN.33133 Ball & Spring Plunger [See More]
- Body: Stainless Steel
- Thread Size: M8 x 1.25; Other Metric Thread; M8
- Plunger Type: Ball Plunger; Spring Plunger
from Vlier
Ball plungers can take the highest degree of side load and provide repeatable force time and time again. They offer maximum protection against rust and corrosion, and are ideal for food, medical and special environments. The stainless steel ball design can withstand high temperatures. Typical Uses. [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Ball Plunger
- Stroke: 0.7480
from Jergens, Inc.
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion. Turn the handle to unlock and extend the plunger. Slight taper on the end of the plunger for easy alignment. [See More]
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 2.5
- Plunger Type: L Handle Plunger (Locking, Retractable)
from Imao-Fixtureworks
RoHS, SUS, Ball Plungers [See More]
- Body: Stainless Steel
- Stroke: 0.0197 to 0.1772
- Plunger Type: Ball Plunger
- End Force: 0.3372 to 53.95
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10
- Plunger Type: Spring Plunger
- Non-threaded: 0.2362
from RS Components, Ltd.
Ganter GN.35504 Index Plunger [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10 x 1 mm
- Plunger Type: Index Plunger
from Vlier
Delrin ® ball plungers with stainless steel or nylon plastic ball are ideal for applications where products or components are made mostly or entirely of plastic. Typical Uses. Lightweight applications. Special Features. Steel or stainless steel body with nylon ball. Electrical isolation. Highly... [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger
- Stroke: 0.5310
from Jergens, Inc.
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position. Used in Machining Applications as Positioners, Loading Pins or Indexing Devices. Plunger Pin has Slight Taper on end to Assure Easy Alignment. Zinc Plated Carbon Steel, 303 Stainless Steel. Delrin Nose Prevents Marring of... [See More]
- Body: Stainless Steel; Stainless Steel
- End Force: 2.5
- Plunger Type: (Locking, Retractable)
from Imao-Fixtureworks
Plastic Locking Element for Loose Prevention, RoHS, SUS, Ball Plungers [See More]
- Body: Stainless Steel
- Stroke: 0.0197 to 0.1378
- Plunger Type: Ball Plunger (Thread Locking Element)
- End Force: 0.3372 to 40.46
from RS Components, Ltd.
Ganter GN.36401 Index Plunger [See More]
- Body: Stainless Steel
- Thread Size: M8 x 1.25; Other Metric Thread; M8 x 0.75
- Plunger Type: Index Plunger
from Vlier
Delrin ® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Knob Handle Plunger (Locking)
- Stroke: 0.7874
from Jergens, Inc.
Jergens Pull Ring Locking Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel. Nose Material: Steel, Stainless Steel, or Delrin. Turn the ring to lock and extend the plunger. Slight taper on the... [See More]
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 4
- Plunger Type: Pull Ring Plunger (Locking)
from Imao-Fixtureworks
RoHS, SUS, Ball Plungers with Ceramic Ball [See More]
- Body: Stainless Steel
- Stroke: 0.0315 to 0.0984
- Plunger Type: Ball Plunger
- End Force: 1.35 to 28.1
from RS Components, Ltd.
Ganter GN.35524 Index Plunger [See More]
- Body: Stainless Steel
- Thread Size: M16 x 2.0; Other Metric Thread; M16 x 1.5 mm
- Plunger Type: Index Plunger
from Vlier
Delrin ® Nose stubby plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF with electrical insulating properties. The plastic ball plunger design is available in stainless steel and affords maximum protection against rust and... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Stubby
- Stroke: 0.6260
from Jergens, Inc.
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion. Turn the handle to unlock and extend the plunger. Slight taper on the end of the plunger for easy alignment. [See More]
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 0.5000
- Plunger Type: L Handle Plunger (Locking, Retractable)
from Imao-Fixtureworks
RoHS, SUS, Hex Socket Ball Plungers [See More]
- Body: Stainless Steel
- Stroke: 0.0197 to 0.2165
- Plunger Type: Ball Plunger
- End Force: 0.3372 to 60.7
from RS Components, Ltd.
Ganter GN.36411 Index Plunger [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10 x 1
- Plunger Type: Index Plunger
from Vlier
Expanded metric series plungers are designed for easy installation. They are ideal where a threaded plunger is impractical or when threaded adjustments are not required. Double Ended. Typical Uses. Indexing. Electrical contacts. Locating. Torque limiting. Positioning. Detents. Special Features. Easy... [See More]
- Body: Stainless Steel
- Stroke: 0.5315
- Plunger Type: Ball Plunger; Expanded Metric
- End Force: 5.01
from Jergens, Inc.
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel. Nose Material: Steel, Stainless Steel, or Delrin. Slight taper on the end of the plunger for easy alignment [See More]
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 2
- Plunger Type: Pull Ring Plunger (Retractable)
from Imao-Fixtureworks
Plastic Locking Element for Loose Prevention, RoHS, SUS, Hex Socket Ball Plungers [See More]
- Body: Stainless Steel
- Stroke: 0.0197 to 0.1378
- Plunger Type: Ball Plunger (Thread Locking Element)
- End Force: 0.3372 to 40.46
from RS Components, Ltd.
Ganter GN.32131 Ball & Spring Plunger [See More]
- Body: Stainless Steel
- Plunger Type: Ball Plunger; Spring Plunger
from Vlier
Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical Uses. Limited space. Indexing. Electrical contacts. Part positioning. Locking. Detents. Special Features. [See More]
- Body: Stainless Steel
- Thread Size: #8-32
- Plunger Type: Stubby
- Stroke: 0.4370
from Jergens, Inc.
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]
- Body: Stainless Steel; 303 Stainless Steel
- Thread Size: #8-32
- Plunger Type: Spring Plunger (Locking)
- End Force: 1.5
from Imao-Fixtureworks
RoHS, SUS, Hex Socket-Head Ball Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.0394 to 0.0984
- Plunger Type: Ball Plunger
- End Force: 2.02 to 12.36
from RS Components, Ltd.
Ganter GN.32111 Ball & Spring Plunger [See More]
- Body: Stainless Steel
- Plunger Type: Ball Plunger; Spring Plunger
from Vlier
Hex drive plungers in stainless steel feature a built-in hex drive wrench that facilitates rapid installation and adjustment with hex tool. As the name implies, the plunger can be retracted and locked into position, and easily withdrawn and reengaged. Typical Uses. Positioning. Fastening. Securing. [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20
- Plunger Type: (Locking)
- Stroke: 0.4000
from Jergens, Inc.
Stainless Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely... [See More]
- Body: Stainless Steel; 303 Stainless Steel
- Thread Size: #4-48
- Plunger Type: Ball Plunger
- End Force: 0.5000
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.2362 to 0.4724
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.8 to 13.49
from RS Components, Ltd.
Ganter GN.35514 Index Plunger [See More]
- Body: Stainless Steel
- Thread Size: M12 x 1.75; Other Metric Thread; M12 x 1.5 mm
- Plunger Type: Index Plunger
from Vlier
Our hex-head ball plungers are compact units suitable for applications with side loading requirements and are available in either steel or stainless steel design. Available in four of our most popular sizes, all have a unique hex-head with a screwdriver slot that provides two installation options. [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger
- Stroke: 0.7200
from Jergens, Inc.
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]
- Body: Stainless Steel; 303 Stainless Steel
- Thread Size: #6-32
- Plunger Type: Spring Plunger (Locking)
- End Force: 4.5
from Imao-Fixtureworks
RoHS, Indexing Plungers [See More]
- Body: Stainless Steel
- Stroke: 0.3740 to 0.9843
- Plunger Type: Index Plunger (Locking)
- End Force: 0.6744 to 5.17
from RS Components, Ltd.
Ganter GN.36415 Index Plunger [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10 x 1
- Plunger Type: Index Plunger
from Vlier
Knurled knob plungers are available in either locking or non-locking varieties, and in steel or stainless steel. Each has a retractable plunger that can be easily withdrawn and reengaged. Their large, hardened bearing surfaces permit greater side loading, while slight end tapers make for easy... [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20
- Plunger Type: Knob Handle Plunger; Knurled Head Plunger (Locking)
- Stroke: 0.4000
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1969 to 0.3937
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.12 to 8.99
from RS Components, Ltd.
RS PRO 16695Y Detent Pin [See More]
- Body: Stainless Steel
from Vlier
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in... [See More]
- Body: Steel; Stainless Steel
- Plunger Type: Ball Plunger; Press Fit Plunger; Knurled Head Plunger
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1969 to 0.3937
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.12 to 7.64
from RS Components, Ltd.
RS PRO 16694R Detent Pin [See More]
- Body: Stainless Steel
from Vlier
The plunger can be fully withdrawn into the body of lever style plungers. The locking variety allows the fully withdrawn plunger to be locked into the retracted position. Stainless steel construction resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: (Locking)
- Stroke: 2.01
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1378 to 0.3937
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.01 to 7.87
from RS Components, Ltd.
RS PRO 16693V Detent Pin [See More]
- Body: Stainless Steel
from Vlier
Posi-HexTM standard spring plungers are made entirely of stainless steel alloy and provide maximum protection against rust and corrosion. Posi-HexTM standard spring plungers with Delrin ® Nose offer all of the advantages of Delrin ®. The stainless steel construction affords maximum... [See More]
- Body: Stainless Steel
- Thread Size: #6-32
- Plunger Type: Posi-Hex
- Stroke: 0.5300
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Body: Stainless Steel
- Stroke: 0.1378 to 0.3937
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.01 to 7.87
from RS Components, Ltd.
RS PRO 16692Z Detent Pin [See More]
- Body: Stainless Steel
from Vlier
Delrin ® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. [See More]
- Body: Stainless Steel
- Thread Size: #8-32
- Plunger Type: Spring Plunger
- Stroke: 0.6300
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1378 to 0.3937
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.01 to 7.87
from RS Components, Ltd.
RS PRO 16688T Detent Pin [See More]
- Body: Stainless Steel
from Vlier
Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses. [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Spring Plunger
- Stroke: 0.8661
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1969 to 0.3937
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.01 to 10.12
from RS Components, Ltd.
RS PRO 16684Y Detent Pin [See More]
- Body: Stainless Steel
from Vlier
Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Easy installation. Accurate... [See More]
- Body: Steel; Stainless Steel
- Thread Size: #6-32
- Plunger Type: Spring Plunger
- Stroke: 0.5300
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1969 to 0.3937
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.12 to 7.87
from RS Components, Ltd.
RS PRO 16691S Detent Pin [See More]
- Body: Stainless Steel
from Vlier
Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers offer substantial plunger travel and high end forces, making them ideal for restricted space applications. Typical Uses. Limited space. Indexing. Electrical contacts. Part... [See More]
- Body: Stainless Steel
- Thread Size: #8-36
- Plunger Type: Stubby
- Stroke: 0.4370
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1378 to 0.3937
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.01 to 7.87
from RS Components, Ltd.
RS PRO 16683R Detent Pin [See More]
- Body: Stainless Steel
from Vlier
Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers provide considerable plunger travel and high end forces which are ideal for restricted space applications. Typical Uses. Limited space. Indexing. Electrical contacts. Part... [See More]
- Body: Steel; Stainless Steel
- Thread Size: #8-36
- Plunger Type: (Locking); Stubby
- Stroke: 0.4370
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1969 to 0.3937
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.12 to 7.87
from RS Components, Ltd.
RS PRO 16682V Detent Pin [See More]
- Body: Stainless Steel
from Vlier
Nylon ball plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. The stainless steel body affords maximum protection against rust and corrosion. Typical Uses. Positioning. [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Ball Plunger
- Stroke: 0.7480
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers without Knob [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1575 to 0.3937
- Plunger Type: Index Plunger
- End Force: 1.35 to 7.87
from RS Components, Ltd.
RS PRO 16689P Detent Pin [See More]
- Body: Stainless Steel
from Vlier
The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. The stainless steel construction offers maximum protection... [See More]
- Body: Stainless Steel
- Thread Size: #6-40
- Plunger Type: Ball Plunger; Posi-Hex
- Stroke: 0.3500
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers without Knob [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1575 to 0.3937
- Plunger Type: Index Plunger
- End Force: 1.35 to 7.87
from RS Components, Ltd.
RS PRO 16680S Detent Pin [See More]
- Body: Stainless Steel
from Vlier
Pull ring plungers in steel are designed for limited space applications and provide an easy to grasp pull-ring handle for withdrawing and engaging the plunger. Choose a stainless steel option for applications that must resist rust and corrosion. Typical Uses. Positioning. Fastening. Securing. [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20
- Plunger Type: Pull Ring Plunger (Locking)
- Stroke: 1.1
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers without Knob Indexing Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1969 to 0.3937
- Plunger Type: Index Plunger
- End Force: 1.12 to 7.87
from Vlier
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and corrosion. [See More]
- Body: Stainless Steel
- Stroke: 0.2520
- Plunger Type: Ball Plunger; Press Fit Plunger
- End Force: 2.5
from Imao-Fixtureworks
RoHS, SUS, Long Press-Fit Ball Plungers [See More]
- Body: Stainless Steel
- Non-threaded: 0.1575 to 0.4724
- Plunger Type: Ball Plunger
- Stroke: 0.0315 to 0.1260
from Vlier
Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin ® Nose resists detent force and marring. These push-fit plungers are designed for fast and easy installation into wood, soft plastic or aluminum. The stainless... [See More]
- Body: Stainless Steel
- Stroke: 0.7874
- Plunger Type: Press Fit Plunger
- End Force: 14.01
from Imao-Fixtureworks
RoHS, SUS, Press-Fit Ball Plungers [See More]
- Body: Stainless Steel
- Non-threaded: 0.1181 to 0.4724
- Plunger Type: Ball Plunger
- Stroke: 0.0256 to 0.1260
from Vlier
Stubby lever style plungers, available in stainless steel in locking and non-locking varieties, feature a short plunger body. This makes them well-suited for limited space applications. Their stainless steel construction resists rust or corrosion. Typical Uses. Positioning. Fastening. Securing. [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20
- Plunger Type: (Locking); Stubby
- Stroke: 0.7500
from Imao-Fixtureworks
RoHS, SUS, Press-Fit Ball Plungers [See More]
- Body: Stainless Steel
- Non-threaded: 0.1575 to 0.4724
- Plunger Type: Ball Plunger
- Stroke: 0.0315 to 0.1378
from Vlier
Stubby pull ring plungers in stainless steel are perfect for installation into tight spaces on account of their stout bodies and easy to grasp design. Their stainless steel construction resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20
- Plunger Type: Pull Ring Plunger (Locking); Stubby
- Stroke: 0.4400
from Imao-Fixtureworks
RoHS, SUS, Short Index Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1378 to 0.3937
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 0.8992 to 7.19
from Vlier
Locking T-handle retractable plungers in stainless steel are easily gripped, making them easy to withdraw or engage the plunger. The stainless steel design resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Uses. Food and medical... [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20
- Plunger Type: T Handle Plunger (Locking, Retractable)
- Stroke: 1.14
from Imao-Fixtureworks
RoHS, SUS, Short Indexing Plungers [See More]
- Body: Steel (optional feature); Stainless Steel
- Stroke: 0.1378 to 0.3937
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 0.8992 to 7.19
from NBK America LLC
These are flange type ball rollers with spring plunger function. The attachment height can be easily determined. Install and remove by using BRW Specialty Wrench. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger... [See More]
- Body: Stainless Steel; SUS304
- Thread Size: M16 x 2.0
- Plunger Type: Spring Plunger
- Stroke: 0.0591
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11
- Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
- Ball / Plunger: Delrin®
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SLS-11 features a 1-8... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1-8; 1-8
- Plunger Type: Ball Plunger
- End Force: 16
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Body: Stainless Steel
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Plastic; Nylon Ball
from NBK America LLC
These are press fit type ball rollers with spring plunger function. Because the body section is press fitted, the height can be reduced. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger with ball for fixing and... [See More]
- Body: Stainless Steel; SUS304
- Stroke: 0.0591
- Plunger Type: Spring Plunger
- End Force: 5.17
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. Handy pull ring allows quick actuation, yet folds out of the way when not in use. To lock, pull the ring back and turn 90 °. Available in steel or stainless steel. Made in USA. [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13
- Plunger Type: Pull Ring Plunger (Locking, Retractable)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LNK6-SN features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 1.75
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Body: Stainless Steel
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from NBK America LLC
These are set screw type ball rollers with spring plunger function. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger with ball for fixing and locating workpiece. The smooth rotation of the ball reduces friction... [See More]
- Body: Stainless Steel; SUSXM7(S.S. Grade:A2)
- Thread Size: M10 x 1.5
- Plunger Type: Spring Plunger
- Stroke: 0.0630
from Carr Lane Manufacturing Co.
Extremely compact spring-loaded plunger that stays extended by spring force except when manually held in retracted position (non-locking). Handy pull ring allows quick actuation, yet folds out of the way when not in use. Available in steel or stainless steel. Made in USA. [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Plunger Type: Pull Ring Plunger (Retractable)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . NSP-30N features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 3.5
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End Forces = +/-25% [See More]
- Body: Stainless Steel
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
from NBK America LLC
These are set screw type ball rollers with spring plunger function. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger with ball for fixing and locating workpiece. The smooth rotation of the ball reduces friction... [See More]
- Body: Stainless Steel; SUSXM7 (Equivalent to SUS304)
- Thread Size: M10 x 1.5
- Plunger Type: Spring Plunger
- Stroke: 0.0630
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. To lock, pull knob back and turn 90 °. Slight taper on plunger tip for easy alignment. Available in steel or stainless steel. The threaded-stud version shown here accepts virtually any type of knob handle (order separately – available... [See More]
- Body: Stainless Steel
- Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Knob Handle Plunger (Locking, Retractable)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDH-8N features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 6.6
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. Ideal for food and medical applications. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End... [See More]
- Body: Stainless Steel
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
from NBK America LLC
There is a spacer between the ball and spring (Except for M2 / M3). The ball rotates. Made of all stainless steel. It is highly corrosion-resistant and heat-resistant. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Load type... [See More]
- Body: Stainless Steel; Equivalent to SUS304
- Thread Size: M10 x 1.5
- Plunger Type: Ball Plunger
- Stroke: 0.0472
from Carr Lane Manufacturing Co.
Long-stroke spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . NK-6S features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 5
from Te-Co, Inc.
Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. Plunger... [See More]
- Body: Stainless Steel
- Thread Size: 1/2-13
- Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
from NBK America LLC
Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. The main body, ball and spring are made of stainless steel. We also produce products of special specifications, e.g. dimensions, load and materials.Plungers :... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Ball Plunger
- Stroke: 0.0472
from Carr Lane Manufacturing Co.
Simple, economical ball plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. Installation hole... [See More]
- Body: Stainless Steel
- Non-threaded: 0.1250 to 0.5000
- Plunger Type: Ball Plunger
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDH-8 features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 6.6
from Te-Co, Inc.
Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. *Black... [See More]
- Body: Stainless Steel
- Thread Size: 1/2-13
- Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
from NBK America LLC
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Main body materials... [See More]
- Body: Stainless Steel; Equivalent to SUS304
- Thread Size: M10 x 1.5
- Plunger Type: Ball Plunger (Thread Locking Element)
- Stroke: 0.0472
from Carr Lane Manufacturing Co.
Simple, economical ball plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. Installation hole... [See More]
- Body: Stainless Steel
- Non-threaded: 0.1250 to 0.5000
- Plunger Type: Ball Plunger
- Ball / Plunger: Delrin®
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . 1288579 features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Spring Plunger
- End Force: 6.6
from Te-Co, Inc.
Product Information. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. Built in drive wrench for rapid installation and alignment. *No thread relief in 1/4-20 thread size. **Zinc Plated Clear Chromate Finish. *No thread... [See More]
- Body: Stainless Steel
- Thread Size: 1/2-13
- Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
from NBK America LLC
Short stroke plunger made of stainless steel. It has excellent corrosion resistance. PSPS-NS and PSPS-NZ have a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Pin materials and... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Spring Plunger
- Stroke: 0.1969
from Carr Lane Manufacturing Co.
Simple, economical spring-loaded plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. [See More]
- Body: Stainless Steel
- Non-threaded: 0.1250 to 0.5000
- Plunger Type: Press Fit Plunger
- Ball / Plunger: Delrin®
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . Y-20N features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 6
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End Forces = +/-25% [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Knob Handle Plunger (Retractable, Thread Locking Element)
from NBK America LLC
Short stroke plunger made of stainless steel. It has excellent corrosion resistance. PSPS-NS and PSPS-NZ have a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Pin materials and... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Spring Plunger
- Stroke: 0.1969
from Carr Lane Manufacturing Co.
Simple, economical spring-loaded plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. [See More]
- Body: Stainless Steel
- Non-threaded: 0.1250 to 0.5000
- Plunger Type: Press Fit Plunger
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-51 features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 2.25
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. Ideal for food and medical applications. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Knob Handle Plunger (Retractable, Thread Locking Element)
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]
- Body: Stainless Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . K6-SN features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 5
from Te-Co, Inc.
Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. *Black... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]
- Body: Stainless Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-109 features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 6.74
from Te-Co, Inc.
Product Information. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. Built in drive wrench for rapid installation and alignment. *No thread relief in 1/4-20 thread size. **Zinc Plated Clear Chromate Finish. *No thread... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Spring Plunger (Retractable, Thread Locking Element)
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]
- Body: Stainless Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-141 features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 1.12
from Te-Co, Inc.
Product Information. Carbon & Stainless Steel Nose. Material: Steel Body: 12L14 Steel, Black Oxide Finish. Stainless Steel Body: 303 Stainless Steel. Steel Nose: 12L14 Steel, Black Oxide Finish. Stainless Steel Nose: 303 Stainless Steel. Many sizes conform to TCMAI standards. All dimensions in... [See More]
- Body: Stainless Steel
- Thread Size: M10 x 1.5
- Plunger Type: Spring Plunger (Thread Locking Element)
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]
- Body: Stainless Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-163 features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 6.74
from Te-Co, Inc.
Product Information. For sensitive and light duty applications. Available with black thermoplastic or stainless steel body. Stainless steel spring and ball. Small and lightweight [See More]
- Body: Stainless Steel
- Ball / Plunger: Stainless Steel
- Plunger Type: Press Fit Plunger
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-185 features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 14.84
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]
- Body: Stainless Steel
- Thread Size: 1/4-20
- Plunger Type: Ball Plunger; Spring Plunger (Thread Locking Element)
from Carr Lane Manufacturing Co.
Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]
- Body: Stainless Steel
- Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-44 features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 2.25
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Ball:440 Stainless Steel. Black Oxide Finish - Steel Only. Ideal for installation in softer materials, such as aluminum, wood or plastic. Sturdy shoulder provides a fixed seating position and... [See More]
- Body: Stainless Steel
- Ball / Plunger: Plastic; Nylon Ball
- Plunger Type: Ball Plunger; Press Fit Plunger
from Carr Lane Manufacturing Co.
Self-contained ball-and-spring device available in many sizes and forces. Available in stainless steel or Delrin ®, both with a Delrin ® ball. Locking element (steel and stainless only) holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]
- Body: Stainless Steel
- Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SLS-8N features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 6.6
from Te-Co, Inc.
Product Information. Designed for applications where space is limited. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. *Black Oxide. **Zinc Plated Clear Chromate Finish [See More]
- Body: Stainless Steel
- Thread Size: 1/2-13
- Plunger Type: Pull Ring Plunger; Ball Plunger (Retractable, Thread Locking Element)
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]
- Body: Stainless Steel
- Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . STS-8N features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 2.7
from Te-Co, Inc.
Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]
- Body: Stainless Steel
- Thread Size: 1/2-13
- Plunger Type: Spring Plunger (Thread Locking Element)
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]
- Body: Stainless Steel
- Thread Size: #8-32; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-116N features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 6
from Te-Co, Inc.
Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Black Oxide Finish. White Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Insulating Delrin Plungers. White Delrin Nose. Ideal for aluminum, brass, or... [See More]
- Body: Stainless Steel
- Thread Size: 1/2-13
- Plunger Type: Spring Plunger (Thread Locking Element)
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . X19-N features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 3
from Te-Co, Inc.
Product Information. Designed for applications where space is limited. Chamfered plunger for easy alignment. Withstands side loading. *No thread relief. **Zinc Plated Clear Chromate Finish [See More]
- Body: Stainless Steel
- Thread Size: 1/2-13
- Plunger Type: Pull Ring Plunger; Ball Plunger (Retractable, Thread Locking Element)
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . STS-8 features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 2.7
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-116 features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 6
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . X-19 features a 1/2-13... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Ball Plunger
- End Force: 3
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDL-4N features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Ball Plunger
- End Force: 1
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-218 features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Ball Plunger
- End Force: 2.02
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SSPH-54N features a... [See More]
- Body: Stainless Steel; Stainless Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Ball Plunger
- End Force: 3