M12 x 1.75 Ball and Spring Plungers
from Jergens, Inc.
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]
- Thread Size: M12 x 1.75
- End Force: 17.27
- Plunger Type: Spring Plunger (Locking)
- Body: Steel; Low Carbon Steel
from RS Components, Ltd.
Ganter GN.35514 Index Plunger [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12 x 1.5 mm
- Body: Stainless Steel
- Plunger Type: Index Plunger
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Non-threaded: 0.3150
- Plunger Type: Spring Plunger
- Body: Stainless Steel
from Vlier
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin ® knob offers excellent versatility and wide application potential. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Contoured... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.9843
- Plunger Type: Knob Handle Plunger (Locking)
- End Force: 1.8
from Jergens, Inc.
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]
- Thread Size: M12 x 1.75
- End Force: 14.99
- Plunger Type: Spring Plunger (Locking)
- Body: Steel; Low Carbon Steel
from RS Components, Ltd.
RS PRO 11822Q Index Plunger [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Body: Stainless Steel
- Plunger Type: Index Plunger
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Non-threaded: 0.3150
- Plunger Type: Spring Plunger
- Body: Stainless Steel
from Vlier
Ball plungers can take the highest degree of side load and provide repeatable force time and time again. They offer maximum protection against rust and corrosion, and are ideal for food, medical and special environments. The stainless steel ball design can withstand high temperatures. Typical Uses. [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.8661
- Plunger Type: Ball Plunger
- End Force: 12.36
from Jergens, Inc.
Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and... [See More]
- Thread Size: M12 x 1.75
- End Force: 5.95
- Plunger Type: Ball Plunger
- Body: Stainless Steel; 303 Stainless Steel
from RS Components, Ltd.
RS PRO 11831Y Index Plunger [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Body: Steel
- Plunger Type: Index Plunger
from Vlier
Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses. Positioning. Indexing. Locating. Torque limiting. Gear shifters. Detents. Special Features. Smallest & lightest spring-loaded device. Side-load tolerant. Controlled end forces. [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.8661
- Plunger Type: Ball Plunger
- End Force: 12.36
from Jergens, Inc.
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]
- Thread Size: M12 x 1.75
- End Force: 17.27
- Plunger Type: Spring Plunger
- Body: Stainless Steel; 303 Stainless Steel
from RS Components, Ltd.
RS PRO 11830R Index Plunger [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Body: Stainless Steel
- Plunger Type: Index Plunger
from Vlier
Delrin ® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.9843
- Plunger Type: Knob Handle Plunger (Locking)
- End Force: 1.8
from Jergens, Inc.
Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and... [See More]
- Thread Size: M12 x 1.75
- End Force: 29.77
- Plunger Type: Ball Plunger
- Body: Steel; Low Carbon Steel
from RS Components, Ltd.
RS PRO 11832U Index Plunger [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Body: Steel
- Plunger Type: Index Plunger
from Vlier
Delrin ® Nose stubby plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF with electrical insulating properties. The plastic ball plunger design is available in stainless steel and affords maximum protection against rust and... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.7520
- Plunger Type: Stubby
- End Force: 28.1
from Jergens, Inc.
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out ” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not... [See More]
- Thread Size: M12 x 1.75
- End Force: 17.27
- Plunger Type: Spring Plunger (Locking)
- Body: Steel; Body, Low Carbon Steel
from RS Components, Ltd.
Spring Plunger,Stainless Steel, M12 [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Body: Stainless Steel
- Plunger Type: Spring Plunger
from Vlier
Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical Uses. Limited space. Indexing. Electrical contacts. Part positioning. Locking. Detents. Special Features. [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.7520
- Plunger Type: Stubby
- End Force: 19.02
from Jergens, Inc.
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]
- Thread Size: M12 x 1.75
- End Force: 14.99
- Plunger Type: Spring Plunger (Locking)
- Body: Steel; Low Carbon Steel
from RS Components, Ltd.
RS PRO 12673W Index Plunger [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Body: Steel
- Plunger Type: Index Plunger
from Vlier
Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical Uses. Limited space. Indexing. Electrical contacts. Part positioning. Locking. Detents. Special Features. [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.7520
- Plunger Type: Stubby
- End Force: 19.02
from RS Components, Ltd.
Spring Plunger,Steel, M12 [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Body: Steel
- Plunger Type: Spring Plunger
from Vlier
Hex drive plungers in stainless steel feature a built-in hex drive wrench that facilitates rapid installation and adjustment with hex tool. As the name implies, the plunger can be retracted and locked into position, and easily withdrawn and reengaged. Typical Uses. Positioning. Fastening. Securing. [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.6496
- Plunger Type: (Locking)
- End Force: 10
from RS Components, Ltd.
RS PRO 15213T Index Bolt [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12 x 1.75
- Plunger Type: Index Plunger
from Vlier
Locking hex drive plungers provide a retractable plunger that locks in the retracted position and can be easily withdrawn and reengaged. A built-in hex drive wrench facilitates rapid installation and adjustment with a hex tool. The steel version is offered with a zinc gold chromate finish. Typical... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.6496
- Plunger Type: (Locking)
- End Force: 10
from RS Components, Ltd.
RS PRO 15214P Index Bolt [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12 x 1.75
- Plunger Type: Index Plunger
from Vlier
Hex nose standard spring plungers have a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. They are hardened for long life. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. [See More]
- Thread Size: M12 x 1.75
- Stroke: 1.13
- Plunger Type: Spring Plunger
- End Force: 14.5
from RS Components, Ltd.
Elesa 51572 Index Plunger [See More]
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Plunger Type: Index Plunger
from Vlier
Knurled knob plungers are available in either locking or non-locking varieties, and in steel or stainless steel. Each has a retractable plunger that can be easily withdrawn and reengaged. Their large, hardened bearing surfaces permit greater side loading, while slight end tapers make for easy... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.9055
- Plunger Type: Knob Handle Plunger; Knurled Head Plunger (Locking)
- End Force: 10
from Vlier
Knurled knob plungers provide a retractable plunger that can be easily withdrawn and reengaged and large hardened bearing surfaces for greater side loading. Their slight end taper makes for easy alignment. Steel variants are finished in zinc gold chromate. Typical Uses. Positioning. Fastening. [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.9055
- Plunger Type: Knob Handle Plunger; Knurled Head Plunger (Locking)
- End Force: 10
from Vlier
The plunger can be fully withdrawn into the body of lever style plungers. The locking variety allows the fully withdrawn plunger to be locked into the retracted position. Stainless steel construction resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick... [See More]
- Thread Size: M12 x 1.75
- Stroke: 2.13
- Plunger Type: (Locking)
- End Force: 5.01
from Vlier
Lever style plungers feature a tapered end, making for easy alignment. The locking variety permits the plunger tip to be fully withdrawn into the body, and then locked into position. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Lever handle... [See More]
- Thread Size: M12 x 1.75
- Stroke: 2.13
- Plunger Type: (Locking)
- End Force: 5.01
from Vlier
Delrin ® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. [See More]
- Thread Size: M12 x 1.75
- Stroke: 1.1
- Plunger Type: Spring Plunger
- End Force: 12.36
from Vlier
Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses. [See More]
- Thread Size: M12 x 1.75
- Stroke: 1.1
- Plunger Type: Spring Plunger
- End Force: 12.36
from Vlier
Delrin ® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Insulating Delrin ® Nose. Reinforced for minimum... [See More]
- Thread Size: M12 x 1.75
- Stroke: 1.1
- Plunger Type: Spring Plunger
- End Force: 12.36
from Vlier
Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Easy installation. Accurate... [See More]
- Thread Size: M12 x 1.75
- Stroke: 1.1
- Plunger Type: Spring Plunger
- End Force: 12.36
from Vlier
Nylon ball plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. The stainless steel body affords maximum protection against rust and corrosion. Typical Uses. Positioning. [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.8661
- Plunger Type: Ball Plunger
- End Force: 12.36
from Vlier
Nylon ball plungers in steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. Typical Uses. Positioning. Locating. Indexing. Torque limiting. Gear shifters. Detents. Special Features. Steel body with... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.8661
- Plunger Type: Ball Plunger
- End Force: 12.36
from Vlier
Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin ® Nose provide resistance to impacts, moisture,... [See More]
- Thread Size: M12 x 1.75
- Stroke: 1.25
- Plunger Type: Posi-Hex
- End Force: 9.31
from Vlier
Posi-HexTM standard spring plungers are made entirely of stainless steel alloy and provide maximum protection against rust and corrosion. Posi-HexTM standard spring plungers with Delrin ® Nose offer all of the advantages of Delrin ®. The stainless steel construction affords maximum... [See More]
- Thread Size: M12 x 1.75
- Stroke: 1.25
- Plunger Type: Posi-Hex
- End Force: 9.31
from Vlier
The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. The stainless steel construction offers maximum protection... [See More]
- Thread Size: M12 x 1.75
- Stroke: 1.05
- Plunger Type: Ball Plunger; Posi-Hex
- End Force: 25.85
from Vlier
The enhanced design of our Posi-HexTM ball plungers allows for easy installation and removal using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. These compact spring plungers offer quick change-outs that save... [See More]
- Thread Size: M12 x 1.75
- Stroke: 1.05
- Plunger Type: Ball Plunger; Posi-Hex
- End Force: 25.85
from Vlier
Pull ring plungers in steel are designed for limited space applications and provide an easy to grasp pull-ring handle for withdrawing and engaging the plunger. Choose a stainless steel option for applications that must resist rust and corrosion. Typical Uses. Positioning. Fastening. Securing. [See More]
- Thread Size: M12 x 1.75
- Stroke: 2.01
- Plunger Type: Pull Ring Plunger (Locking)
- End Force: 4.95
from BNB INT. Co., Ltd.
A ball plunger helps determine the position so that a target arrives at the correct position.. This bolt type is easy to remove and use. [See More]
- Thread Size: M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3 x 0.5, M14 x 2.0
- Stroke: 0.0197 to 0.0984
- Plunger Type: Ball Plunger
- End Force: 0.8820 to 22.05
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]
- Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0
- Body: Steel
- Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Thread Size: M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Plastic; Nylon Ball
from NBK America LLC
These are set screw type ball rollers with spring plunger function. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger with ball for fixing and locating workpiece. The smooth rotation of the ball reduces friction... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.0906
- Plunger Type: Spring Plunger
- End Force: 3.62
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FHR-65 [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 1.01
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. To lock, pull knob back and turn 90 °. Slight taper on plunger tip for easy alignment. Available in steel or stainless steel. The threaded-stud version shown here accepts virtually any type of knob handle (order separately – available... [See More]
- Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Knob Handle Plunger (Locking, Retractable)
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Thread Size: M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from NBK America LLC
These are set screw type ball rollers with spring plunger function. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger with ball for fixing and locating workpiece. The smooth rotation of the ball reduces friction... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.0906
- Plunger Type: Spring Plunger
- End Force: 3.62
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRM-12 [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 1.01
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Precision indexing plunger with a attractive knob handle for convenient retraction. Mounting-plate version installs in a fixed position with two flat-head screws, and is available with either a short or long plunger extension. High strength and durability in an extremely compact assembly. Hardened... [See More]
- Thread Size: M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Knob Handle Plunger with Mounting Plate (Retractable)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Thread Size: M12 x 1.75
- Body: Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Plastic; Nylon Ball
from NBK America LLC
For applications with oil breakers, knockouts, positioners, etc. With anti-loosening nylon lock. PLP-S----Light Load. PLP-SS----Heavy Load. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.3937
- Plunger Type: Spring Plunger
- End Force: 1.55
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRT-710N [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 2.47
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Precision indexing plunger with a attractive knob handle for convenient retraction. Mounting-plate version installs in a fixed position with two flat-head screws, and is available with either a short or long plunger extension. High strength and durability in an extremely compact assembly. Hardened... [See More]
- Thread Size: M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Knob Handle Plunger with Mounting Plate (Locking, Retractable)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Thread Size: M12 x 1.75
- Body: Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from NBK America LLC
There is a spacer between the ball and spring (Except for M2 / M3). The ball rotates. Made of all stainless steel. It is highly corrosion-resistant and heat-resistant. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Load type... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.0709
- Plunger Type: Ball Plunger
- End Force: 4.5
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NKPM-14 [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 1.24
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End Forces = +/-25% [See More]
- Thread Size: M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Knob Handle Plunger (Retractable, Thread Locking Element)
from NBK America LLC
Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. The main body, ball and spring are made of stainless steel. We also produce products of special specifications, e.g. dimensions, load and materials.Plungers :... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.0709
- Plunger Type: Ball Plunger
- End Force: 5.42
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NKPM-19N [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 1.24
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. Ideal for food and medical applications. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End... [See More]
- Thread Size: M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Knob Handle Plunger (Retractable, Thread Locking Element)
from NBK America LLC
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Main body materials... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.0709
- Plunger Type: Ball Plunger (Thread Locking Element)
- End Force: 2.2
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NRP-14 [See More]
- Thread Size: 3/8-16; M12 x 1.75; M12 x 1.75
- End Force: 1.24
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. *Black... [See More]
- Thread Size: M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
from NBK America LLC
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Main body materials... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.0709
- Plunger Type: Ball Plunger (Thread Locking Element)
- End Force: 4.5
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NRPM-79 [See More]
- Thread Size: 3/8-16; M12 x 1.75; M12 x 1.75
- End Force: 1.24
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. Built in drive wrench for rapid installation and alignment. *No thread relief in 1/4-20 thread size. **Zinc Plated Clear Chromate Finish. *No thread... [See More]
- Thread Size: M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Retractable, Thread Locking Element)
from NBK America LLC
Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. We also produce products of special specifications, e.g. dimensions, load and materials.Plungers : Related Information. Load types and with / without vibration... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.0709
- Plunger Type: Ball Plunger
- End Force: 5.42
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PHR-120 [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 1.01
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]
- Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
- Body: Stainless Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]
- Thread Size: M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
from NBK America LLC
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Pin materials and load types can be selected by a product code. Product Code - Pin... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.1969
- Plunger Type: Spring Plunger
- End Force: 0.4496
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PHR-610N [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 0.4946
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Self-contained ball-and-spring device available in many sizes and forces. Available in stainless steel or Delrin ®, both with a Delrin ® ball. Locking element (steel and stainless only) holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]
- Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
- Body: Stainless Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Carbon & Stainless Steel Nose. Material: Steel Body: 12L14 Steel, Black Oxide Finish. Stainless Steel Body: 303 Stainless Steel. Steel Nose: 12L14 Steel, Black Oxide Finish. Stainless Steel Nose: 303 Stainless Steel. Many sizes conform to TCMAI standards. All dimensions in... [See More]
- Thread Size: M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
from NBK America LLC
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). PSP-N has a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Pin materials and load types... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.1969
- Plunger Type: Spring Plunger
- End Force: 1.33
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRSN-710N [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 0.9891
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]
- Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from NBK America LLC
Short stroke plunger made of stainless steel. It has excellent corrosion resistance. PSPS-NS and PSPS-NZ have a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Pin materials and... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.1969
- Plunger Type: Spring Plunger
- End Force: 4.09
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRT-16 [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 0.5620
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Plastic; Steel; Steel
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]
- Thread Size: #8-32; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from NBK America LLC
Short stroke plunger made of stainless steel. It has excellent corrosion resistance. PSPS-NS and PSPS-NZ have a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Pin materials and... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.1969
- Plunger Type: Spring Plunger
- End Force: 4.09
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRT-25 [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 0.5620
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Plastic; Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]
- Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
- Body: Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from NBK America LLC
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Materials and load... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.1378
- Plunger Type: Spring Plunger
- End Force: 2.2
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRT-31 [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 0.5620
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Plastic; Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]
- Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; 5/8-11; 3/4-10; 1-8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from NBK America LLC
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Materials and load... [See More]
- Thread Size: M12 x 1.75
- Stroke: 0.1378
- Plunger Type: Spring Plunger
- End Force: 2.2
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRT-6 [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 0.5620
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Plastic; Steel; Steel
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]
- Thread Size: #8-32; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . SFRM-12N [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 1.01
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . SPR-610N [See More]
- Thread Size: M12 x 1.75; M12 x 1.75
- End Force: 2.47
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . JP-875 features a M12... [See More]
- Thread Size: M12 x 1.75; M12
- End Force: 2.7
- Plunger Type: Ball Plunger
- Body: Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-63 features a M12... [See More]
- Thread Size: M12 x 1.75; M12
- End Force: 1.12
- Plunger Type: Ball Plunger
- Body: Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . BM-170N features a M12... [See More]
- Thread Size: M12 x 1.75; M12
- End Force: 30
- Plunger Type: Ball Plunger
- Body: Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-123 features a M12... [See More]
- Thread Size: M12 x 1.75; M12
- End Force: 1.12
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-151 features a M12... [See More]
- Thread Size: M12 x 1.75; M12
- End Force: 6.74
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-17 features a M12... [See More]
- Thread Size: M12 x 1.75; M12
- End Force: 2.25
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-201 features a M12... [See More]
- Thread Size: M12 x 1.75; M12
- End Force: 6.74
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-91 features a M12... [See More]
- Thread Size: M12 x 1.75; M12
- End Force: 6.74
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SBM-170N features a... [See More]
- Thread Size: M12 x 1.75; M12
- End Force: 6.74
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel