T Handle Plunger Ball and Spring Plungers

3 Results
T-Handle Retractable Plungers - Locking & Non-Locking - Stainless Steel -- SFRT250
from Vlier

Locking T-handle retractable plungers in stainless steel are easily gripped, making them easy to withdraw or engage the plunger. The stainless steel design resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Uses. Food and medical... [See More]

  • Plunger Type: T Handle Plunger (Locking, Retractable)
  • Stroke: 1.14
  • Thread Size: 1/4-20
  • End Force: 2.5
T-Handle Retractable Plungers - Locking & Non-Locking - Steel -- FRT250
from Vlier

Locking T-handle retractable plungers in steel can be easily grasped on account of their design, allowing for easy withdrawal and engagement. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. T-Handle design. Hand-retractable non-locking plunger. [See More]

  • Plunger Type: T Handle Plunger (Locking, Retractable)
  • Stroke: 1.14
  • Thread Size: 1/4-20
  • End Force: 2.5
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 -- IC-RSPT05
from Reid Supply

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand... [See More]

  • Plunger Type: T Handle Plunger (Retractable); T-Handle
  • Body: Stainless Steel
  • Thread Size: 1/4-20; 1/4-20