#4-48 Ball and Spring Plungers

18 Results
Stainless Steel Ball Plungers - Fine Thread (UNF) -- 11001
from Jergens, Inc.

Stainless Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely... [See More]

  • Thread Size: #4-48
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; 303 Stainless Steel
Ball Plungers - Stainless Steel -- SSB46
from Vlier

Ball plungers can take the highest degree of side load and provide repeatable force time and time again. They offer maximum protection against rust and corrosion, and are ideal for food, medical and special environments. The stainless steel ball design can withstand high temperatures. Typical Uses. [See More]

  • Thread Size: #4-48
  • Stroke: 0.1900
  • Plunger Type: Ball Plunger
  • End Force: 0.5000
Steel Ball Plungers - Fine Thread (UNF) -- 10826
from Jergens, Inc.

Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the... [See More]

  • Thread Size: #4-48
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Steel; Low Carbon Steel
Ball Plungers - Steel -- B46
from Vlier

Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses. Positioning. Indexing. Locating. Torque limiting. Gear shifters. Detents. Special Features. Smallest & lightest spring-loaded device. Side-load tolerant. Controlled end forces. [See More]

  • Thread Size: #4-48
  • Stroke: 0.1870
  • Plunger Type: Ball Plunger
  • End Force: 0.5000
Nylon Ball Plungers - Stainless Steel -- DSSB46
from Vlier

Nylon ball plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. The stainless steel body affords maximum protection against rust and corrosion. Typical Uses. Positioning. [See More]

  • Thread Size: #4-48
  • Stroke: 0.1870
  • Plunger Type: Ball Plunger
  • End Force: 0.5000
Nylon Ball Plungers - Steel w/Nylon Ball -- DB46
from Vlier

Nylon ball plungers in steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. Typical Uses. Positioning. Locating. Indexing. Torque limiting. Gear shifters. Detents. Special Features. Steel body with... [See More]

  • Thread Size: #4-48
  • Stroke: 0.1870
  • Plunger Type: Ball Plunger
  • End Force: 0.5000
Stainless Steel Ball Plungers
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
Ball Plunger - Stainless Steel Body, Nylon Ball: 4-48 Thread, End Force = .12 Initial x .50 Final with Locking Element -- 53830
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: #4-48
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Plastic; Nylon Ball
4-48 Nylon Ball Nose Spring Plunger -- Y-1N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . Y-1N features a 4-48... [See More]

  • Thread Size: #4-48; 4-48
  • End Force: 0.1300
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Stainless Steel Ball Plungers with a Delrin® Ball
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in stainless steel or Delrin ®, both with a Delrin ® ball. Locking element (steel and stainless only) holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 4-48 Thread, End Force = .12 Initial x .50 Final with Locking Element -- 52901
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: #4-48
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
4-48 Nylon Ball Spring Plunger -- W-40
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-40 features a 4-48... [See More]

  • Thread Size: #4-48; 4-48
  • End Force: 0.1300
  • Plunger Type: Ball Plunger
  • Body: Steel
Steel Ball Plungers
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
Ball Plunger - Steel Body, Nylon Ball: 4-48 Thread, End Force = .12 Initial x .50 Final with Locking Element -- 53821
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: #4-48
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Plastic; Nylon Ball
4-48 Nylon Ball Spring Plunger -- Y-1
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . Y-1 features a 4-48... [See More]

  • Thread Size: #4-48; 4-48
  • End Force: 0.1300
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Ball Plunger - Steel Body, Stainless Steel Ball: 4-48 Thread, End Force = .12 Initial x .50 Final with Locking Element -- 52821
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: #4-48
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
4-48 Stainless Steel Ball Nose Spring Plunger -- X1-N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . X1-N features a 4-48... [See More]

  • Thread Size: #4-48; 4-48
  • End Force: 0.1300
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
4-48 Stainless Steel Ball Spring Plunger -- W-23
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-23 features a 4-48... [See More]

  • Thread Size: #4-48; 4-48
  • End Force: 0.1300
  • Plunger Type: Ball Plunger
  • Body: Steel