Steel Ball and Spring Plungers

86 Results
Ball Plungers -- BST, BSTH
from Imao-Fixtureworks

RoHS, SUS, Ball Plungers [See More]

  • Ball / Plunger: Steel
  • Stroke: 0.0197 to 0.1772
  • Plunger Type: Ball Plunger
  • End Force: 1.12 to 53.95
Spring Stops -- 36101
from Jergens, Inc.

Jergens Spring Stops are used to preload and guide stock through dies as well as the preloading of tool slides and light-duty bumper stops. Three styles of Spring Stops are available: Button Type, Flat Button Type, & Tang Type. Features, Benefits, & Product Specifications: Body Material:... [See More]

  • Ball / Plunger: Steel; Low Carbon Steel
  • Body: ZA-12 Zinc Aluminum Alloy
Spring Loaded Plunger Installation Tool -- 56-7-TOOL
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Plunger Type: Spring Plunger
Ball Plungers -- LBST, LBSTH
from Imao-Fixtureworks

Plastic Locking Element for Loose Prevention, RoHS, Ball Plungers [See More]

  • Ball / Plunger: Steel
  • Stroke: 0.0197 to 0.1378
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • End Force: 0.3372 to 40.46
Stainless Steel Spring Plungers -- 26936
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Ball / Plunger: Steel; Stainless Steel; 303 Stainless Steel
  • Thread Size: #6-32
  • Plunger Type: Spring Plunger (Locking)
  • End Force: 4.5
Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Black Knob -- 56-271-1-000
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Hex Socket Ball Plungers -- BST-A, BSTH-A
from Imao-Fixtureworks

RoHS, Hex Socket Ball Plungers [See More]

  • Ball / Plunger: Steel
  • Stroke: 0.0197 to 0.2165
  • Plunger Type: Ball Plunger
  • End Force: 0.3372 to 60.7
Steel Spring Plungers -- 26811
from Jergens, Inc.

Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out ” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1-8
  • Plunger Type: Spring Plunger
  • End Force: 68
Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Black Knob -- 56-271-2-000
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Hex Socket Ball Plungers -- LBST-A, LBSTH-A
from Imao-Fixtureworks

Plastic Locking Element for Loose Prevention, RoHS, Hex Socket Ball Plungers [See More]

  • Ball / Plunger: Steel
  • Stroke: 0.0197 to 0.1378
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • End Force: 0.3372 to 40.46
Steel Tip Shortie Spring Plungers -- 26601
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: #6-32
  • Plunger Type: Spring Plunger
  • End Force: 3.5
Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Blue Knob -- 56-271-1-008
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Short Spring Plungers -- LSPLL, LSPL, LSPLH
from Imao-Fixtureworks

Plastic Locking Element for Loose Prevention, RoHS, Short Spring Plungers [See More]

  • Ball / Plunger: Steel
  • Stroke: 0.0591 to 0.1772
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • End Force: 0.6744 to 24.73
Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Blue Knob -- 56-271-2-008
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Short Spring Plungers -- ZSP, SPL, SPLH
from Imao-Fixtureworks

RoHS, Short Spring Plungers [See More]

  • Ball / Plunger: Steel
  • Stroke: 0.0591 to 0.2559
  • Plunger Type: Spring Plunger
  • End Force: 0.6744 to 26.98
Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Green Knob -- 56-271-1-014
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Green Knob -- 56-271-2-014
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Purple Knob -- 56-271-1-012
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Purple Knob -- 56-271-2-012
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Red Knob -- 56-271-1-013
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, With hold-open feature, Steel, Red Knob -- 56-271-2-013
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Black Knob -- 56-270-1-000
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Black Knob -- 56-270-2-000
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Blue Knob -- 56-270-1-008
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Blue Knob -- 56-270-2-008
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Green Knob -- 56-270-1-014
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Green Knob -- 56-270-2-014
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Purple Knob -- 56-270-1-012
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Purple Knob -- 56-270-2-012
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Red Knob -- 56-270-1-013
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Large Size, Without hold-open feature, Steel, Red Knob -- 56-270-2-013
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Black Knob -- 56-121-1-000
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Black Knob -- 56-121-2-000
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Black Knob -- 56-321-1-000
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
Spring Loaded Plunger, Flare-in, Miniature Size, With hold-open feature, Steel, Black Knob -- 56-321-2-000
from Southco

Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]

  • Ball / Plunger: Steel
  • Body: Plastic; Plastic
  • Plunger Type: Spring Plunger
1-8 Steel Ball Nose Spring Plunger -- SL-11N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SL-11N features a 1-8... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1-8; 1-8
  • Plunger Type: Ball Plunger
  • End Force: 16
Ball Plunger, Bolt Type (Wrench Bolt Type)
from BNB INT. Co., Ltd.

A ball plunger helps determine the position so that a target arrives at the correct position.. This bolt type is easy to remove and use. [See More]

  • Ball / Plunger: Steel; SUJ2, SUS440C
  • Thread Size: M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3 x 0.5, M14 x 2.0
  • Plunger Type: Ball Plunger
  • Stroke: 0.0197 to 0.0984
Miniature Ball Plunger - with Nylon Lock -- FP-10
from NBK America LLC

Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Main body materials... [See More]

  • Ball / Plunger: Steel; SUJ2 (hardness: 55-60 HRC)
  • Thread Size: M10 x 1.5
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Stroke: 0.0472
Ball Plungers -- BP4-471
from Pivot Point, Inc.

Non-threaded Ball Plunger design push-fits into hole. Spring loaded ball detent forms a bearing surface which retracts and then snaps into opposing hole or groove. Push fit Ball Plungers are used for locating or positioning in drawers, doors, dies and other fixtures. Also known as Ball Detents,... [See More]

  • Ball / Plunger: Steel
  • Thread Size: 1/4-20; 1/4-28
  • Plunger Type: Ball Plunger
  • Non-threaded: 0.2500
Hand-Retractable Plunger with Knurled Head
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]

  • Ball / Plunger: Steel
  • Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0
  • Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
  • Body: Steel
1-8 Steel Ball Spring Plunger -- LTP-1-45
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LTP-1-45 features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1-8; 1-8
  • Plunger Type: Ball Plunger
  • End Force: 16
Ball Plunger, Insert Type
from BNB INT. Co., Ltd.

It is generally used with a control lever to determine a certain position, absorb the vibration of an object, or. reduce vibration and noise. It is widely applied to different devices. [See More]

  • Ball / Plunger: Steel; SUS440C
  • Non-threaded: 0.1811 to 0.4173
  • Plunger Type: Ball Plunger
  • Stroke: 0.0315 to 0.0945
Miniature Ball Plunger - with Nylon Lock -- MP-10
from NBK America LLC

Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Main body materials... [See More]

  • Ball / Plunger: Steel; SUJ2 (hardness: 55-60 HRC)
  • Thread Size: M10 x 1.5
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Stroke: 0.0472
Hand-Retractable Steel Pull Ring Plunger
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. Handy pull ring allows quick actuation, yet folds out of the way when not in use. To lock, pull the ring back and turn 90 °. Available in steel or stainless steel. Made in USA. [See More]

  • Ball / Plunger: Steel
  • Thread Size: 1/4-20; 3/8-16; 1/2-13
  • Plunger Type: Pull Ring Plunger (Locking, Retractable)
  • Body: Steel
1-8 Steel Hex Spring Plunger -- HN-7
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . HN-7 features a 1-8... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1-8; 1-8
  • Plunger Type: Spring Plunger
  • End Force: 16
Hand-Retractable Steel Pull Ring Plunger
from Carr Lane Manufacturing Co.

Extremely compact spring-loaded plunger that stays extended by spring force except when manually held in retracted position (non-locking). Handy pull ring allows quick actuation, yet folds out of the way when not in use. Available in steel or stainless steel. Made in USA. [See More]

  • Ball / Plunger: Steel
  • Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
  • Plunger Type: Pull Ring Plunger (Retractable)
  • Body: Steel
1-8 Steel Round Nose Spring Plunger -- 1288534
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . 1288534 features a 1-8... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1-8; 1-8
  • Plunger Type: Spring Plunger
  • End Force: 16
Hand-Retractable Threaded Plunger with Knurled Head
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. To lock, pull knob back and turn 90 °. Slight taper on plunger tip for easy alignment. Available in steel or stainless steel. The threaded-stud version shown here accepts virtually any type of knob handle (order separately – available... [See More]

  • Ball / Plunger: Steel
  • Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Plunger Type: Knob Handle Plunger (Locking, Retractable)
  • Body: Steel
1/2-13 Steel Ball Nose Spring Plunger -- K6-N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . K6-N features a 1/2-13... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 5
Knob Hanlde Retractable Plunger
from Carr Lane Manufacturing Co.

Precision indexing plunger with a attractive knob handle for convenient retraction. Threaded-body version provides adjustment and can be secured with an optional Jam Nut. High strength and durability in an extremely compact assembly. Hardened and ground plunger. Tip has a slight taper for easy... [See More]

  • Ball / Plunger: Steel
  • Thread Size: 3/8-24; 1/2-13; 5/8-11
  • Plunger Type: Knob Handle Plunger (Locking, Retractable)
  • Body: Steel
1/2-13 Steel Ball Nose Spring Plunger -- KBP-100
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-100 features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6.74
Knob Hanlde Retractable Plunger with Mounting Plate
from Carr Lane Manufacturing Co.

Precision indexing plunger with a attractive knob handle for convenient retraction. Mounting-plate version installs in a fixed position with two flat-head screws, and is available with either a short or long plunger extension. High strength and durability in an extremely compact assembly. Hardened... [See More]

  • Ball / Plunger: Steel
  • Thread Size: M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Plunger Type: Knob Handle Plunger with Mounting Plate (Retractable)
  • Body: Steel
1/2-13 Steel Ball Nose Spring Plunger -- KBP-132
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-132 features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 1.12
Knob Hanlde Retractable Plunger with Mounting Plate
from Carr Lane Manufacturing Co.

Precision indexing plunger with a attractive knob handle for convenient retraction. Mounting-plate version installs in a fixed position with two flat-head screws, and is available with either a short or long plunger extension. High strength and durability in an extremely compact assembly. Hardened... [See More]

  • Ball / Plunger: Steel
  • Thread Size: M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Plunger Type: Knob Handle Plunger with Mounting Plate (Locking, Retractable)
  • Body: Steel
1/2-13 Steel Ball Nose Spring Plunger -- KBP-157
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-157 features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6.74
Long Stroke L Handle Steel Retractable Plungers
from Carr Lane Manufacturing Co.

Long-stroke spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]

  • Ball / Plunger: Steel
  • Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
  • Plunger Type: L Handle Plunger (Locking, Retractable)
  • Body: Steel
1/2-13 Steel Ball Nose Spring Plunger -- KBP-179
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-179 features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 14.84
Press Fit Steel Ball Plungers
from Carr Lane Manufacturing Co.

Simple, economical ball plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. Installation hole... [See More]

  • Ball / Plunger: Steel
  • Non-threaded: 0.1250 to 0.5000
  • Plunger Type: Ball Plunger
  • Body: Steel
1/2-13 Steel Ball Nose Spring Plunger -- KBP-211
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-211 features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6.74
Press-Fit Steel Spring Plungers
from Carr Lane Manufacturing Co.

Simple, economical spring-loaded plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. [See More]

  • Ball / Plunger: Steel
  • Non-threaded: 0.1250 to 0.5000
  • Plunger Type: Press Fit Plunger
  • Body: Steel
1/2-13 Steel Ball Nose Spring Plunger -- LHN-4N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LHN-4N features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 2.7
Short Steel Spring Plungers
from Carr Lane Manufacturing Co.

Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]

  • Ball / Plunger: Steel
  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Body: Steel
1/2-13 Steel Ball Nose Spring Plunger -- W-106N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-106N features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6
Short Steel Spring Plungers, Extended Travel
from Carr Lane Manufacturing Co.

These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]

  • Ball / Plunger: Steel
  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Body: Steel
1/2-13 Steel Ball Spring Plunger -- K-6
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . K-6 features a 1/2-13... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 5
Short Stroke L Handle Steel Retractable Plungers
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]

  • Ball / Plunger: Steel
  • Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
  • Plunger Type: L Handle Plunger (Locking, Retractable)
  • Body: Steel
1/2-13 Steel Ball Spring Plunger -- LHN-4
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LHN-4 features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 2.7
Steel Ball Plungers
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]

  • Ball / Plunger: Steel
  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Body: Steel
1/2-13 Steel Flat Hex Spring Plunger -- HL-4
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . HL-4 features a 1/2-13... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Spring Plunger
  • End Force: 0.5000
Steel Spring Plungers
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]

  • Ball / Plunger: Steel
  • Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; 5/8-11; 3/4-10; 1-8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Body: Steel
1/2-13 Steel Hex Nose Spring Plunger -- HN-4N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . HN-4N features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Spring Plunger
  • End Force: 6.6
Straight Index Plunger
from Carr Lane Manufacturing Co.

Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Straight Index Plungers have an entirely cylindrical plunger with a slight radius at the tip, used together with a straight bushing. A straight plunger provides slightly... [See More]

  • Ball / Plunger: Steel
  • Non-threaded: 0.5000 to 1
  • Plunger Type: Index Plunger
  • Body: Steel
1/4-20 Steel Ball Nose Spring Plunger -- PH-54BN
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . PH-54BN features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/4-20; 1/4-20
  • Plunger Type: Ball Plunger
  • End Force: 2
Straight Index Plunger Flange Mount
from Carr Lane Manufacturing Co.

Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Straight Index Plungers have an entirely cylindrical plunger with a slight radius at the tip, used together with a straight bushing. A straight plunger provides slightly... [See More]

  • Ball / Plunger: Steel
  • Non-threaded: 0.5000 to 0.7500
  • Plunger Type: Index Plunger
  • Body: Steel
1/4-20 Steel Ball Spring Plunger -- W-103
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-103 features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/4-20; 1/4-20
  • Plunger Type: Ball Plunger
  • End Force: 3
Straight Index Plunger Standard Mount
from Carr Lane Manufacturing Co.

Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Straight Index Plungers have an entirely cylindrical plunger with a slight radius at the tip, used together with a straight bushing. A straight plunger provides slightly... [See More]

  • Ball / Plunger: Steel
  • Non-threaded: 0.5000 to 1
  • Plunger Type: Index Plunger
  • Body: Steel
1/4-20 Steel Hex Spring Plunger -- HN-1
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . HN-1 features a 1/4-20... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 1/4-20; 1/4-20
  • Plunger Type: Spring Plunger
  • End Force: 3
Tapered Index Plunger
from Carr Lane Manufacturing Co.

Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Tapered Index Plungers feature a 15 ° taper on the plunger tip with a mating taper on the bushing. The taper makes alignment easier and also eliminates any binding during... [See More]

  • Ball / Plunger: Steel
  • Non-threaded: 0.5000 to 1
  • Plunger Type: Index Plunger
  • Body: Steel
10-32 Steel Ball Nose Spring Plunger -- PH-52N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . PH-52N features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: #10-32; 10-32
  • Plunger Type: Ball Plunger
  • End Force: 2.9
Tapered Index Plunger Flange Mount
from Carr Lane Manufacturing Co.

Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Tapered Index Plungers feature a 15 ° taper on the plunger tip with a mating taper on the bushing. The taper makes alignment easier and also eliminates any binding during... [See More]

  • Ball / Plunger: Steel
  • Non-threaded: 0.5000 to 0.7500
  • Plunger Type: Index Plunger
  • Body: Steel
10-32 Steel Ball Nose Spring Plunger -- SL-3N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SL-3N features a 10-32... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: #10-32; 10-32
  • Plunger Type: Ball Plunger
  • End Force: 2.9
Tapered Index Plunger Standard Mount
from Carr Lane Manufacturing Co.

Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Tapered Index Plungers feature a 15 ° taper on the plunger tip with a mating taper in the bushing. The taper makes alignment easier and also eliminates any binding during... [See More]

  • Ball / Plunger: Steel
  • Non-threaded: 0.5000 to 1
  • Plunger Type: Index Plunger
  • Body: Steel
5/8-11 Steel Hex Spring Plunger -- LTP-00
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LTP-00 features a... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: 5/8-11; 5/8-11
  • Plunger Type: Spring Plunger
  • End Force: 4
8-36 Steel Ball Nose Spring Plunger -- NSP-2N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . NSP-2N features a 8-36... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: #8-36; 8-36
  • Plunger Type: Ball Plunger
  • End Force: 1
Cam Plungers -- WCP-10
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: Other Metric Thread; M20 x 1.5
  • Plunger Type: Cam Plungers
  • End Force: 21
Cam Plungers -- WCP-25
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Ball / Plunger: Steel; Steel
  • Thread Size: Other Metric Thread; M20 x 1.5
  • Plunger Type: Cam Plungers
  • End Force: 21