Plastic Ball and Spring Plungers

38 Results
Lateral Spring Plunger
from Imao-Fixtureworks

Notes. Install into H8-tolerance holes. Ensure that these plungers are installed as deep as or deeper than the values stated above for H1 dimension [See More]

  • Ball / Plunger: Plastic; Stainless Steel
  • Non-threaded: 0.3150 to 0.5512
  • Plunger Type: Lateral Spring Plungers
  • Stroke: 0.0276 to 0.0709
Delrin Tip / Stainless Steel Spring Plungers -- 30500
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: #6-32
  • Plunger Type: Spring Plunger
  • End Force: 4.5
Plastic Ball Plungers -- BEE, BEU
from Imao-Fixtureworks

RoHS, SUS, Plastic Ball Plungers [See More]

  • Ball / Plunger: Plastic; Stainless Steel
  • Stroke: 0.0394 to 0.0787
  • Plunger Type: Ball Plunger
  • End Force: 2.02 to 8.99
Delrin Tip / Steel Spring Plungers -- 30421
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: #6-32
  • Plunger Type: Spring Plunger
  • End Force: 4.5
Delrin Tip Shortie Spring Plungers -- 30201
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: #6-32
  • Plunger Type: Spring Plunger
  • End Force: 3.5
Shortie Spring Plungers - Short Travel -- 27601
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Ball / Plunger: Plastic; Stainless Steel; Stainless Steel or Delrin
  • Thread Size: #8-32
  • Plunger Type: Spring Plunger (Locking)
  • End Force: 1.5
Ball Plunger - Stainless Steel Body, Nylon Ball: 1/2-13 Thread, End Force = 3.00 Initial x 6.00 Final with Locking Element -- 53846
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Ball / Plunger: Plastic; Nylon Ball
  • Thread Size: 1/2-13
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Body: Stainless Steel
Ball Rollers with Spring Plunger Function -- BRPIN-13-N
from NBK America LLC

These are insert type ball rollers with spring plunger function. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring... [See More]

  • Ball / Plunger: Plastic; Polyacetal/White
  • Stroke: 0.1102
  • Plunger Type: Spring Plunger
  • End Force: 0.0674
1/2-13 Delrin Ball Nose Spring Plunger -- DN-6N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . DN-6N features a... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6.6
Ball Plunger - Steel Body, Nylon Ball: 1/2-13 Thread, End Force = 3.00 Initial x 6.00 Final with Locking Element -- 53813
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Ball / Plunger: Plastic; Nylon Ball
  • Thread Size: 1/2-13
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Body: Steel
Ball Rollers with Spring Plunger Function -- BRPSS-10-N
from NBK America LLC

These are set screw type ball rollers with spring plunger function. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger with ball for fixing and locating workpiece. The smooth rotation of the ball reduces friction... [See More]

  • Ball / Plunger: Plastic; Polyacetal/White
  • Thread Size: M10 x 1.5
  • Plunger Type: Spring Plunger
  • Stroke: 0.0630
1/2-13 Delrin Ball Nose Spring Plunger -- LDN-6N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LDN-6N features a... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 2.7
Metric Ball Plunger - Steel Body, Nylon Ball: M10 x 1.5 Thread, End Force = 1.80 Initial x 3.35 Final with Locking Element -- 63969
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Ball / Plunger: Plastic; Nylon Ball
  • Thread Size: M10 x 1.5
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Body: Steel
1/2-13 Delrin Ball Nose Spring Plunger -- LNK6-N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LNK6-N features a... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 1.75
Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.125 Body Dia. x End Force: 0.4 Initial x 1.3 Final -- 53780
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Ball:440 Stainless Steel. Black Oxide Finish - Steel Only. Ideal for installation in softer materials, such as aluminum, wood or plastic. Sturdy shoulder provides a fixed seating position and... [See More]

  • Ball / Plunger: Plastic; Nylon Ball
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger; Press Fit Plunger
1/2-13 Delrin Ball Nose Spring Plunger -- NSP-30N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . NSP-30N features a... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 3.5
Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.125 Body Dia. x End Force: 0.4 Initial x 1.3 Final -- 53762
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Ball:440 Stainless Steel. Black Oxide Finish - Steel Only. Ideal for installation in softer materials, such as aluminum, wood or plastic. Sturdy shoulder provides a fixed seating position and... [See More]

  • Ball / Plunger: Plastic; Nylon Ball
  • Body: Steel
  • Plunger Type: Ball Plunger; Press Fit Plunger
1/2-13 Delrin Ball Nose Spring Plunger -- SDH-8N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDH-8N features a... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6.6
1/2-13 Delrin Ball Spring Plunger -- DN-6
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . DN-6 features a 1/2-13... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6.6
1/2-13 Delrin Ball Spring Plunger -- LDN-6
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LDN-6 features a... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 2.7
1/2-13 Delrin Ball Spring Plunger -- LNK-6
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LNK-6 features a... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 1.75
1/2-13 Delrin Ball Spring Plunger -- SDH-8
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDH-8 features a... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6.6
1/2-13 Delrin Round Nose Spring Plunger -- 1288545
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . 1288545 features a... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Spring Plunger
  • End Force: 6.6
1/2-13 Nylon Ball Nose Spring Plunger -- W-74N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-74N features a... [See More]

  • Ball / Plunger: Plastic; Nylon
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 3
1/2-13 Nylon Ball Nose Spring Plunger -- W-76N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-76N features a... [See More]

  • Ball / Plunger: Plastic; Nylon
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6
1/2-13 Nylon Ball Nose Spring Plunger -- W-78N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-78N features a... [See More]

  • Ball / Plunger: Plastic; Nylon
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6
1/2-13 Nylon Ball Nose Spring Plunger -- Y-20N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . Y-20N features a... [See More]

  • Ball / Plunger: Plastic; Nylon
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6
1/2-13 Nylon Ball Spring Plunger -- W-76
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-76 features a 1/2-13... [See More]

  • Ball / Plunger: Plastic; Nylon
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6
1/2-13 Plastic Ball Nose Spring Plunger -- KBP-414
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-414 features a... [See More]

  • Ball / Plunger: Plastic; Plastic
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 2.25
1/2-13 Plastic Ball Nose Spring Plunger -- KBP-51
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-51 features a... [See More]

  • Ball / Plunger: Plastic; Plastic
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 2.25
1/2-13 Plastic Ball Nose Spring Plunger -- KBP-77
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-77 features a... [See More]

  • Ball / Plunger: Plastic; Plastic
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 1.12
1/2-13 Plastic Ball Nose Spring Plunger -- LPN-6N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LPN-6N features a... [See More]

  • Ball / Plunger: Plastic; Plastic
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6.6
1/2-13 Plastic Ball Spring Plunger -- PN-6
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . PN-6 features a 1/2-13... [See More]

  • Ball / Plunger: Plastic; Plastic
  • Thread Size: 1/2-13; 1/2-13
  • Plunger Type: Ball Plunger
  • End Force: 6.6
1/4-20 Delrin Ball Nose Spring Plunger -- SDL-4N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDL-4N features a... [See More]

  • Ball / Plunger: Plastic; Delrin
  • Thread Size: 1/4-20; 1/4-20
  • Plunger Type: Ball Plunger
  • End Force: 1
1/4-20 Nylon Ball Spring Plunger -- ND54
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . ND54 features a 1/4-20... [See More]

  • Ball / Plunger: Plastic; Nylon
  • Thread Size: 1/4-20; 1/4-20
  • Plunger Type: Ball Plunger
  • End Force: 2
1/4-20 Nylon Ball Spring Plunger -- W-56
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-56 features a 1/4-20... [See More]

  • Ball / Plunger: Plastic; Nylon
  • Thread Size: 1/4-20; 1/4-20
  • Plunger Type: Ball Plunger
  • End Force: 2
1/4-20 Plastic Ball Spring Plunger -- LPN-3
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LPN-3 features a... [See More]

  • Ball / Plunger: Plastic; Plastic
  • Thread Size: 1/4-20; 1/4-20
  • Plunger Type: Ball Plunger
  • End Force: 1
10-32 Nylon Ball Nose Spring Plunger -- Y-11N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . Y-11N features a 10-32... [See More]

  • Ball / Plunger: Plastic; Nylon
  • Thread Size: #10-32; 10-32
  • Plunger Type: Ball Plunger
  • End Force: 0.5000