Retractable Ball and Spring Plungers
from Jergens, Inc.
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion. Turn the handle to unlock and extend the plunger. Slight taper on the end of the plunger for easy alignment. [See More]
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 2.5
from Vlier
Locking T-handle retractable plungers in stainless steel are easily gripped, making them easy to withdraw or engage the plunger. The stainless steel design resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Uses. Food and medical... [See More]
- Plunger Type: T Handle Plunger (Locking, Retractable)
- Stroke: 1.14
- Thread Size: 1/4-20
- End Force: 2.5
from Jergens, Inc.
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position. Used in Machining Applications as Positioners, Loading Pins or Indexing Devices. Plunger Pin has Slight Taper on end to Assure Easy Alignment. Zinc Plated Carbon Steel, 303 Stainless Steel. Delrin Nose Prevents Marring of... [See More]
- Plunger Type: (Locking, Retractable)
- Body: Steel; Steel
- End Force: 5
from Vlier
Locking T-handle retractable plungers in steel can be easily grasped on account of their design, allowing for easy withdrawal and engagement. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. T-Handle design. Hand-retractable non-locking plunger. [See More]
- Plunger Type: T Handle Plunger (Locking, Retractable)
- Stroke: 1.14
- Thread Size: 1/4-20
- End Force: 2.5
from Jergens, Inc.
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion. Turn the handle to unlock and extend the plunger. Slight taper on the end of the plunger for easy alignment. [See More]
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 0.5000
from Jergens, Inc.
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel. Nose Material: Steel, Stainless Steel, or Delrin. Slight taper on the end of the plunger for easy alignment [See More]
- Plunger Type: Pull Ring Plunger (Retractable)
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 2
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]
- Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
- Body: Stainless Steel
- Thread Size: 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End Forces = +/-25% [See More]
- Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FHR-1 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]
- Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
- Body: Steel
- Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. Ideal for food and medical applications. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End... [See More]
- Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-1-45 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. Handy pull ring allows quick actuation, yet folds out of the way when not in use. To lock, pull the ring back and turn 90 °. Available in steel or stainless steel. Made in USA. [See More]
- Plunger Type: Pull Ring Plunger (Locking, Retractable)
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. Plunger... [See More]
- Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-10 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.2500
- Thread Size: 3/8-16; 3/8-16
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Extremely compact spring-loaded plunger that stays extended by spring force except when manually held in retracted position (non-locking). Handy pull ring allows quick actuation, yet folds out of the way when not in use. Available in steel or stainless steel. Made in USA. [See More]
- Plunger Type: Pull Ring Plunger (Retractable)
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. *Black... [See More]
- Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-25 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. To lock, pull knob back and turn 90 °. Slight taper on plunger tip for easy alignment. Available in steel or stainless steel. The threaded-stud version shown here accepts virtually any type of knob handle (order separately – available... [See More]
- Plunger Type: Knob Handle Plunger (Locking, Retractable)
- Body: Stainless Steel
- Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Fully retractable plunger. Chamfered plunger for easy alignment. Easy withdrawing and re-engagement. *Black Oxide Finish [See More]
- Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-37 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.7500
- Thread Size: 3/8-16; 3/8-16
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Precision indexing plunger with a attractive knob handle for convenient retraction. Threaded-body version provides adjustment and can be secured with an optional Jam Nut. High strength and durability in an extremely compact assembly. Hardened and ground plunger. Tip has a slight taper for easy... [See More]
- Plunger Type: Knob Handle Plunger (Locking, Retractable)
- Body: Steel
- Thread Size: 3/8-24; 1/2-13; 5/8-11
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. Built in drive wrench for rapid installation and alignment. *No thread relief in 1/4-20 thread size. **Zinc Plated Clear Chromate Finish. *No thread... [See More]
- Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRD-1 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Precision indexing plunger with a attractive knob handle for convenient retraction. Mounting-plate version installs in a fixed position with two flat-head screws, and is available with either a short or long plunger extension. High strength and durability in an extremely compact assembly. Hardened... [See More]
- Plunger Type: Knob Handle Plunger with Mounting Plate (Locking, Retractable)
- Body: Steel
- Thread Size: M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Fully retractable plunger Chamfered plunger for easy alignment. Zinc Plated Clear Chromate finish. *No thread relief in 1/4-20 thread size [See More]
- Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRD-10 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.2500
- Thread Size: 3/8-16; 3/8-16
- Body: Steel; Steel
from Carr Lane Manufacturing Co.
Precision indexing plunger with a attractive knob handle for convenient retraction. Mounting-plate version installs in a fixed position with two flat-head screws, and is available with either a short or long plunger extension. High strength and durability in an extremely compact assembly. Hardened... [See More]
- Plunger Type: Knob Handle Plunger with Mounting Plate (Retractable)
- Body: Steel
- Thread Size: M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End Forces = +/-25% [See More]
- Plunger Type: Knob Handle Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: M10 x 1.5
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRD-13 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.1250
- Thread Size: 1/4-20; 1/4-20
- Body: Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
Long-stroke spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. Ideal for food and medical applications. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End... [See More]
- Plunger Type: Knob Handle Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: M10 x 1.5
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRD-13N [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.1250
- Thread Size: 1/4-20; 1/4-20
- Body: Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. *Black... [See More]
- Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: M10 x 1.5
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRN-25 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Te-Co, Inc.
Product Information. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. Built in drive wrench for rapid installation and alignment. *No thread relief in 1/4-20 thread size. **Zinc Plated Clear Chromate Finish. *No thread... [See More]
- Plunger Type: Spring Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: M10 x 1.5
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRT-250 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Te-Co, Inc.
Product Information. Designed for applications where space is limited. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. *Black Oxide. **Zinc Plated Clear Chromate Finish [See More]
- Plunger Type: Pull Ring Plunger; Ball Plunger (Retractable, Thread Locking Element)
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRT-500 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 2.5
- Thread Size: 1/2-13; 1/2-13
- Body: Steel; Steel
from Te-Co, Inc.
Product Information. Designed for applications where space is limited. Fully retractable plunger. Chamfered plunger for easy alignment. Zinc Plated Clear Chromate finish. *No thread relief in 1/4-20 thread size [See More]
- Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NKP-1 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Te-Co, Inc.
Product Information. Designed for applications where space is limited. Fully retractable plunger. Chamfered plunger for easy alignment. Zinc Plated Clear Chromate finish. *No thread relief in 1/4-20 thread size [See More]
- Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NKP-10 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 5
- Thread Size: 5/8-11; 5/8-11
- Body: Stainless Steel; Stainless Steel
from Te-Co, Inc.
Product Information. Designed for applications where space is limited. Chamfered plunger for easy alignment. Withstands side loading. *No thread relief. **Zinc Plated Clear Chromate Finish [See More]
- Plunger Type: Pull Ring Plunger; Ball Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NRP-1 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: #10-32; 10-32
- Body: Steel; Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NRP-51 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
- Thread Size: #10-32; 10-32
- Body: Steel; Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PHR-0 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: #10-32; 10-32
- Body: Steel; Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PHR-250 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PR-10 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PR-250 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PR-375N [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 2
- Thread Size: 3/8-16; 3/8-16
- Body: Steel; Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRSN-1 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRSN-10 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRSN-250 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRSN-250A [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel