Press Fit Plunger Ball and Spring Plungers

11 Results
Knurled Press-Fit Ball Plunger - Steel & Stainless Steel - ANSI Recommended Installation Hole Sizes -- PFBK47
from Vlier

Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in... [See More]

  • Plunger Type: Ball Plunger; Press Fit Plunger; Knurled Head Plunger
  • Body: Steel; Stainless Steel
Knurled Press-Fit Plungers w/Delrin® Nose -- DPFPK51
from Vlier

Knurled press-fit plungers are easily installed and designed without shoulder for insertion from either end. Ideal where a threaded plunger is impractical or when threaded adjustments are not required. Knurled press-fit plungers in stainless steel offer the added benefit of maximum protection... [See More]

  • Plunger Type: Press Fit Plunger; Knurled Head Plunger
  • End Force: 2
  • Stroke: 0.5000
Push-Fit Ball Plungers –Standard End Force w/Stainless Steel Ball -- PFB48
from Vlier

Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and corrosion. [See More]

  • Plunger Type: Ball Plunger; Press Fit Plunger
  • End Force: 2.5
  • Stroke: 0.2520
  • Body: Stainless Steel
Push-Fit Plungers - Heavy End Force w/Steel Plunger -- PFP48
from Vlier

Push-fit plungers are ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The Delrin ® Nose resists detent force and marring. These push-fit plungers are designed for fast and easy installation into wood, soft plastic or aluminum. The stainless... [See More]

  • Plunger Type: Press Fit Plunger
  • End Force: 2
  • Stroke: 0.2520
No Flange Press Fit Ball Plunger - Plastic Body, Stainless Steel Ball: 0.158 Body Dia. x End Force: 0.67 Initial x 1.57 Final -- 53620
from Te-Co, Inc.

Product Information. For sensitive and light duty applications. Available with black thermoplastic or stainless steel body. Stainless steel spring and ball. Small and lightweight [See More]

  • Plunger Type: Press Fit Plunger
  • Ball / Plunger: Stainless Steel
Press-Fit Stainless Steel Spring Plungers
from Carr Lane Manufacturing Co.

Simple, economical spring-loaded plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. [See More]

  • Plunger Type: Press Fit Plunger
  • Body: Stainless Steel
  • Non-threaded: 0.1250 to 0.5000
  • Ball / Plunger: Stainless Steel
Press Fit Ball Plunger - Stainless Steel Body, Nylon Ball: 0.125 Body Dia. x End Force: 0.4 Initial x 1.3 Final -- 53780
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Ball:440 Stainless Steel. Black Oxide Finish - Steel Only. Ideal for installation in softer materials, such as aluminum, wood or plastic. Sturdy shoulder provides a fixed seating position and... [See More]

  • Plunger Type: Ball Plunger; Press Fit Plunger
  • Ball / Plunger: Plastic; Nylon Ball
  • Body: Stainless Steel
Press-Fit Stainless Steel Spring Plungers
from Carr Lane Manufacturing Co.

Simple, economical spring-loaded plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. [See More]

  • Plunger Type: Press Fit Plunger
  • Body: Stainless Steel
  • Non-threaded: 0.1250 to 0.5000
  • Ball / Plunger: Delrin®
Press Fit Ball Plunger - Steel Body, Nylon Ball: 0.125 Body Dia. x End Force: 0.4 Initial x 1.3 Final -- 53762
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Ball:440 Stainless Steel. Black Oxide Finish - Steel Only. Ideal for installation in softer materials, such as aluminum, wood or plastic. Sturdy shoulder provides a fixed seating position and... [See More]

  • Plunger Type: Ball Plunger; Press Fit Plunger
  • Ball / Plunger: Plastic; Nylon Ball
  • Body: Steel
Press-Fit Steel Spring Plungers
from Carr Lane Manufacturing Co.

Simple, economical spring-loaded plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. [See More]

  • Plunger Type: Press Fit Plunger
  • Body: Steel
  • Non-threaded: 0.1250 to 0.5000
  • Ball / Plunger: Steel
Press-Fit Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

Simple, economical spring-loaded plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. [See More]

  • Plunger Type: Press Fit Plunger
  • Body: Steel
  • Non-threaded: 0.1250 to 0.5000
  • Ball / Plunger: Delrin®