1/4-20 Ball and Spring Plungers

106 Results
Delrin Tip / Stainless Steel Spring Plungers -- 30503
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: 1/4-20
  • End Force: 13
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Ball Plungers - Stainless Steel -- SSB54
from Vlier

Ball plungers can take the highest degree of side load and provide repeatable force time and time again. They offer maximum protection against rust and corrosion, and are ideal for food, medical and special environments. The stainless steel ball design can withstand high temperatures. Typical Uses. [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.5300
  • Plunger Type: Ball Plunger
  • End Force: 7
Delrin Tip / Steel Spring Plungers -- 30424
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: 1/4-20
  • End Force: 13
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Ball Plungers - Steel -- B54
from Vlier

Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses. Positioning. Indexing. Locating. Torque limiting. Gear shifters. Detents. Special Features. Smallest & lightest spring-loaded device. Side-load tolerant. Controlled end forces. [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.5310
  • Plunger Type: Ball Plunger
  • End Force: 7
Delrin Tip Shortie Spring Plungers -- 30204
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Thread Size: 1/4-20
  • End Force: 6
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Delrin Knob Plungers - Locking - Steel -- PRTL250
from Vlier

Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin ® knob offers excellent versatility and wide application potential. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Contoured... [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.5000
  • Plunger Type: Knob Handle Plunger (Locking)
  • End Force: 0.3600
Shortie Spring Plungers - Short Travel -- 27607
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Thread Size: 1/4-20
  • End Force: 3.5
  • Plunger Type: Spring Plunger (Locking)
  • Body: Stainless Steel; 303 Stainless Steel
Delrin® Ball Plungers –Nylon Ball -- ND54
from Vlier

Delrin ® ball plungers with stainless steel or nylon plastic ball are ideal for applications where products or components are made mostly or entirely of plastic. Typical Uses. Lightweight applications. Special Features. Steel or stainless steel body with nylon ball. Electrical isolation. Highly... [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.5310
  • Plunger Type: Ball Plunger
  • End Force: 5
Stainless Steel Ball Plungers -- 11008
from Jergens, Inc.

Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and... [See More]

  • Thread Size: 1/4-20
  • End Force: 4
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; 303 Stainless Steel
Delrin® Knob Plungers - Locking - Stainless Steel -- SPRTL250
from Vlier

Delrin ® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special... [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.5000
  • Plunger Type: Knob Handle Plunger (Locking)
  • End Force: 0.3600
Stainless Steel Spring Plungers -- 26939
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: 1/4-20
  • End Force: 13
  • Plunger Type: Spring Plunger (Locking)
  • Body: Stainless Steel; 303 Stainless Steel
Delrin® Nose Stubby Plungers - Stainless Steel -- SSMD54
from Vlier

Delrin ® Nose stubby plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF with electrical insulating properties. The plastic ball plunger design is available in stainless steel and affords maximum protection against rust and... [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.5310
  • Plunger Type: Stubby
  • End Force: 10.5
Steel Ball Plungers -- 10804
from Jergens, Inc.

Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and... [See More]

  • Thread Size: 1/4-20
  • End Force: 4
  • Plunger Type: Ball Plunger
  • Body: Steel; Low Carbon Steel
Extended Travel Stubby Plungers – Stainless Steel w/Delrin® Nose -- SMDL54
from Vlier

Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical Uses. Limited space. Indexing. Electrical contacts. Part positioning. Locking. Detents. Special Features. [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.5310
  • Plunger Type: Stubby
  • End Force: 7
Steel Spring Plungers -- 26824
from Jergens, Inc.

Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out ” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not... [See More]

  • Thread Size: 1/4-20
  • End Force: 13
  • Plunger Type: Spring Plunger
  • Body: Steel; Body, Low Carbon Steel
Extended Travel Stubby Plungers - Steel w/Delrin® Nose -- NML54
from Vlier

Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical Uses. Limited space. Indexing. Electrical contacts. Part positioning. Locking. Detents. Special Features. [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.5310
  • Plunger Type: Stubby
  • End Force: 7
Steel Tip Shortie Spring Plungers -- 26604
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Thread Size: 1/4-20
  • End Force: 6
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Hex Drive Plungers - Locking & Non-Locking - Stainless Steel -- SSLR250
from Vlier

Hex drive plungers in stainless steel feature a built-in hex drive wrench that facilitates rapid installation and adjustment with hex tool. As the name implies, the plunger can be retracted and locked into position, and easily withdrawn and reengaged. Typical Uses. Positioning. Fastening. Securing. [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.4000
  • Plunger Type: (Locking)
  • End Force: 4
Hex Drive Plungers - Locking & Non-Locking - Steel -- SLR250
from Vlier

Locking hex drive plungers provide a retractable plunger that locks in the retracted position and can be easily withdrawn and reengaged. A built-in hex drive wrench facilitates rapid installation and adjustment with a hex tool. The steel version is offered with a zinc gold chromate finish. Typical... [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.4000
  • Plunger Type: (Locking)
  • End Force: 4
Hex Nose Standard Spring Plungers -- H54
from Vlier

Hex nose standard spring plungers have a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. They are hardened for long life. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. [See More]

  • Thread Size: 1/4-20
  • Stroke: 1
  • Plunger Type: Spring Plunger
  • End Force: 13
Hex-Head Ball Plungers –Stainless Steel -- HSSB54
from Vlier

Our hex-head ball plungers are compact units suitable for applications with side loading requirements and are available in either steel or stainless steel design. Available in four of our most popular sizes, all have a unique hex-head with a screwdriver slot that provides two installation options. [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.7200
  • Plunger Type: Ball Plunger
  • End Force: 7
Hi-Life™ Standard Spring Plungers -- HT54N
from Vlier

Hi-LifeTM standard spring plungers are specially designed to take tough abuse during high-speed, long-life product applications. The design is offered in steel with a black oxide finish. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special... [See More]

  • Thread Size: 1/4-20
  • Stroke: 1.34
  • Plunger Type: Spring Plunger
  • End Force: 6.12
Knurled Knob Plungers - Locking & Non-Locking – Heavy Duty Steel -- SLFH250
from Vlier

Knurled knob plungers provide a retractable plunger that can be easily withdrawn and reengaged and large hardened bearing surfaces for greater side loading. Their slight end taper makes for easy alignment. Steel variants are finished in zinc gold chromate. Typical Uses. Positioning. Fastening. [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.4000
  • Plunger Type: Knob Handle Plunger; Knurled Head Plunger (Locking)
  • End Force: 4
Knurled Knob Plungers - Locking & Non-Locking - Heavy Duty Stainless Steel -- SSLFH250
from Vlier

Knurled knob plungers are available in either locking or non-locking varieties, and in steel or stainless steel. Each has a retractable plunger that can be easily withdrawn and reengaged. Their large, hardened bearing surfaces permit greater side loading, while slight end tapers make for easy... [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.4000
  • Plunger Type: Knob Handle Plunger; Knurled Head Plunger (Locking)
  • End Force: 4
Lever Style Plungers - Locking - Stainless Steel -- SSFR250
from Vlier

The plunger can be fully withdrawn into the body of lever style plungers. The locking variety allows the fully withdrawn plunger to be locked into the retracted position. Stainless steel construction resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick... [See More]

  • Thread Size: 1/4-20
  • Stroke: 1.25
  • Plunger Type: (Locking)
  • End Force: 2.5
Lever Style Plungers - Locking - Steel -- FR250
from Vlier

Lever style plungers feature a tapered end, making for easy alignment. The locking variety permits the plunger tip to be fully withdrawn into the body, and then locked into position. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Lever handle... [See More]

  • Thread Size: 1/4-20
  • Stroke: 1.25
  • Plunger Type: (Locking)
  • End Force: 2.5
Light End Force Posi-Hex Plungers - Stainless Steel -- SSPH55
from Vlier

Posi-HexTM standard spring plungers are made entirely of stainless steel alloy and provide maximum protection against rust and corrosion. Posi-HexTM standard spring plungers with Delrin ® Nose offer all of the advantages of Delrin ®. The stainless steel construction affords maximum... [See More]

  • Thread Size: 1/4-20
  • Stroke: 1
  • Plunger Type: Posi-Hex
  • End Force: 4
Light End Force Posi-Hex Plungers - Steel -- PH55
from Vlier

Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin ® Nose provide resistance to impacts, moisture,... [See More]

  • Thread Size: 1/4-20
  • Stroke: 1
  • Plunger Type: Posi-Hex
  • End Force: 4
Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose -- SSSD55
from Vlier

Delrin ® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. [See More]

  • Thread Size: 1/4-20
  • Stroke: 1
  • Plunger Type: Spring Plunger
  • End Force: 4
Light End Force Standard Spring Plungers - Stainless Steel w/Stainless Steel Nose -- SSS55
from Vlier

Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses. [See More]

  • Thread Size: 1/4-20
  • Stroke: 1
  • Plunger Type: Spring Plunger
  • End Force: 4
Light End Force Standard Spring Plungers - Steel w/Delrin® Nose -- NNS55
from Vlier

Delrin ® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Insulating Delrin ® Nose. Reinforced for minimum... [See More]

  • Thread Size: 1/4-20
  • Stroke: 1
  • Plunger Type: Spring Plunger
  • End Force: 4
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose -- CS55
from Vlier

Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Easy installation. Accurate... [See More]

  • Thread Size: 1/4-20
  • Stroke: 1
  • Plunger Type: Spring Plunger
  • End Force: 4
Light End Force Standard Spring Plungers -Steel w/Phenolic Nose -- NS55
from Vlier

Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. High tensile strength. High dielectric strength. Reinforced... [See More]

  • Thread Size: 1/4-20
  • Stroke: 1
  • Plunger Type: Spring Plunger
  • End Force: 4
Light End Force Stubby Plungers – Stainless Steel w/Stainless Steel Nose -- SSM55
from Vlier

Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers offer substantial plunger travel and high end forces, making them ideal for restricted space applications. Typical Uses. Limited space. Indexing. Electrical contacts. Part... [See More]

  • Thread Size: 1/4-20
  • Stroke: 0.5310
  • Plunger Type: Stubby
  • End Force: 3.5
1/4-20 Delrin Ball Nose Spring Plunger -- 1288602
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . 1288602 features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 3
  • Plunger Type: Ball Plunger
  • Body: Steel
Ball Plunger - Stainless Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 2.00 Initial x 4.00 Final with Locking Element -- 53837
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: 1/4-20
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Plastic; Nylon Ball
Ball Plungers -- BP4-471
from Pivot Point, Inc.

Non-threaded Ball Plunger design push-fits into hole. Spring loaded ball detent forms a bearing surface which retracts and then snaps into opposing hole or groove. Push fit Ball Plungers are used for locating or positioning in drawers, doors, dies and other fixtures. Also known as Ball Detents,... [See More]

  • Thread Size: 1/4-20; 1/4-28
  • Non-threaded: 0.2500
  • Plunger Type: Ball Plunger
  • Stroke: 0.4710
Delrin® Ball Plungers
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]

  • Thread Size: 1/4-20; 5/16-18; 3/8-16
  • Body: Delrin®
  • Plunger Type: Ball Plunger
1/4-20 Delrin Ball Nose Spring Plunger -- DN-3N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . DN-3N features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 3
  • Plunger Type: Ball Plunger
  • Body: Steel
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 1/4-20 Thread, End Force = 2.00 Initial x 4.00 Final with Locking Element -- 52908
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: 1/4-20
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
Delrin® Ball Plungers with a Delrin® Ball
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in stainless steel or Delrin ®, both with a Delrin ® ball. Locking element (steel and stainless only) holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]

  • Thread Size: 1/4-20; 5/16-18; 3/8-16
  • Body: Delrin®
  • Plunger Type: Ball Plunger
  • Ball / Plunger: Delrin®
1/4-20 Delrin Ball Nose Spring Plunger -- LDN-3N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LDN-3N features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel
Ball Plunger - Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 2.00 Initial x 4.00 Final with Locking Element -- 53804
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: 1/4-20
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Plastic; Nylon Ball
Hand-Retractable Delrin® Plunger with Knurled Head
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]

  • Thread Size: 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11
  • Body: Stainless Steel
  • Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
  • Ball / Plunger: Delrin®
1/4-20 Delrin Ball Nose Spring Plunger -- LNK3-N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LNK3-N features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel
Ball Plunger - Steel Body, Stainless Steel Ball: 1/4-20 Thread, End Force = 2.00 Initial x 4.00 Final with Locking Element -- 52804
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: 1/4-20
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
Hand-Retractable Plunger with Knurled Head
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]

  • Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0
  • Body: Steel
  • Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
  • Ball / Plunger: Steel
1/4-20 Delrin Ball Nose Spring Plunger -- NSP-12N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . NSP-12N features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 2
  • Plunger Type: Ball Plunger
  • Body: Steel
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Locking: 1/4-20 Thread with Locking Element -- 58401
from Te-Co, Inc.

Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End Forces = +/-25% [See More]

  • Thread Size: 1/4-20
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
Hand-Retractable Stainless Steel Pull Ring Plunger
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. Handy pull ring allows quick actuation, yet folds out of the way when not in use. To lock, pull the ring back and turn 90 °. Available in steel or stainless steel. Made in USA. [See More]

  • Thread Size: 1/4-20; 3/8-16; 1/2-13
  • Body: Stainless Steel
  • Plunger Type: Pull Ring Plunger (Locking, Retractable)
  • Ball / Plunger: Stainless Steel
1/4-20 Delrin Ball Nose Spring Plunger -- SDH-4N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDH-4N features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 3
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: 1/4-20 Thread without Locking Element -- 58450X
from Te-Co, Inc.

Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. Ideal for food and medical applications. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End... [See More]

  • Thread Size: 1/4-20
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
Hand-Retractable Stainless Steel Pull Ring Plunger
from Carr Lane Manufacturing Co.

Extremely compact spring-loaded plunger that stays extended by spring force except when manually held in retracted position (non-locking). Handy pull ring allows quick actuation, yet folds out of the way when not in use. Available in steel or stainless steel. Made in USA. [See More]

  • Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
  • Body: Stainless Steel
  • Plunger Type: Pull Ring Plunger (Retractable)
  • Ball / Plunger: Stainless Steel
1/4-20 Delrin Ball Nose Spring Plunger -- SDL-4N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDL-4N features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Flat Hex Nose Steel Plunger: 1/4-20 Thread, End Force = 0.50 Initial x 6-1/8 Final with Locking Element -- 57301
from Te-Co, Inc.

Product Information. Material: Steel, Black Oxide Finish. Ideal for tough, high-speed, long-life product applications. Flat, hexagonal nose design. Easy access and adjustment. Long spring life [See More]

  • Thread Size: 1/4-20
  • Plunger Type: Ball Plunger (Thread Locking Element)
Hand-Retractable Stainless Steel Threaded Plunger
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. To lock, pull knob back and turn 90 °. Slight taper on plunger tip for easy alignment. Available in steel or stainless steel. The threaded-stud version shown here accepts virtually any type of knob handle (order separately – available... [See More]

  • Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Stainless Steel
  • Plunger Type: Knob Handle Plunger (Locking, Retractable)
  • Ball / Plunger: Stainless Steel
1/4-20 Delrin Ball Spring Plunger -- DN-3
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . DN-3 features a 1/4-20... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 3
  • Plunger Type: Ball Plunger
  • Body: Steel
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 1/4-20 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element -- 57201
from Te-Co, Inc.

Product Information. Material: Steel, Black Oxide Finish. Case hardened plunger. Black Oxide Finish. Hexagonal nose design allows for easy installation/removal with socket wrench [See More]

  • Thread Size: 1/4-20
  • Plunger Type: Ball Plunger (Thread Locking Element)
Long Stroke L Handle Stainless Steel Retractable Plungers
from Carr Lane Manufacturing Co.

Long-stroke spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]

  • Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
  • Body: Stainless Steel
  • Plunger Type: L Handle Plunger (Locking, Retractable)
  • Ball / Plunger: Stainless Steel
1/4-20 Delrin Ball Spring Plunger -- LDN-3
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LDN-3 features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel
Knurled Knob Hand Retractable Spring Plunger / Locking / Stainless Steel: 1/4-20 Thread with Locking Element -- 54510
from Te-Co, Inc.

Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. Plunger... [See More]

  • Thread Size: 1/4-20
  • Body: Stainless Steel
  • Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
Short Stainless Steel Spring Plungers
from Carr Lane Manufacturing Co.

Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
1/4-20 Delrin Ball Spring Plunger -- LNK-3
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LNK-3 features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Black Oxide Steel: 1/4-20 Thread with Locking Element -- 54601
from Te-Co, Inc.

Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. *Black... [See More]

  • Thread Size: 1/4-20
  • Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
Short Stainless Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
1/4-20 Delrin Ball Spring Plunger -- SDH-4A
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDH-4A features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 2
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
L-Handle Retractable Spring Plunger / Locking / Black Oxide Steel: 1/4-20 Thread with Locking Element -- 54301
from Te-Co, Inc.

Product Information. Fully retractable plunger. Chamfered plunger for easy alignment. Easy withdrawing and re-engagement. *Black Oxide Finish [See More]

  • Thread Size: 1/4-20
  • Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
Short Stainless Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
1/4-20 Nylon Ball Nose Spring Plunger -- W-58N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-58N features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 3
  • Plunger Type: Ball Plunger
  • Body: Steel
L-Handle Retractable Spring Plunger / Locking / Stainless Steel: 1/4-20 Thread with Locking Element -- 54201
from Te-Co, Inc.

Product Information. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. Built in drive wrench for rapid installation and alignment. *No thread relief in 1/4-20 thread size. **Zinc Plated Clear Chromate Finish. *No thread... [See More]

  • Thread Size: 1/4-20
  • Body: Stainless Steel
  • Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
Short Stainless Steel Spring Plungers, Extended Travel
from Carr Lane Manufacturing Co.

These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
1/4-20 Nylon Ball Nose Spring Plunger -- Y-13N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . Y-13N features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 2
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
L-Handle Retractable Spring Plunger / Non-Locking / Zinc Chromate Steel: 1/4-20 Thread with Locking Element -- 54310
from Te-Co, Inc.

Product Information. Fully retractable plunger Chamfered plunger for easy alignment. Zinc Plated Clear Chromate finish. *No thread relief in 1/4-20 thread size [See More]

  • Thread Size: 1/4-20
  • Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
Short Steel Spring Plungers
from Carr Lane Manufacturing Co.

Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
1/4-20 Nylon Ball Spring Plunger -- ND54
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . ND54 features a 1/4-20... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 2
  • Plunger Type: Ball Plunger
  • Body: Plastic; Delrin
Plunger Wrench for Sizes: 1/4-20 & M6 -- 53004
from Te-Co, Inc.

Product Information. Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers [See More]

  • Thread Size: 1/4-20
  • Plunger Type: Ball Plunger
Short Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
1/4-20 Nylon Ball Spring Plunger -- W-56
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-56 features a 1/4-20... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 2
  • Plunger Type: Ball Plunger
  • Body: Steel
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 1/4-20 Thread, End Force = 2.00 Initial x 9.00 Final with Locking Element -- 57021
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]

  • Thread Size: 1/4-20
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger; Spring Plunger (Thread Locking Element)
Short Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
1/4-20 Plastic Ball Nose Spring Plunger -- KBP-411
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-411 features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 1.57
  • Plunger Type: Ball Plunger
  • Body: Steel
Pull Ring Hand Retractable Spring Plunger / Locking / Black Oxide Steel: 1/4-20 Thread with Locking Element -- 54401
from Te-Co, Inc.

Product Information. Designed for applications where space is limited. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. *Black Oxide. **Zinc Plated Clear Chromate Finish [See More]

  • Thread Size: 1/4-20
  • Plunger Type: Pull Ring Plunger; Ball Plunger (Retractable, Thread Locking Element)
Short Steel Spring Plungers, Extended Travel
from Carr Lane Manufacturing Co.

These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
1/4-20 Plastic Ball Nose Spring Plunger -- KBP-423
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-423 features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 1.35
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final with Locking Element -- 53422
from Te-Co, Inc.

Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]

  • Thread Size: 1/4-20
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
Short Stroke L Handle Stainless Steel Retractable Plungers
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]

  • Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
  • Body: Stainless Steel
  • Plunger Type: L Handle Plunger (Locking, Retractable)
  • Ball / Plunger: Stainless Steel
1/4-20 Plastic Ball Nose Spring Plunger -- KBP-74
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-74 features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 0.6700
  • Plunger Type: Ball Plunger
  • Body: Steel
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final with Locking Element -- 52503
from Te-Co, Inc.

Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]

  • Thread Size: 1/4-20
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
Stainless Steel Ball Plungers
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
1/4-20 Plastic Ball Nose Spring Plunger -- LPN-3N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LPN-3N features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel
Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 2.00 Initial x 9.00 Final with Locking Element -- 53228
from Te-Co, Inc.

Product Information. Steel Body Plungers: 12L14 Steel Body. Black Oxide Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for aluminum, brass, or any soft, easily marred material. [See More]

  • Thread Size: 1/4-20
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
Stainless Steel Ball Plungers with a Delrin® Ball
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in stainless steel or Delrin ®, both with a Delrin ® ball. Locking element (steel and stainless only) holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
1/4-20 Plastic Ball Spring Plunger -- LPN-3
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LPN-3 features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel
Stubby L-Handle Retractable Spring Plunger / Locking / Zinc Chromate Steel: 1/4-20 Thread with Locking Element -- 54350
from Te-Co, Inc.

Product Information. Designed for applications where space is limited. Fully retractable plunger. Chamfered plunger for easy alignment. Zinc Plated Clear Chromate finish. *No thread relief in 1/4-20 thread size [See More]

  • Thread Size: 1/4-20
  • Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
Stainless Steel Spring Plungers
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]

  • Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
1/4-20 Plastic Ball Spring Plunger -- PN-3
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . PN-3 features a 1/4-20... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 3
  • Plunger Type: Ball Plunger
  • Body: Steel
Stubby L-Handle Retractable Spring Plunger / Non-Locking / Zinc Chromate Steel: 1/4-20 Thread with Locking Element -- 54360
from Te-Co, Inc.

Product Information. Designed for applications where space is limited. Fully retractable plunger. Chamfered plunger for easy alignment. Zinc Plated Clear Chromate finish. *No thread relief in 1/4-20 thread size [See More]

  • Thread Size: 1/4-20
  • Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
Stainless Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]

  • Thread Size: #8-32; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
1/4-20 Stainless Steel Ball Nose Spring Plunger -- K3-SN
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . K3-SN features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 3
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Stubby Pull Ring Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 1/4-20 Thread x .62 Ring Dia. with Locking Element -- 54455
from Te-Co, Inc.

Product Information. Designed for applications where space is limited. Chamfered plunger for easy alignment. Withstands side loading. *No thread relief. **Zinc Plated Clear Chromate Finish [See More]

  • Thread Size: 1/4-20
  • Body: Stainless Steel
  • Plunger Type: Pull Ring Plunger; Ball Plunger (Retractable, Thread Locking Element)
Steel Ball Plungers
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
1/4-20 Stainless Steel Ball Nose Spring Plunger -- KBP-106
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-106 features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 1.57
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Steel Spring Plungers
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]

  • Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; 5/8-11; 3/4-10; 1-8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
1/4-20 Stainless Steel Ball Nose Spring Plunger -- KBP-138
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-138 features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 0.6700
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]

  • Thread Size: #8-32; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
1/4-20 Stainless Steel Ball Nose Spring Plunger -- KBP-160
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-160 features a... [See More]

  • Thread Size: 1/4-20; 1/4-20
  • End Force: 2.02
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel