Spring Plunger Ball and Spring Plungers
from Imao-Fixtureworks
Plastic Locking Element for Loose Prevention, RoHS, Short Spring Plungers [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- End Force: 0.6744 to 24.73
- Stroke: 0.0591 to 0.1772
- Body: Steel
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger
from Jergens, Inc.
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]
- Plunger Type: Spring Plunger
- End Force: 4.5
- Thread Size: #6-32
- Body: Steel; Low Carbon Steel
from Heilind Electronics, Inc.
4996-4 CUT OFF PLUNGER SPRING ** [See More]
- Plunger Type: Spring Plunger
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Plunger Type: Spring Plunger
- Non-threaded: 0.2362
- Thread Size: M10 x 1.5; Other Metric Thread; M10
- Body: Stainless Steel
from RS Components, Ltd.
Ganter GN.33133 Ball & Spring Plunger [See More]
- Plunger Type: Ball Plunger; Spring Plunger
- Body: Stainless Steel
- Thread Size: M8 x 1.25; Other Metric Thread; M8
from Vlier
Hex nose standard spring plungers have a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. They are hardened for long life. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. [See More]
- Plunger Type: Spring Plunger
- Stroke: 1
- Thread Size: 1/4-20
- End Force: 13
from Imao-Fixtureworks
Plastic Locking Element for Loose Prevention, RoHS, SUS, Short Spring Plungers [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- End Force: 0.6744 to 24.73
- Stroke: 0.0591 to 0.1772
- Body: Stainless Steel
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Jergens, Inc.
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]
- Plunger Type: Spring Plunger
- End Force: 4.5
- Thread Size: #6-32
- Body: Steel; Low Carbon Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Plunger Type: Spring Plunger
- Non-threaded: 0.2362
- Thread Size: M10 x 1.5; Other Metric Thread; M10
- Body: Stainless Steel
from RS Components, Ltd.
Ganter GN.32131 Ball & Spring Plunger [See More]
- Plunger Type: Ball Plunger; Spring Plunger
- Body: Stainless Steel
from Vlier
Hi-LifeTM standard spring plungers are specially designed to take tough abuse during high-speed, long-life product applications. The design is offered in steel with a black oxide finish. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special... [See More]
- Plunger Type: Spring Plunger
- Stroke: 1.34
- Thread Size: 1/4-20
- End Force: 6.12
from Imao-Fixtureworks
RoHS, Short Spring Plungers [See More]
- Plunger Type: Spring Plunger
- End Force: 0.6744 to 26.98
- Stroke: 0.0591 to 0.2559
- Body: Steel
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Thread-In
- Body: Steel
from Jergens, Inc.
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]
- Plunger Type: Spring Plunger
- End Force: 3.5
- Thread Size: #6-32
- Body: Steel; Low Carbon Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Ganter GN.32111 Ball & Spring Plunger [See More]
- Plunger Type: Ball Plunger; Spring Plunger
- Body: Stainless Steel
from Vlier
Delrin ® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.6300
- Thread Size: #8-32
- End Force: 2.3
from Imao-Fixtureworks
RoHS, SUS, Short Spring Plungers [See More]
- Plunger Type: Spring Plunger
- End Force: 0.6744 to 26.98
- Stroke: 0.0591 to 0.2559
- Body: Stainless Steel
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Thread-In
- Body: Steel
from Jergens, Inc.
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]
- Plunger Type: Spring Plunger (Locking)
- End Force: 1.5
- Thread Size: #8-32
- Body: Stainless Steel; 303 Stainless Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Ganter GN.33131 Ball & Spring Plunger [See More]
- Plunger Type: Ball Plunger; Spring Plunger
- Body: Steel
- Thread Size: M8 x 1.25; Other Metric Thread; M8
from Vlier
Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses. [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.8661
- Thread Size: M10 x 1.5
- End Force: 7.87
from Imao-Fixtureworks
Plastic Locking Element for Loose Prevention, RoHS, Spring Plungers [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- End Force: 0.6744 to 33.72
- Stroke: 0.0906 to 0.1969
- Body: Steel (optional feature); Stainless Steel
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Jergens, Inc.
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]
- Plunger Type: Spring Plunger (Locking)
- End Force: 4.5
- Thread Size: #6-32
- Body: Stainless Steel; 303 Stainless Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
RS PRO 2540207 Index Plunger [See More]
- Plunger Type: Index Plunger
- Thread Size: M8 x 1.25; Other Metric Thread; M8
from Vlier
Delrin ® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Insulating Delrin ® Nose. Reinforced for minimum... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.6300
- Thread Size: #8-32
- End Force: 2.3
from Imao-Fixtureworks
Plastic Locking Element for Loose Prevention, RoHS, SUS, Spring Plungers [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- End Force: 1.12 to 22.48
- Stroke: 0.0906 to 0.1969
- Body: Stainless Steel
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Jergens, Inc.
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out ” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not... [See More]
- Plunger Type: Spring Plunger
- End Force: 68
- Thread Size: 1-8
- Body: Steel; Body, Low Carbon Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
RS PRO 3402128 Index Plunger [See More]
- Plunger Type: Index Plunger
- Thread Size: M10 x 1.5; Other Metric Thread; M10
from Vlier
Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Easy installation. Accurate... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.5300
- Thread Size: #6-32
- End Force: 1.5
from Imao-Fixtureworks
RoHS, Spring Plungers [See More]
- Plunger Type: Spring Plunger
- End Force: 0.1124 to 53.95
- Stroke: 0.0591 to 0.3937
- Body: Steel (optional feature); Stainless Steel
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Jergens, Inc.
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]
- Plunger Type: Spring Plunger
- End Force: 3.5
- Thread Size: #6-32
- Body: Steel; Low Carbon Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring loaded plunger,4.7mm [See More]
- Plunger Type: Spring Plunger
- Body: Steel
- Thread Size: Other Metric Thread; M7
from Vlier
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. High tensile strength. High dielectric strength. Reinforced... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.6300
- Thread Size: #8-32
- End Force: 2.3
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Southco 56-10-401-20 Index Plunger [See More]
- Plunger Type: Index Plunger
- Body: Steel
- Thread Size: Other Metric Thread; M9
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Flare-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Stainless Steel, M16 [See More]
- Plunger Type: Spring Plunger
- Body: Stainless Steel
- Thread Size: M16 x 2.0; Other Metric Thread; M16
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Flare-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Stainless Steel, M4 [See More]
- Plunger Type: Spring Plunger
- Body: Stainless Steel
- Thread Size: M4 x 0.7; Other Metric Thread; M4
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Flare-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Stainless Steel, M10 [See More]
- Plunger Type: Spring Plunger
- Body: Stainless Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Flare-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Stainless Steel, M12 [See More]
- Plunger Type: Spring Plunger
- Body: Stainless Steel
- Thread Size: M12 x 1.75; Other Metric Thread; M12
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Steel, M4 [See More]
- Plunger Type: Spring Plunger
- Body: Steel
- Thread Size: M4 x 0.7; Other Metric Thread; M4
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Steel, M3 [See More]
- Plunger Type: Spring Plunger
- Body: Steel
- Thread Size: Other Metric Thread; M3
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Steel, M6 [See More]
- Plunger Type: Spring Plunger
- Body: Steel
- Thread Size: M6 x 1.0; Other Metric Thread; M6
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Steel, M20 [See More]
- Plunger Type: Spring Plunger
- Body: Steel
- Thread Size: Other Metric Thread; M20
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Steel, M5 [See More]
- Plunger Type: Spring Plunger
- Body: Steel
- Thread Size: M5 x 0.8; Other Metric Thread; M5
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Flare-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Steel, M8 [See More]
- Plunger Type: Spring Plunger
- Body: Steel
- Thread Size: M8 x 1.25; Other Metric Thread; M8
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Flare-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Steel, M10 [See More]
- Plunger Type: Spring Plunger
- Body: Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Flare-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Stainless Steel, M3 [See More]
- Plunger Type: Spring Plunger
- Body: Stainless Steel
- Thread Size: Other Metric Thread; M3
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Flare-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from RS Components, Ltd.
Spring Plunger,Steel, M12 [See More]
- Plunger Type: Spring Plunger
- Body: Steel
- Thread Size: M12 x 1.75; Other Metric Thread; M12
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Flare-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
from RS Components, Ltd.
Spring Plunger,Steel, M16 [See More]
- Plunger Type: Spring Plunger
- Body: Steel
- Thread Size: M16 x 2.0; Other Metric Thread; M16
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from bisco industries
Spring-Loaded Plungers [See More]
- Plunger Type: Spring Plunger; Press-in
- Body: Steel
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
- Body: Plastic; Plastic
from NBK America LLC
These are insert type ball rollers with spring plunger function. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring... [See More]
- Plunger Type: Spring Plunger
- End Force: 0.0674
- Stroke: 0.1102
- Body: Plastic; Polyacetal/White
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Stainless Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Ball / Plunger: Stainless Steel
from Schmalz Inc.
Spring plunger with two damping springs for handling of workpieces with differing heights, such as curved metal sheets, etc. Handling of sensitive workpieces (such as sheets of glass) without additional control functions to prevent damage, since the plunger ensures soft placement [See More]
- Plunger Type: Spring Plunger
- End Force: 16.52
from Te-Co, Inc.
Product Information. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. Built in drive wrench for rapid installation and alignment. *No thread relief in 1/4-20 thread size. **Zinc Plated Clear Chromate Finish. *No thread... [See More]
- Plunger Type: Spring Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: M10 x 1.5
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . HN-7 features a 1-8... [See More]
- Plunger Type: Spring Plunger
- End Force: 16
- Thread Size: 1-8; 1-8
- Body: Steel
from NBK America LLC
These are flange type ball rollers with spring plunger function. The attachment height can be easily determined. Install and remove by using BRW Specialty Wrench. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.0591
- Thread Size: M16 x 2.0
- End Force: 5.17
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Stainless Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Ball / Plunger: Delrin®
from Schmalz Inc.
Spring plunger with two damping springs for handling of workpieces with differing heights, such as curved metal sheets, etc. Handling of sensitive workpieces (such as sheets of glass) without additional control functions to prevent damage, since the plunger ensures soft placement [See More]
- Plunger Type: Spring Plunger
- End Force: 11.06
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Steel
- Thread Size: M10 x 1.5
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . 1288534 features a 1-8... [See More]
- Plunger Type: Spring Plunger
- End Force: 16
- Thread Size: 1-8; 1-8
- Body: Steel
from NBK America LLC
These are press fit type ball rollers with spring plunger function. Because the body section is press fitted, the height can be reduced. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger with ball for fixing and... [See More]
- Plunger Type: Spring Plunger
- End Force: 5.17
- Stroke: 0.0591
- Body: Stainless Steel; SUS304
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Stainless Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Ball / Plunger: Delrin®
from Schmalz Inc.
Spring plunger with two damping springs for handling of workpieces with differing heights, such as curved metal sheets, etc. Handling of sensitive workpieces (such as sheets of glass) without additional control functions to prevent damage, since the plunger ensures soft placement [See More]
- Plunger Type: Spring Plunger
- End Force: 16.93
from Te-Co, Inc.
Product Information. Carbon & Stainless Steel Nose. Material: Steel Body: 12L14 Steel, Black Oxide Finish. Stainless Steel Body: 303 Stainless Steel. Steel Nose: 12L14 Steel, Black Oxide Finish. Stainless Steel Nose: 303 Stainless Steel. Many sizes conform to TCMAI standards. All dimensions in... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Stainless Steel
- Thread Size: M10 x 1.5
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . HL-4 features a 1/2-13... [See More]
- Plunger Type: Spring Plunger
- End Force: 0.5000
- Thread Size: 1/2-13; 1/2-13
- Body: Steel
from NBK America LLC
These are set screw type ball rollers with spring plunger function. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger with ball for fixing and locating workpiece. The smooth rotation of the ball reduces friction... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.0630
- Thread Size: M10 x 1.5
- End Force: 3.03
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Stainless Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Ball / Plunger: Stainless Steel
from Schmalz Inc.
Spring plunger with two damping springs for handling of workpieces with differing heights, such as curved metal sheets, etc. Handling of sensitive workpieces (such as sheets of glass) without additional control functions to prevent damage, since the plunger ensures soft placement [See More]
- Plunger Type: Spring Plunger
- End Force: 4
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]
- Plunger Type: Ball Plunger; Spring Plunger (Thread Locking Element)
- Body: Stainless Steel
- Thread Size: 1/4-20
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . HN-4N features a... [See More]
- Plunger Type: Spring Plunger
- End Force: 6.6
- Thread Size: 1/2-13; 1/2-13
- Body: Steel
from NBK America LLC
These are set screw type ball rollers with spring plunger function. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as a general spring plunger with ball for fixing and locating workpiece. The smooth rotation of the ball reduces friction... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.0630
- Thread Size: M10 x 1.5
- End Force: 3.03
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Steel
from Schmalz Inc.
Spring plunger with two damping springs for handling of workpieces with differing heights, such as curved metal sheets, etc. Handling of sensitive workpieces (such as sheets of glass) without additional control functions to prevent damage, since the plunger ensures soft placement [See More]
- Plunger Type: Spring Plunger
- End Force: 4.63
from Te-Co, Inc.
Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Stainless Steel
- Thread Size: 1/2-13
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . HN-1 features a 1/4-20... [See More]
- Plunger Type: Spring Plunger
- End Force: 3
- Thread Size: 1/4-20; 1/4-20
- Body: Steel
from NBK America LLC
For applications with oil breakers, knockouts, positioners, etc. With anti-loosening nylon lock. PLP-S----Light Load. PLP-SS----Heavy Load. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.3937
- Thread Size: M12 x 1.75
- End Force: 1.55
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Delrin®
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.9843
from Te-Co, Inc.
Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Steel
- Thread Size: 1/2-13
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LTP-00 features a... [See More]
- Plunger Type: Spring Plunger
- End Force: 4
- Thread Size: 5/8-11; 5/8-11
- Body: Steel
from NBK America LLC
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Pin materials and load types can be selected by a product code. Product Code - Pin... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.1969
- Thread Size: M10 x 1.5
- End Force: 0.6519
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Delrin®
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.9843
from Te-Co, Inc.
Product Information. Steel Body Plungers: 12L14 Steel Body. Black Oxide Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for aluminum, brass, or any soft, easily marred material. [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Stainless Steel
- Thread Size: 1/2-13
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FHR-1 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from NBK America LLC
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). PSP-N has a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Pin materials and load types... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.1969
- Thread Size: M10 x 1.5
- End Force: 1.33
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Steel
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.9843
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-1-45 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from NBK America LLC
Short stroke plunger made of stainless steel. It has excellent corrosion resistance. PSPS-NS and PSPS-NZ have a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Pin materials and... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.1969
- Thread Size: M10 x 1.5
- End Force: 1.84
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Stainless Steel
- Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Stainless Steel
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.9843
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-10 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.2500
- Thread Size: 3/8-16; 3/8-16
- Body: Steel; Steel
from NBK America LLC
Short stroke plunger made of stainless steel. It has excellent corrosion resistance. PSPS-NS and PSPS-NZ have a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Pin materials and... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.1969
- Thread Size: M10 x 1.5
- End Force: 1.84
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Stainless Steel
- Thread Size: #8-32; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Delrin®
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 1.97
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-25 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from NBK America LLC
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Materials and load... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.0984
- Thread Size: M10 x 1.5
- End Force: 2.2
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Steel
- Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; 5/8-11; 3/4-10; 1-8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Steel
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 1.97
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-37 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.7500
- Thread Size: 3/8-16; 3/8-16
- Body: Steel; Steel
from NBK America LLC
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Materials and load... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.0984
- Thread Size: M10 x 1.5
- End Force: 2.2
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]
- Plunger Type: Spring Plunger (Thread Locking Element)
- Body: Steel
- Thread Size: #8-32; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Delrin®
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 1.97
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRD-1 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 1.97
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRD-10 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.2500
- Thread Size: 3/8-16; 3/8-16
- Body: Steel; Steel
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 2.95
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRD-13 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.1250
- Thread Size: 1/4-20; 1/4-20
- Body: Stainless Steel; Stainless Steel
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 2.95
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRD-13N [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.1250
- Thread Size: 1/4-20; 1/4-20
- Body: Stainless Steel; Stainless Steel
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 2.95
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRN-25 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Schmalz Inc.
Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures that workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 2.95
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRT-250 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Schmalz Inc.
Spring plunger with two damping springs and special slide bearings for handling workpieces with differences in height, e.g. curved sheet metal or wooden parts. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures the workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.9843
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRT-500 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 2.5
- Thread Size: 1/2-13; 1/2-13
- Body: Steel; Steel
from Schmalz Inc.
Spring plunger with two damping springs and special slide bearings for handling workpieces with differences in height, e.g. curved sheet metal or wooden parts. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures the workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.9843
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NKP-1 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Schmalz Inc.
Spring plunger with two damping springs and special slide bearings for handling workpieces with differences in height, e.g. curved sheet metal or wooden parts. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures the workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.9843
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NKP-10 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 5
- Thread Size: 5/8-11; 5/8-11
- Body: Stainless Steel; Stainless Steel
from Schmalz Inc.
Spring plunger with two damping springs and special slide bearings for handling workpieces with differences in height, e.g. curved sheet metal or wooden parts. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures the workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 0.9843
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NRP-1 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: #10-32; 10-32
- Body: Steel; Steel
from Schmalz Inc.
Spring plunger with two damping springs and special slide bearings for handling workpieces with differences in height, e.g. curved sheet metal or wooden parts. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures the workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 1.97
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NRP-51 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
- Thread Size: #10-32; 10-32
- Body: Steel; Steel
from Schmalz Inc.
Spring plunger with two damping springs and special slide bearings for handling workpieces with differences in height, e.g. curved sheet metal or wooden parts. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures the workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 1.97
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PHR-0 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: #10-32; 10-32
- Body: Steel; Steel
from Schmalz Inc.
Spring plunger with two damping springs and special slide bearings for handling workpieces with differences in height, e.g. curved sheet metal or wooden parts. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures the workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 1.97
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PHR-250 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel
from Schmalz Inc.
Spring plunger with two damping springs and special slide bearings for handling workpieces with differences in height, e.g. curved sheet metal or wooden parts. Handling very sensitive components without additional control requirements (e.g. glass sheets), it ensures the workpieces are set down... [See More]
- Plunger Type: Spring Plunger
- Stroke: 1.97
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PR-10 [See More]
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
- Thread Size: 1/4-20; 1/4-20
- Body: Steel; Steel