#6-32 Ball and Spring Plungers

27 Results
Delrin Tip / Stainless Steel Spring Plungers -- 30500
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: #6-32
  • End Force: 4.5
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Light End Force Posi-Hex Plungers - Stainless Steel -- SSPH49
from Vlier

Posi-HexTM standard spring plungers are made entirely of stainless steel alloy and provide maximum protection against rust and corrosion. Posi-HexTM standard spring plungers with Delrin ® Nose offer all of the advantages of Delrin ®. The stainless steel construction affords maximum... [See More]

  • Thread Size: #6-32
  • Stroke: 0.5300
  • Plunger Type: Posi-Hex
  • End Force: 1.5
Delrin Tip / Steel Spring Plungers -- 30421
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: #6-32
  • End Force: 4.5
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Light End Force Posi-Hex Plungers - Steel -- PH49
from Vlier

Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin ® Nose provide resistance to impacts, moisture,... [See More]

  • Thread Size: #6-32
  • Stroke: 0.5300
  • Plunger Type: Posi-Hex
  • End Force: 1.5
Delrin Tip Shortie Spring Plungers -- 30201
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Thread Size: #6-32
  • End Force: 3.5
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Light End Force Standard Spring Plungers - Stainless Steel w/Stainless Steel Nose -- SSS49
from Vlier

Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses. [See More]

  • Thread Size: #6-32
  • Stroke: 0.5300
  • Plunger Type: Spring Plunger
  • End Force: 1.5
Stainless Steel Spring Plungers -- 26936
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: #6-32
  • End Force: 4.5
  • Plunger Type: Spring Plunger (Locking)
  • Body: Stainless Steel; 303 Stainless Steel
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose -- CS49
from Vlier

Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Easy installation. Accurate... [See More]

  • Thread Size: #6-32
  • Stroke: 0.5300
  • Plunger Type: Spring Plunger
  • End Force: 1.5
Steel Spring Plungers -- 26821
from Jergens, Inc.

Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out ” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not... [See More]

  • Thread Size: #6-32
  • End Force: 4.5
  • Plunger Type: Spring Plunger
  • Body: Steel; Body, Low Carbon Steel
Steel Tip Shortie Spring Plungers -- 26601
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Thread Size: #6-32
  • End Force: 3.5
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Stainless Steel Spring Plungers
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]

  • Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
Plunger Wrench for Size: 6-32 -- 53001
from Te-Co, Inc.

Product Information. Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers [See More]

  • Thread Size: #6-32
  • Plunger Type: Ball Plunger
6-32 Delrin Ball Nose Spring Plunger -- JP-7N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . JP-7N features a 6-32... [See More]

  • Thread Size: #6-32; 6-32
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Steel
Steel Spring Plungers
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]

  • Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; 5/8-11; 3/4-10; 1-8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element -- 57016
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]

  • Thread Size: #6-32
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger; Spring Plunger (Thread Locking Element)
6-32 Delrin Ball Spring Plunger -- JP-5
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . JP-5 features a 6-32... [See More]

  • Thread Size: #6-32; 6-32
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Steel
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element -- 53427
from Te-Co, Inc.

Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]

  • Thread Size: #6-32
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
6-32 Stainless Steel Ball Nose Spring Plunger -- KBP-213
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-213 features a... [See More]

  • Thread Size: #6-32; 6-32
  • End Force: 0.3300
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 3.50 Final with Locking Element -- 52508
from Te-Co, Inc.

Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]

  • Thread Size: #6-32
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
6-32 Stainless Steel Ball Nose Spring Plunger -- SLS-1AN
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SLS-1AN features a... [See More]

  • Thread Size: #6-32; 6-32
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element -- 53202
from Te-Co, Inc.

Product Information. Steel Body Plungers: 12L14 Steel Body. Black Oxide Finish. Case Hardened 12L14 Steel Nose, Black Oxide Finish. Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose. Excellent wear resistance [See More]

  • Thread Size: #6-32
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
6-32 Stainless Steel Ball Nose Spring Plunger -- SSPH-48BN
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SSPH-48BN features a... [See More]

  • Thread Size: #6-32; 6-32
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
6-32 Stainless Steel Ball Spring Plunger -- SSPH-48
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SSPH-48 features a... [See More]

  • Thread Size: #6-32; 6-32
  • End Force: 1.5
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
6-32 Stainless Steel Ball Spring Plunger -- STS-1
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . STS-1 features a 6-32... [See More]

  • Thread Size: #6-32; 6-32
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
6-32 Steel Ball Nose Spring Plunger -- JP-1N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . JP-1N features a 6-32... [See More]

  • Thread Size: #6-32; 6-32
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Steel
6-32 Steel Ball Nose Spring Plunger -- SL-1AN
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SL-1AN features a 6-32... [See More]

  • Thread Size: #6-32; 6-32
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel
6-32 Steel Ball Spring Plunger -- SL-1A
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SL-1A features a 6-32... [See More]

  • Thread Size: #6-32; 6-32
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel