5/8-11 Ball and Spring Plungers

90 Results
Delrin Tip / Stainless Steel Spring Plungers -- 30508
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: 5/8-11
  • End Force: 25.5
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Ball Plungers - Stainless Steel -- SSB62
from Vlier

Ball plungers can take the highest degree of side load and provide repeatable force time and time again. They offer maximum protection against rust and corrosion, and are ideal for food, medical and special environments. The stainless steel ball design can withstand high temperatures. Typical Uses. [See More]

  • Thread Size: 5/8-11
  • Stroke: 0.9840
  • Plunger Type: Ball Plunger
  • End Force: 18
Delrin Tip / Steel Spring Plungers -- 30429
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: 5/8-11
  • End Force: 25.5
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Ball Plungers - Steel -- B62
from Vlier

Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses. Positioning. Indexing. Locating. Torque limiting. Gear shifters. Detents. Special Features. Smallest & lightest spring-loaded device. Side-load tolerant. Controlled end forces. [See More]

  • Thread Size: 5/8-11
  • Stroke: 0.9840
  • Plunger Type: Ball Plunger
  • End Force: 18
Delrin Tip Shortie Spring Plungers -- 30208
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Thread Size: 5/8-11
  • End Force: 26
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Delrin® Nose Stubby Plungers - Stainless Steel -- SSMD62
from Vlier

Delrin ® Nose stubby plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF with electrical insulating properties. The plastic ball plunger design is available in stainless steel and affords maximum protection against rust and... [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.06
  • Plunger Type: Stubby
  • End Force: 50
Stainless Steel Ball Plungers -- 11021
from Jergens, Inc.

Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and... [See More]

  • Thread Size: 5/8-11
  • End Force: 18
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; 303 Stainless Steel
Extended Travel Stubby Plungers – Stainless Steel w/Delrin® Nose -- SMDL62
from Vlier

Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical Uses. Limited space. Indexing. Electrical contacts. Part positioning. Locking. Detents. Special Features. [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.06
  • Plunger Type: Stubby
  • End Force: 33.5
Stainless Steel Spring Plungers -- 26944
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: 5/8-11
  • End Force: 25.5
  • Plunger Type: Spring Plunger (Locking)
  • Body: Stainless Steel; 303 Stainless Steel
Extended Travel Stubby Plungers - Steel w/Delrin® Nose -- NML62
from Vlier

Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical Uses. Limited space. Indexing. Electrical contacts. Part positioning. Locking. Detents. Special Features. [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.06
  • Plunger Type: Stubby
  • End Force: 33.5
Steel Ball Plungers -- 10816
from Jergens, Inc.

Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and... [See More]

  • Thread Size: 5/8-11
  • End Force: 9
  • Plunger Type: Ball Plunger
  • Body: Steel; Low Carbon Steel
Hex Nose Standard Spring Plungers -- H62
from Vlier

Hex nose standard spring plungers have a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. They are hardened for long life. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.5
  • Plunger Type: Spring Plunger
  • End Force: 25.5
Steel Spring Plungers -- 26829
from Jergens, Inc.

Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out ” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not... [See More]

  • Thread Size: 5/8-11
  • End Force: 25.5
  • Plunger Type: Spring Plunger
  • Body: Steel; Body, Low Carbon Steel
Hex-Head Ball Plungers –Stainless Steel -- HSSB62
from Vlier

Our hex-head ball plungers are compact units suitable for applications with side loading requirements and are available in either steel or stainless steel design. Available in four of our most popular sizes, all have a unique hex-head with a screwdriver slot that provides two installation options. [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.25
  • Plunger Type: Ball Plunger
  • End Force: 18
Steel Tip Shortie Spring Plungers -- 26608
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Thread Size: 5/8-11
  • End Force: 26
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Lever Style Plungers - Locking - Stainless Steel -- SSFR625
from Vlier

The plunger can be fully withdrawn into the body of lever style plungers. The locking variety allows the fully withdrawn plunger to be locked into the retracted position. Stainless steel construction resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick... [See More]

  • Thread Size: 5/8-11
  • Stroke: 3.05
  • Plunger Type: (Locking)
  • End Force: 5
Lever Style Plungers - Locking - Steel -- FR625
from Vlier

Lever style plungers feature a tapered end, making for easy alignment. The locking variety permits the plunger tip to be fully withdrawn into the body, and then locked into position. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Lever handle... [See More]

  • Thread Size: 5/8-11
  • Stroke: 3.05
  • Plunger Type: (Locking)
  • End Force: 5
Light End Force Posi-Hex Plungers - Stainless Steel -- SSPH63
from Vlier

Posi-HexTM standard spring plungers are made entirely of stainless steel alloy and provide maximum protection against rust and corrosion. Posi-HexTM standard spring plungers with Delrin ® Nose offer all of the advantages of Delrin ®. The stainless steel construction affords maximum... [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.5
  • Plunger Type: Posi-Hex
  • End Force: 10.5
Light End Force Posi-Hex Plungers - Steel -- PH63
from Vlier

Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin ® Nose provide resistance to impacts, moisture,... [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.5
  • Plunger Type: Posi-Hex
  • End Force: 10.5
Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose -- SSSD63
from Vlier

Delrin ® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.5
  • Plunger Type: Spring Plunger
  • End Force: 10.5
Light End Force Standard Spring Plungers - Stainless Steel w/Stainless Steel Nose -- SSS63
from Vlier

Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses. [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.5
  • Plunger Type: Spring Plunger
  • End Force: 10.5
Light End Force Standard Spring Plungers - Steel w/Delrin® Nose -- NNS63
from Vlier

Delrin ® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Insulating Delrin ® Nose. Reinforced for minimum... [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.5
  • Plunger Type: Spring Plunger
  • End Force: 10.5
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose -- CS63
from Vlier

Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Easy installation. Accurate... [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.5
  • Plunger Type: Spring Plunger
  • End Force: 10.5
Light End Force Standard Spring Plungers -Steel w/Phenolic Nose -- NS63
from Vlier

Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. High tensile strength. High dielectric strength. Reinforced... [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.5
  • Plunger Type: Spring Plunger
  • End Force: 10.5
Light End Force Stubby Plungers – Stainless Steel w/Stainless Steel Nose -- SSM63
from Vlier

Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers offer substantial plunger travel and high end forces, making them ideal for restricted space applications. Typical Uses. Limited space. Indexing. Electrical contacts. Part... [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.06
  • Plunger Type: Stubby
  • End Force: 8.5
Light End Force Stubby Plungers - Steel -- M63
from Vlier

Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers provide considerable plunger travel and high end forces which are ideal for restricted space applications. Typical Uses. Limited space. Indexing. Electrical contacts. Part... [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.06
  • Plunger Type: Stubby
  • End Force: 8.5
Long Travel Hex Nose Plungers -- HH6251
from Vlier

Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Hexagonal... [See More]

  • Thread Size: 5/8-11
  • End Force: 20
  • Stroke: 3.12
Nylon Ball Plungers - Stainless Steel -- DSSB62
from Vlier

Nylon ball plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. The stainless steel body affords maximum protection against rust and corrosion. Typical Uses. Positioning. [See More]

  • Thread Size: 5/8-11
  • Stroke: 0.9840
  • Plunger Type: Ball Plunger
  • End Force: 18
Nylon Ball Plungers - Steel w/Nylon Ball -- DB62
from Vlier

Nylon ball plungers in steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. Typical Uses. Positioning. Locating. Indexing. Torque limiting. Gear shifters. Detents. Special Features. Steel body with... [See More]

  • Thread Size: 5/8-11
  • Stroke: 0.9840
  • Plunger Type: Ball Plunger
  • End Force: 18
Posi-Hex™ Ball Plungers - Stainless Steel -- SSPHB62
from Vlier

The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. The stainless steel construction offers maximum protection... [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.25
  • Plunger Type: Ball Plunger; Posi-Hex
  • End Force: 18
Posi-Hex™ Ball Plungers - Steel -- PHB62
from Vlier

The enhanced design of our Posi-HexTM ball plungers allows for easy installation and removal using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. These compact spring plungers offer quick change-outs that save... [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.2
  • Plunger Type: Ball Plunger; Posi-Hex
  • End Force: 18
Stubby Lever Style Plungers - Locking - Stainless Steel -- SSFRS625
from Vlier

Stubby lever style plungers, available in stainless steel in locking and non-locking varieties, feature a short plunger body. This makes them well-suited for limited space applications. Their stainless steel construction resists rust or corrosion. Typical Uses. Positioning. Fastening. Securing. [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.88
  • Plunger Type: (Locking); Stubby
  • End Force: 2.5
Stubby Lever Style Plungers - Locking - Steel -- FRS625
from Vlier

Stubby lever style plungers feature a shorter plunger body, making them ideal for limited space applications. Choose locking or non-locking options, both offered in a steel construction. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Lever... [See More]

  • Thread Size: 5/8-11
  • Stroke: 1.88
  • Plunger Type: (Locking); Stubby
  • End Force: 2.5
Hand-Retractable Delrin® Plunger with Knurled Head
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]

  • Thread Size: 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11
  • Body: Stainless Steel
  • Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
  • Ball / Plunger: Delrin®
Ball Plunger - Stainless Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 4.50 Initial x 9.00 Final with Locking Element -- 53849
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: 5/8-11
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Plastic; Nylon Ball
5/8-11 Delrin Ball Nose Spring Plunger -- LDN-7N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LDN-7N features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 3.5
  • Plunger Type: Ball Plunger
  • Body: Steel
Hand-Retractable Plunger with Knurled Head
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]

  • Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0
  • Body: Steel
  • Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
  • Ball / Plunger: Steel
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 4.50 Initial x 9.00 Final with Locking Element -- 52920
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: 5/8-11
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
5/8-11 Delrin Ball Nose Spring Plunger -- LNK7-N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LNK7-N features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 2
  • Plunger Type: Ball Plunger
  • Body: Steel
Hand-Retractable Stainless Steel Pull Ring Plunger
from Carr Lane Manufacturing Co.

Extremely compact spring-loaded plunger that stays extended by spring force except when manually held in retracted position (non-locking). Handy pull ring allows quick actuation, yet folds out of the way when not in use. Available in steel or stainless steel. Made in USA. [See More]

  • Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
  • Body: Stainless Steel
  • Plunger Type: Pull Ring Plunger (Retractable)
  • Ball / Plunger: Stainless Steel
Ball Plunger - Steel Body, Nylon Ball: 5/8-11 Thread, End Force = 4.50 Initial x 9.00 Final with Locking Element -- 53816
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: 5/8-11
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Plastic; Nylon Ball
5/8-11 Delrin Ball Nose Spring Plunger -- NSP-16N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . NSP-16N features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 4.5
  • Plunger Type: Ball Plunger
  • Body: Steel
Hand-Retractable Stainless Steel Threaded Plunger
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. To lock, pull knob back and turn 90 °. Slight taper on plunger tip for easy alignment. Available in steel or stainless steel. The threaded-stud version shown here accepts virtually any type of knob handle (order separately – available... [See More]

  • Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Stainless Steel
  • Plunger Type: Knob Handle Plunger (Locking, Retractable)
  • Ball / Plunger: Stainless Steel
Ball Plunger - Steel Body, Stainless Steel Ball: 5/8-11 Thread, End Force = 4.50 Initial x 9.00 Final with Locking Element -- 52816
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: 5/8-11
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
5/8-11 Delrin Ball Nose Spring Plunger -- SDH-9N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDH-9N features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 10.5
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Knob Hanlde Retractable Plunger
from Carr Lane Manufacturing Co.

Precision indexing plunger with a attractive knob handle for convenient retraction. Threaded-body version provides adjustment and can be secured with an optional Jam Nut. High strength and durability in an extremely compact assembly. Hardened and ground plunger. Tip has a slight taper for easy... [See More]

  • Thread Size: 3/8-24; 1/2-13; 5/8-11
  • Body: Steel
  • Plunger Type: Knob Handle Plunger (Locking, Retractable)
  • Ball / Plunger: Steel
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 5/8-11 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element -- 57205
from Te-Co, Inc.

Product Information. Material: Steel, Black Oxide Finish. Case hardened plunger. Black Oxide Finish. Hexagonal nose design allows for easy installation/removal with socket wrench [See More]

  • Thread Size: 5/8-11
  • Plunger Type: Ball Plunger (Thread Locking Element)
5/8-11 Delrin Ball Spring Plunger -- DN-7
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . DN-7 features a 5/8-11... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 10.5
  • Plunger Type: Ball Plunger
  • Body: Steel
Long Stroke L Handle Stainless Steel Retractable Plungers
from Carr Lane Manufacturing Co.

Long-stroke spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]

  • Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
  • Body: Stainless Steel
  • Plunger Type: L Handle Plunger (Locking, Retractable)
  • Ball / Plunger: Stainless Steel
L-Handle Retractable Spring Plunger / Locking / Stainless Steel: 5/8-11 Thread with Locking Element -- 54204
from Te-Co, Inc.

Product Information. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. Built in drive wrench for rapid installation and alignment. *No thread relief in 1/4-20 thread size. **Zinc Plated Clear Chromate Finish. *No thread... [See More]

  • Thread Size: 5/8-11
  • Body: Stainless Steel
  • Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
5/8-11 Delrin Ball Spring Plunger -- LDN-7
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LDN-7 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 3.5
  • Plunger Type: Ball Plunger
  • Body: Steel
Short Steel Spring Plungers
from Carr Lane Manufacturing Co.

Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
L-Handle Retractable Spring Plunger / Non-Locking / Zinc Chromate Steel: 5/8-11 Thread with Locking Element -- 54313
from Te-Co, Inc.

Product Information. Fully retractable plunger Chamfered plunger for easy alignment. Zinc Plated Clear Chromate finish. *No thread relief in 1/4-20 thread size [See More]

  • Thread Size: 5/8-11
  • Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
5/8-11 Delrin Ball Spring Plunger -- LNK-7
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LNK-7 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 2
  • Plunger Type: Ball Plunger
  • Body: Steel
Short Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 5/8-11 Thread, End Force = 4.0 Initial x 20.0 Final with Locking Element -- 57101
from Te-Co, Inc.

Product Information. Material: Steel. Ideal for high-speed, long-life applications. Hexagonal nose design. Easy insertion, adjustment or removal [See More]

  • Thread Size: 5/8-11
  • Plunger Type: Ball Plunger (Thread Locking Element)
5/8-11 Delrin Round Nose Spring Plunger -- 1288516
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . 1288516 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 10.5
  • Plunger Type: Spring Plunger
  • Body: Steel
Short Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
Plunger Wrench for Size: 5/8-11 -- 53008
from Te-Co, Inc.

Product Information. Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers [See More]

  • Thread Size: 5/8-11
  • Plunger Type: Ball Plunger
5/8-11 Nylon Ball Nose Spring Plunger -- W-82N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-82N features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 9
  • Plunger Type: Ball Plunger
  • Body: Steel
Short Steel Spring Plungers, Extended Travel
from Carr Lane Manufacturing Co.

These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 5/8-11 Thread, End Force = 10.50 Initial x 25.50 Final with Locking Element -- 57093
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]

  • Thread Size: 5/8-11
  • Body: Steel
  • Plunger Type: Ball Plunger; Spring Plunger (Thread Locking Element)
5/8-11 Nylon Ball Spring Plunger -- W-82
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-82 features a 5/8-11... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 9
  • Plunger Type: Ball Plunger
  • Body: Steel
Short Stroke L Handle Stainless Steel Retractable Plungers
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]

  • Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
  • Body: Stainless Steel
  • Plunger Type: L Handle Plunger (Locking, Retractable)
  • Ball / Plunger: Stainless Steel
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 5/8-11 Thread, End Force = 7.00 Initial x 50.00 Final with Locking Element -- 53426
from Te-Co, Inc.

Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]

  • Thread Size: 5/8-11
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
5/8-11 Plastic Ball Nose Spring Plunger -- KBP-52
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-52 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 10.12
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Stainless Steel Ball Plungers
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 5/8-11 Thread, End Force = 7.00 Initial x 50.00 Final with Locking Element -- 52507
from Te-Co, Inc.

Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]

  • Thread Size: 5/8-11
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
5/8-11 Plastic Ball Nose Spring Plunger -- KBP-78
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-78 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 4.5
  • Plunger Type: Ball Plunger
  • Body: Steel
Stainless Steel Ball Plungers with a Delrin® Ball
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in stainless steel or Delrin ®, both with a Delrin ® ball. Locking element (steel and stainless only) holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 5/8-11 Thread, End Force = 10.50 Initial x 25.50 Final with Locking Element -- 53226
from Te-Co, Inc.

Product Information. Steel Body Plungers: 12L14 Steel Body. Black Oxide Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for aluminum, brass, or any soft, easily marred material. [See More]

  • Thread Size: 5/8-11
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
5/8-11 Plastic Ball Nose Spring Plunger -- LPN-7N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LPN-7N features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 3.5
  • Plunger Type: Ball Plunger
  • Body: Steel
Steel Ball Plungers
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
Stubby L-Handle Retractable Spring Plunger / Locking / Zinc Chromate Steel: 5/8-11 Thread with Locking Element -- 54353
from Te-Co, Inc.

Product Information. Designed for applications where space is limited. Fully retractable plunger. Chamfered plunger for easy alignment. Zinc Plated Clear Chromate finish. *No thread relief in 1/4-20 thread size [See More]

  • Thread Size: 5/8-11
  • Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
5/8-11 Stainless Steel Ball Nose Spring Plunger -- K7-SN
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . K7-SN features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 7
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Steel Spring Plungers
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]

  • Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; 5/8-11; 3/4-10; 1-8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
Stubby L-Handle Retractable Spring Plunger / Non-Locking / Zinc Chromate Steel: 5/8-11 Thread with Locking Element -- 54363
from Te-Co, Inc.

Product Information. Designed for applications where space is limited. Fully retractable plunger. Chamfered plunger for easy alignment. Zinc Plated Clear Chromate finish. *No thread relief in 1/4-20 thread size [See More]

  • Thread Size: 5/8-11
  • Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
5/8-11 Stainless Steel Ball Nose Spring Plunger -- KBP-110
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-110 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 10.12
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]

  • Thread Size: #8-32; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
Stubby Pull Ring Hand Retractable Spring Plunger / Non-Locking / Stainless Steel: 5/8-11 Thread x 1.0 Ring Dia. with Locking Element -- 54459
from Te-Co, Inc.

Product Information. Designed for applications where space is limited. Chamfered plunger for easy alignment. Withstands side loading. *No thread relief. **Zinc Plated Clear Chromate Finish [See More]

  • Thread Size: 5/8-11
  • Body: Stainless Steel
  • Plunger Type: Pull Ring Plunger; Ball Plunger (Retractable, Thread Locking Element)
5/8-11 Stainless Steel Ball Nose Spring Plunger -- KBP-142
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-142 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 4.5
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
5/8-11 Stainless Steel Ball Nose Spring Plunger -- KBP-164
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-164 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 14.61
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
5/8-11 Stainless Steel Ball Nose Spring Plunger -- KBP-186
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-186 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 20.23
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
5/8-11 Stainless Steel Ball Nose Spring Plunger -- KBP-222
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-222 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 14.61
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
5/8-11 Stainless Steel Ball Nose Spring Plunger -- KBP-421
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-421 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 10.12
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
5/8-11 Stainless Steel Ball Nose Spring Plunger -- SLS-9N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SLS-9N features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 10.5
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
5/8-11 Stainless Steel Ball Nose Spring Plunger -- W-10N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-10N features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 9
  • Plunger Type: Ball Plunger
  • Body: Steel
5/8-11 Stainless Steel Ball Nose Spring Plunger -- W-117N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-117N features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 9
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
5/8-11 Stainless Steel Ball Nose Spring Plunger -- X10-N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . X10-N features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 9
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
5/8-11 Stainless Steel Ball Spring Plunger -- SLS-9
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SLS-9 features a... [See More]

  • Thread Size: 5/8-11; 5/8-11
  • End Force: 10.5
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel