1-8 Ball and Spring Plungers

18 Results
Steel Spring Plungers -- 26811
from Jergens, Inc.

Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out ” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not... [See More]

  • Thread Size: 1-8
  • End Force: 68
  • Plunger Type: Spring Plunger
  • Body: Steel; Body, Low Carbon Steel
Hex Nose Standard Spring Plungers -- H66
from Vlier

Hex nose standard spring plungers have a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. They are hardened for long life. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. [See More]

  • Thread Size: 1-8
  • Stroke: 2.41
  • Plunger Type: Spring Plunger
  • End Force: 68
Light End Force Long Travel Hex Nose Plungers -- HL1000
from Vlier

Long travel hex nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted or removed with a standard wrench from plunger end. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Hexagonal... [See More]

  • Thread Size: 1-8
  • End Force: 22
  • Stroke: 5
Light End Force Posi-Hex Plungers - Stainless Steel -- SSPH67
from Vlier

Posi-HexTM standard spring plungers are made entirely of stainless steel alloy and provide maximum protection against rust and corrosion. Posi-HexTM standard spring plungers with Delrin ® Nose offer all of the advantages of Delrin ®. The stainless steel construction affords maximum... [See More]

  • Thread Size: 1-8
  • Stroke: 2.41
  • Plunger Type: Posi-Hex
  • End Force: 31
Light End Force Posi-Hex Plungers - Steel -- PH67
from Vlier

Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin ® Nose provide resistance to impacts, moisture,... [See More]

  • Thread Size: 1-8
  • Stroke: 2.41
  • Plunger Type: Posi-Hex
  • End Force: 31
Light End Force Standard Spring Plungers - Stainless Steel w/Stainless Steel Nose -- SSS67
from Vlier

Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses. [See More]

  • Thread Size: 1-8
  • Stroke: 2.41
  • Plunger Type: Spring Plunger
  • End Force: 31
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose -- CS67
from Vlier

Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Easy installation. Accurate... [See More]

  • Thread Size: 1-8
  • Stroke: 2.41
  • Plunger Type: Spring Plunger
  • End Force: 31
Steel Spring Plungers
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]

  • Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; 5/8-11; 3/4-10; 1-8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 1-8 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element -- 57207
from Te-Co, Inc.

Product Information. Material: Steel, Black Oxide Finish. Case hardened plunger. Black Oxide Finish. Hexagonal nose design allows for easy installation/removal with socket wrench [See More]

  • Thread Size: 1-8
  • Plunger Type: Ball Plunger (Thread Locking Element)
1-8 Stainless Steel Ball Spring Plunger -- SLS-11
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SLS-11 features a 1-8... [See More]

  • Thread Size: 1-8; 1-8
  • End Force: 16
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 1-8 Thread, End Force = 16 Initial x 50-3/4 Final with Locking Element -- 57103
from Te-Co, Inc.

Product Information. Material: Steel. Ideal for high-speed, long-life applications. Hexagonal nose design. Easy insertion, adjustment or removal [See More]

  • Thread Size: 1-8
  • Plunger Type: Ball Plunger (Thread Locking Element)
1-8 Steel Ball Nose Spring Plunger -- SL-11N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SL-11N features a 1-8... [See More]

  • Thread Size: 1-8; 1-8
  • End Force: 16
  • Plunger Type: Ball Plunger
  • Body: Steel
Plunger Wrench for Size: 1-8 -- 53010
from Te-Co, Inc.

Product Information. Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers [See More]

  • Thread Size: 1-8
  • Plunger Type: Ball Plunger
1-8 Steel Ball Spring Plunger -- LTP-1-45
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LTP-1-45 features a... [See More]

  • Thread Size: 1-8; 1-8
  • End Force: 16
  • Plunger Type: Ball Plunger
  • Body: Steel
Posi Hex Spring Plunger / Light End Force - Steel Body, Steel Nose: 1-8 Thread, End Force = 10.0 Initial x 25.0 Final with Locking Element -- 57184
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]

  • Thread Size: 1-8
  • Body: Steel
  • Plunger Type: Ball Plunger; Spring Plunger (Thread Locking Element)
1-8 Steel Hex Spring Plunger -- HN-7
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . HN-7 features a 1-8... [See More]

  • Thread Size: 1-8; 1-8
  • End Force: 16
  • Plunger Type: Spring Plunger
  • Body: Steel
Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 1-8 Thread, End Force = 16.00 Initial x 68.00 Final with Locking Element -- 53213
from Te-Co, Inc.

Product Information. Steel Body Plungers: 12L14 Steel Body. Black Oxide Finish. Case Hardened 12L14 Steel Nose, Black Oxide Finish. Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose. Excellent wear resistance [See More]

  • Thread Size: 1-8
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
1-8 Steel Round Nose Spring Plunger -- 1288534
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . 1288534 features a 1-8... [See More]

  • Thread Size: 1-8; 1-8
  • End Force: 16
  • Plunger Type: Spring Plunger
  • Body: Steel