#8-32 Ball and Spring Plungers
from Jergens, Inc.
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]
- Thread Size: #8-32
- End Force: 7.3
- Plunger Type: Spring Plunger
- Body: Steel; Low Carbon Steel
from Vlier
Ball plungers can take the highest degree of side load and provide repeatable force time and time again. They offer maximum protection against rust and corrosion, and are ideal for food, medical and special environments. The stainless steel ball design can withstand high temperatures. Typical Uses. [See More]
- Thread Size: #8-32
- Stroke: 0.3400
- Plunger Type: Ball Plunger
- End Force: 1.25
from Jergens, Inc.
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]
- Thread Size: #8-32
- End Force: 7.3
- Plunger Type: Spring Plunger
- Body: Steel; Low Carbon Steel
from Vlier
Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses. Positioning. Indexing. Locating. Torque limiting. Gear shifters. Detents. Special Features. Smallest & lightest spring-loaded device. Side-load tolerant. Controlled end forces. [See More]
- Thread Size: #8-32
- Stroke: 0.3440
- Plunger Type: Ball Plunger
- End Force: 1.25
from Jergens, Inc.
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]
- Thread Size: #8-32
- End Force: 4
- Plunger Type: Spring Plunger
- Body: Steel; Low Carbon Steel
from Vlier
Delrin ® Nose stubby plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF with electrical insulating properties. The plastic ball plunger design is available in stainless steel and affords maximum protection against rust and... [See More]
- Thread Size: #8-32
- Stroke: 0.4370
- Plunger Type: Stubby
- End Force: 4.75
from Jergens, Inc.
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]
- Thread Size: #8-32
- End Force: 1.5
- Plunger Type: Spring Plunger (Locking)
- Body: Stainless Steel; 303 Stainless Steel
from Vlier
Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical Uses. Limited space. Indexing. Electrical contacts. Part positioning. Locking. Detents. Special Features. [See More]
- Thread Size: #8-32
- Stroke: 0.4370
- Plunger Type: Stubby
- End Force: 3.25
from Jergens, Inc.
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]
- Thread Size: #8-32
- End Force: 7.3
- Plunger Type: Spring Plunger (Locking)
- Body: Stainless Steel; 303 Stainless Steel
from Vlier
Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical Uses. Limited space. Indexing. Electrical contacts. Part positioning. Locking. Detents. Special Features. [See More]
- Thread Size: #8-32
- Stroke: 0.4370
- Plunger Type: Stubby
- End Force: 3.25
from Jergens, Inc.
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out ” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not... [See More]
- Thread Size: #8-32
- End Force: 7.3
- Plunger Type: Spring Plunger
- Body: Steel; Body, Low Carbon Steel
from Vlier
Posi-HexTM standard spring plungers are made entirely of stainless steel alloy and provide maximum protection against rust and corrosion. Posi-HexTM standard spring plungers with Delrin ® Nose offer all of the advantages of Delrin ®. The stainless steel construction affords maximum... [See More]
- Thread Size: #8-32
- Stroke: 0.6300
- Plunger Type: Posi-Hex
- End Force: 2.3
from Jergens, Inc.
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]
- Thread Size: #8-32
- End Force: 4
- Plunger Type: Spring Plunger
- Body: Steel; Low Carbon Steel
from Vlier
Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin ® Nose provide resistance to impacts, moisture,... [See More]
- Thread Size: #8-32
- Stroke: 0.6300
- Plunger Type: Posi-Hex
- End Force: 2.3
from Vlier
Delrin ® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. [See More]
- Thread Size: #8-32
- Stroke: 0.6300
- Plunger Type: Spring Plunger
- End Force: 2.3
from Vlier
Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses. [See More]
- Thread Size: #8-32
- Stroke: 0.6300
- Plunger Type: Spring Plunger
- End Force: 2.3
from Vlier
Delrin ® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Insulating Delrin ® Nose. Reinforced for minimum... [See More]
- Thread Size: #8-32
- Stroke: 0.6300
- Plunger Type: Spring Plunger
- End Force: 2.3
from Vlier
Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Easy installation. Accurate... [See More]
- Thread Size: #8-32
- Stroke: 0.6300
- Plunger Type: Spring Plunger
- End Force: 2.3
from Vlier
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. High tensile strength. High dielectric strength. Reinforced... [See More]
- Thread Size: #8-32
- Stroke: 0.6300
- Plunger Type: Spring Plunger
- End Force: 2.3
from Vlier
Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers offer substantial plunger travel and high end forces, making them ideal for restricted space applications. Typical Uses. Limited space. Indexing. Electrical contacts. Part... [See More]
- Thread Size: #8-32
- Stroke: 0.4370
- Plunger Type: Stubby
- End Force: 1.5
from Vlier
Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers provide considerable plunger travel and high end forces which are ideal for restricted space applications. Typical Uses. Limited space. Indexing. Electrical contacts. Part... [See More]
- Thread Size: #8-32
- Stroke: 0.4370
- Plunger Type: Stubby
- End Force: 1.5
from Vlier
Nylon ball plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. The stainless steel body affords maximum protection against rust and corrosion. Typical Uses. Positioning. [See More]
- Thread Size: #8-32
- Stroke: 0.3440
- Plunger Type: Ball Plunger
- End Force: 1.25
from Vlier
Nylon ball plungers in steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. Typical Uses. Positioning. Locating. Indexing. Torque limiting. Gear shifters. Detents. Special Features. Steel body with... [See More]
- Thread Size: #8-32
- Stroke: 0.3440
- Plunger Type: Ball Plunger
- End Force: 1.25
from Vlier
The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. The stainless steel construction offers maximum protection... [See More]
- Thread Size: #8-32
- Stroke: 0.4450
- Plunger Type: Ball Plunger; Posi-Hex
- End Force: 1.25
from Vlier
The enhanced design of our Posi-HexTM ball plungers allows for easy installation and removal using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. These compact spring plungers offer quick change-outs that save... [See More]
- Thread Size: #8-32
- Stroke: 0.4450
- Plunger Type: Ball Plunger; Posi-Hex
- End Force: 1.25
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Thread Size: #8-32
- Body: Stainless Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Plastic; Nylon Ball
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . 1288614 features a... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.5000
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Thread Size: #8-32
- Body: Stainless Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . DN-1N features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 2.7
- Plunger Type: Ball Plunger
- Body: Steel
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Thread Size: #8-32
- Body: Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Plastic; Nylon Ball
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LDN-1N features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.7000
- Plunger Type: Ball Plunger
- Body: Steel
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Thread Size: #8-32
- Body: Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LNK1A-SN features a... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.5000
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers [See More]
- Thread Size: #8-32
- Plunger Type: Ball Plunger
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . NSP-24N features a... [See More]
- Thread Size: #8-32; 8-32
- End Force: 1
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]
- Thread Size: #8-32
- Body: Stainless Steel
- Plunger Type: Ball Plunger; Spring Plunger (Thread Locking Element)
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDH-2N features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 2.7
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]
- Thread Size: #8-32
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . DN-1 features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 2.7
- Plunger Type: Ball Plunger
- Body: Steel
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]
- Thread Size: #8-32
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LDN-1 features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.7000
- Plunger Type: Ball Plunger
- Body: Steel
from Carr Lane Manufacturing Co.
Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]
- Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
- Body: Stainless Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Steel Body Plungers: 12L14 Steel Body. Black Oxide Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for aluminum, brass, or any soft, easily marred material. [See More]
- Thread Size: #8-32
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LNK-1A features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.5000
- Plunger Type: Ball Plunger
- Body: Steel
from Carr Lane Manufacturing Co.
Self-contained ball-and-spring device available in many sizes and forces. Available in stainless steel or Delrin ®, both with a Delrin ® ball. Locking element (steel and stainless only) holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]
- Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
- Body: Stainless Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDH-2 features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 2.7
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]
- Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-46 features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.5000
- Plunger Type: Ball Plunger
- Body: Steel
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]
- Thread Size: #8-32; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Stainless Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . Y-4A features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.5000
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]
- Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
- Body: Steel
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . PN-1 features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 2.7
- Plunger Type: Ball Plunger
- Body: Steel
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]
- Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; 5/8-11; 3/4-10; 1-8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . K1A-SN features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 1.5
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]
- Thread Size: #8-32; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Body: Steel
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-103 features a... [See More]
- Thread Size: #8-32; 8-32
- End Force: 1.35
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-135 features a... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.4500
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-215 features a... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.9000
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SLS-2N features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 2.7
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SSPH-50N features a... [See More]
- Thread Size: #8-32; 8-32
- End Force: 2.7
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . STS-2N features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.7000
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-111N features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.5000
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-26AN features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.5000
- Plunger Type: Ball Plunger
- Body: Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . X4A-N features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.5000
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SSPH-51 features a... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.7000
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . STS-2 features a 8-32... [See More]
- Thread Size: #8-32; 8-32
- End Force: 0.7000
- Plunger Type: Ball Plunger
- Body: Stainless Steel; Stainless Steel