Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: LENS, ROUND, PMMA, TRANSPARENT; Lens Type:Lens with Tape; Beam Type:Diffuser; LED Lens Color:Transparent; Lens Diameter:21.6mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacrylate); Product Range:-; Beam Angle:12° RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LENS, 4 LED OPTIC, PMMA, TRANSPARENT; Lens Type:4 LED Optic; Beam Type:Asymmetric; LED Lens Color:Transparent; Lens Diameter:-; Lens Shape:Square; Lens Material:PMMA (Polymethylmethacrylate); Product Range:Strada Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LENS, ROUND, 56DEG, PMMA, XP-E SERIES LED; Lens Type:Multi-LED; Beam Type:Wide; LED Lens Color:Transparent; Lens Diameter:35mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacrylate); Product Range:-; Accessory Type:LED Lens RoHS Compliant: Yes
-
-
Supplier: Knight Optical (UK) Ltd
Description: communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical fresnel
- Focal Length: 45 mm
- Width: 0.20000000000000004 mm
- Lens Type: Cylindrical Lens, Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical fresnel
- Focal Length: 7.000000000000001 mm
- Width: 0.30000000000000004 mm
- Lens Type: Cylindrical Lens, Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical fresnel
- Focal Length: 8 mm
- Width: 0.10000000000000002 mm
- Lens Type: Cylindrical Lens, Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical fresnel
- Focal Length: 95 mm
- Width: 0.30000000000000004 mm
- Lens Type: Cylindrical Lens, Fresnel Lens
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Fresnel Lens is a specially designed optical lens that focuses or diverts light by breaking down the curved surface of a conventional lens into a series of small concentric rings of prisms. This design allows the lens to maintain its optical performance while significantly reducing the
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Fresnel Lens
-
Supplier: Newark, An Avnet Company
Description: LENS, WIDE, OSRAM DRAGON; Lens Type:Lens without Holder; Beam Type:Wide; LED Lens Color:Transparent; Lens Diameter:26mm; Lens Shape:Round; Lens Material:PMMA (Polymethylmethacrylate); Product Range:-; Accessory Type:Wide Beam Lens RoHS Compliant: Yes
-
Supplier: Quiktron, Inc.
Description: sound. Manufactured from high-quality PMMA optical fiber with a polished lens and gold-plated collet, the Velocity cable provides an accurate digital signal. The low loss PMMA Poly (methyl methacrylate) core ensures low distortion. The non-slip rubber grip connector enables easy
- Cable Length: 3.280841666666667 ft
- Features: Other
-
Supplier: Quiktron, Inc.
Description: sound. Manufactured from high-quality PMMA optical fiber with a polished lens and gold-plated collet, the Velocity cable provides an accurate digital signal. The low loss PMMA Poly (methyl methacrylate) core ensures low distortion. The non-slip rubber grip connector enables easy
- Cable Length: 9.842525 ft
- Features: Other
-
Supplier: Quiktron, Inc.
Description: sound. Manufactured from high-quality PMMA optical fiber with a polished lens and gold-plated collet, the Velocity cable provides an accurate digital signal. The low loss PMMA Poly (methyl methacrylate) core ensures low distortion. The non-slip rubber grip connector enables easy
- Cable Length: 16.404208333333333 ft
- Features: Other
-
Supplier: RS Components, Ltd.
Description: direct the light from an LED light source through the lens to achieve the desired beam emission type with a uniform output. Made using an optical grade PMMA, the LISA2 lenses offer a high UV and temperature resistance. LISA2 lenses have been designed and optimised for use
-
Description: Consumption power: ≤700mW > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUSH-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing: ABS;Lens cover:PMMA > Complete circuit protection: Short circuit,reverse polarity,overload
- Measurement Range: 1.181103 to 3.3464585 inch
- Resolution: 0.01 mm
- Operating Temperature: 14 to 122 F
- Output: Current
-
Description: Consumption power: ≤700mW > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUSH-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing: ABS;Lens cover:PMMA > Complete circuit protection: Short circuit,reverse polarity,overload
- Measurement Range: 1.181103 to 3.3464585 inch
- Resolution: 0.01 mm
- Operating Temperature: 14 to 122 F
- Output: Current
-
Description: Settable > Ambient temperature: -10…+50℃ > Housing material: Housing: ABS;Lens cover:PMMA > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped with shielded
- Measurement Range: 3.149608 to 19.68505 inch
- Resolution: 0.015 mm
- Operating Temperature: 14 to 122 F
- Output: Current
-
Description: PMMA > Complete circuit protection: Short circuit, reverse polarity > Protection degree: IP67 > Anti-ambient light: <20,000lux
- Resolution: 1 mm
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: LED Cool Lights
Description: LEDC-8-M111RRed30°12v LEDC-8-M111GGreen30°12v LEDC-8-M111BBlue30°12v LEDC-8-M111WWhite30°12v LEDC-8-M111WWWarm White30°12v Electrical Power InputAC/DC 12V Current310 mA Power Consumpion1W Optical LensPMMA Beam Angle6Ëš/16Ëš/25Ëš/40Ëš/ angles available Light DistributionSymmetric direct
-
Supplier: CARLO GAVAZZI Automation Components
Description: sensitivity makes the sensors highly flexible. The output type is preset (NPN or PNP), and the output switching function is programmable (NO or NC). The mute function can be used for testing the sensor for: Malfunctioning, disconnection, optical axis adjustment, dusty and dirty lenses.
- Operating Distance: 78.7402 inch
- Operating Temperature: -13 to 131 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
Polymer microlens arrays are a lightweight and efficient way to homogenize or collimate LED light sources. ORAFOL Fresnel Optics offers the optical design, tooling and manufacturing of microlens arrays made of PMMA or PC. High degrees of flexibility (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Discover our vast catalogue of readily available Fresnel lens designs - both positive and negative. The lenses range from a few millimeters to beyond 500 mm in diameter. Every design can be trimmed to the required shape with tight tolerances and optical coatings can be added (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH
Conduct Research Top
-
Artificial Lens Hazing Root-Cause Analysis
IOL are often implanted as a replacement for cataract-damaged lenses, or in some cases to change the optical power of the lens. These lenses were originally made from poly(methyl methacrylate) (PMMA) but are now often silicone and acrylic. The ideal material for this application is one that has
More Information Top
-
High-power white LED-based system incorporating a CCD Offner imaging spectrometer for real-time fluorescence qPCR measurements
Whereas in the channel # 20 module an oval-shaped optical grade PMMA lens (Fraen Srl, p/n FFLI) with an output surface diameter of 7.0mm was utilized.
-
Cranfield University
[109] PMMA Taguchi Optical lenses [105] POM Taguchi Micro-rods [117] ABS Response Surface Square specimen S↓ [108] POM+10-20% GRF DoE [111] PP (Crys.) .
-
Lenses for High Power LEDs
• Optical grade PMMA lens material allows use of high current and temperature conditions .
-
mr16 ( Page 6 ) - offers from mr16 manufacturers, suppliers, exporters & wholesalers
It is made by single integrated LED as light source and PMMA optical glass lens as material.
-
Thermodynamics study of laser detector with high rotation speed
Keywords: Thermodynamics, Rotation, Aerodynamic heating, Thermal stain, Optical lens , PMMA , Laser detector .
-
Effect of packing pressure on refractive index variation in injection molding of precision plastic optical lens
In this work, injection molding was used to fabricate precision optical lenses using PMMA poly- mer.
-
Design and fabrication of a mid-wavelength infrared Fresnel lens via liquid poly(methyl methacrylate)
We also directly measured the optical performance of PMMA lenses .
-
Durability of Poly(Methyl Methacrylate) Lenses Used in Concentrating Photovoltaic Modules: Preprint
Optical hazing of PMMA lenses is often linked to a population of crazes and microcracks on the first-surface [2].
-
Handbook of Plastic Optics 2nd Edition
Figure 5.12 Change of the spherical aberration of optical lenses made from PMMA (filled circles) and COP (ZEONEX® 480R, open circles) under the condition of high temperature and humidity.
-
[PMMA lens implantation in sutureless corneal cataract surgery].
Our goal was a technical modification without refractive disadvantages, which would also allow for the implantation of more rigid, but less expensive PMMA lenses of high optical quality.
Indicates content that may require registration and/or purchase.