Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: FLOW SENSOR, SFAH SERIES, UNIDIRECTIONAL FLOW, 0.02-1 L/MIN FLOW MEASURING RANGE, -0.9-10 BAR OPERATING PRESSURE, 2 X PNP OR 2 X NPN SWITCHABLE, PNEUMATIC CONNECTION: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM, 8058466. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ABB Measurement & Analytics
Description: Deltapi N series includes a range of pneumatic transmitters suitable for reliable measurements of pressure, differential pressure, flow or level of liquids, steam and gas. Deltapi N transmitters provides a wide selection of measuring elements to match required working
- Working Pressure Range: 3 to 15 psi
- Accuracy: 0.35 ±% FS
- Operating Temperature: -40 to 350.6 F
- Pressure Measurement: Differential, Gauge
-
Supplier: Azbil Corporation
Description: level, and can handle pneumatic pressure signals. Besides indicating controllers we also provide indicating transmitters and indicating transmitter-controllers.
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Mechanical / Magnetic Floats
- Media Type: Liquid
- Features: Submersible
-
-
Supplier: Radwell International
Description: PNEUMATIC VOLUME BOOSTER, MODEL 4500A, ACURRACY 0.5 PSI, PIPE SIZE 3/4FPT, ALUMINUM BODY, FLOW CAPACITY 150 SCFM, TAPPED EXHAUST. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Aluminum
- Actuation: Pneumatic
-
Supplier: FineTek
Description: Our solid flow meter MF 3000 is designed for flow measurement in metallic pipes from a few kg/h to many t/h. The system is suitable for on-line measurements of powders, dusts, pellets, and granules from 1 nm up to 2 cm in pneumatic or free fall conditions. The measurement
- Electrical Output: Analog Current
- Interface Options: Serial / Digital
-
Supplier: King Engineering Corporation
Description: D/P transmitters accept either gage or differential pressure pneumatic inputs that are converted to a proportional 4-20 mA output signal. This two wire signal loop is compatible with typical process components that accept analog input including PLCs. KING-GAGE® D/P Transmitters
- Device Classification: Transmitter
-
Description: switch • Solenoid valve • Motion transmitter • Booster relay • Lock-up valve • Airlock relay • Others Performance Rated Kv value Refer to table 1. Flow characteristics (Refer to table 2) • Linear Leakage • Metal Seat According to IEC 60534-4:2006 Class IV, leakage less than 0.01% of
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Description: switch • Solenoid valve • Motion transmitter • Booster relay • Lock-up valve • Airlock relay • Others Performance Rated Kv value Refer to table 1. Flow characteristics (Refer to table 2) • Linear Leakage • Metal Seat According to IEC 60534-4:2006 Class IV, leakage less than 0.01% of
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Supplier: Cole-Parmer
Description: • High-flow capacity up to 12 scfm • 4 to 20 mA Input • Mounts in any angle • Small size and lightweight • External zero and span adjustments These transducers are an electro-pneumatic device that reduces supply pressure to a regulated output pressure directly proportional to an
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • High-flow capacity up to 12 scfm • 4 to 20 mA Input • Mounts in any angle • Small size and lightweight • External zero and span adjustments These transducers are an electro-pneumatic device that reduces supply pressure to a regulated output pressure directly proportional to an
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • High-flow capacity up to 12 scfm • 4 to 20 mA Input • Mounts in any angle • Small size and lightweight • External zero and span adjustments These transducers are an electro-pneumatic device that reduces supply pressure to a regulated output pressure directly proportional to an
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Radwell International
Description: PNEUMATIC ROOM HUMIDITY TRANSMITTER, PROPORTIONAL, DIRECT ACTING RANGE;10-60% RH, SUPPLY PRESSURE; 18-25 PSIG, NOMINAL 20 PSIG, OUTPUT FLOW CAPACITY; 400 SCIM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: • High-flow capacity up to 12 scfm • 4 to 20 mA Input • Mounts in any angle • Small size and lightweight • External zero and span adjustments These transducers are an electro-pneumatic device that reduces supply pressure to a regulated output pressure directly proportional to an
- Valve Type: Pressure Relief Valves
-
Supplier: King Engineering Corporation
Description: D/P transmitters accept either gage or differential pressure pneumatic inputs that are converted to a proportional 4-20 mA output signal. This two wire signal loop is compatible with typical process components that accept analog input including PLCs. KING-GAGE® D/P Transmitters
-
Supplier: First Sensor AG
Description: Electronic pressure controllers are precision devices which maintain a pneumatic process pressure at a preset level using closed-loop control. These devices can be configured to control pressure, vacuum or flow and replace mechanical control systems or mass flow controllers.
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Media: Gas / Air
-
Supplier: Azbil Corporation
Description: process variables for temperature, pressure, flow rate, and liquid level, and can handle pneumatic pressure signals. Besides indicating controllers we also provide indicating transmitters and indicating transmitter-controllers.
- Device Category: Controller
- Pressure Measurement: Differential, Gauge
- Features: Transducer
-
Supplier: King Engineering Corporation
Description: D/P transmitters accept either gage or differential pressure pneumatic inputs that are converted to a proportional 4-20 mA output signal. This two wire signal loop is compatible with typical process components that accept analog input including PLCs. KING-GAGE® D/P Transmitters
-
Supplier: King Engineering Corporation
Description: liquid depth and can be transmitted as an electronic 4-20 mA signal or pneumatically as a direct 1:1 pressure signal. 788 D/P Purge Control is a differential pressure regulator and air flow control. It generates a constant flow of compressed air to purge a downpipe. Its integral
-
Supplier: Orange Research, Inc.
Description: they handle high-pressure applications of up to 5000 psi (vs 150 psi for rotameters). This makes them a natural for hydraulic and pneumatic systems. These variable-area models are designed for medium- to high-flow applications. The sensor, a movable Delrin cone, rests in a precision
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 10 GPM
- Operating Pressure: 1,500 psi
- Operating Temperature: 32 to 200 F
-
Supplier: Spirax-Sarco
Description: The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors.
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
-
Supplier: Ralston Instruments, Inc.
Description: QTFT-4MB1 1/2" male NPT x male Quick-test, with check-valve, with cap and chain, brass A removable cap provides easy access to connect a Quick-test hose to the process for calibration purposes and is easily sealed bubble-tight again when calibration is complete Connect to pressure
- English Size: 0.5 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: QTFT-4MS1 1/2" male NPT x male Quick-test, with check-valve, with cap and chain, S.S. A removable cap provides easy access to connect a Quick-test hose to the process for calibration purposes and is easily sealed bubble-tight again when calibration is complete Connect to pressure
- English Size: 0.5 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: QTFT-4MS0 1/2" male NPT x male Quick-test, no check-valve, with cap and chain, S.S. A removable cap provides easy access to connect a Quick-test hose to the process for calibration purposes and is easily sealed bubble-tight again when calibration is complete Connect to pressure transmitters,
- English Size: 0.5 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: QTFT-2MB0 1/4" male NPT x male Quick-test, no check-valve, with cap and chain , brass A removable cap provides easy access to connect a Quick-test hose to the process for calibration purposes and is easily sealed bubble-tight again when calibration is complete Connect to pressure
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
- Connection Type: Threaded
-
Supplier: Process Sensing Technologies USA
Description: transmitters or hygrometers Optional displays Applications: Compressed air dryers Pneumatics Plastic moulding Instrument air Hydrogen coolants Breathing air Pure feed gases Heat treatment gases Inert gases
- Operating Temperature: 5 to 140 F
- Features: Self Calibration
-
Supplier: TE Connectivity
Description: Operational Use Specification : Explosion Proof Position Alerts & Feedback : 4 - 20 mA Transmitter Alerts & Feedback Pressure Range (BAR) : 2 - 7 Sensitivity (PCTFS) : .3 Valve Action : Reverse Action, Direct Action Valve Flow Characteristics : Linear, Fast Opening, Equal Percentage
-
Supplier: Richardson RFPD
Description: ranges: 125 and 250 Pa Differential. 250 up to 600 Pa Gage Total error band after Autozero: <1%FS 16-bit I2C Digital interface Pressure calibrated and temperature compensated output Compensated temperature range -20 to 85 C Applications CPAP / Sleep Apnea Ventilator Gas Flow Instrumentation
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: Bijur Delimon International
Description: depressurized tank is sucked in by the metering pump. Through a 2/2 way solenoid valve for the compressed air, the pneumatic metering pump is started automatically. A defined quantity of lubricant is delivered into the compressed air, then carried via the flow divider to the spray
- Capacity: 1.056688 to 4.755096 gallons
- Operating Pressure: 58.01508 to 145.0377 psi
- Maximum Operating Temperature: -22 to 158 F
- Features: Adjustable Volume, Other
Find Suppliers by Category Top
Featured Products Top
-
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Product Showcase and Marketplace
collection and pneumatic conveying applications. Featured are reverse-pulse jet timer board controllers for continuous and on-demand cleaning; differential pressure switches, gauges and transmitters; and paddle level controls. Please contact us for more information or quote requests . Glatt is a major
More Information Top
-
Maintenance Engineering Handbook, Seventh Edition > MECHANICAL INSTRUMENTS FOR MEASURING PROCESS VARIABLES
Pneumatic flow transmitters have two components: a meter body and a pneumatic assembly.
-
AWWA M2 - Automation and Instrumentation
Figure 3-5 shows a typical mechanically actuated pneumatic transmitter for flow measurement from a differential producer such as a venturi tube or orifice plate.
-
Instrument reliability
Conductivity indicator Fire detector head Flow transmitter , pneumatic Level indicator, pneumatic Pressure controller Pressure indicator, dial, mechanical Pressure sensor, differential, electronic Pressure transmitter Recorder, pen Temperature indicator and alarm Temperature indicator, resistance thermometer Temperature indicator, bimetal Temperature trip unit Thermocouple Valve, gate…
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
The pneumatic dP cell flow transmitter is in fact a force-balance differential pressure transmitter.
-
Tutorial 20: flow meters: part 2 - Part 20 in a series of tutorials in instrumentation and measurement
Figure 3 shows the following: (top) an orifice flow meter, with flange taps, the manifold valve block (with three manual valves), and the flow meter’s pneumatic transmitter (3–15 psi); (middle) a close-up of the meter; and (bottom) the orifice in the…
-
Programs to detect and manage aging of instrumentation and control components for license renewal [nuclear plants]
Pneumatic Controllers - Flow Transmitters - Flow Switches - Vane - DisWSleeve - Flow Metersflndicators - Kurz Transducer - Metering Plug/Float - Level Switches - Float - Heat Transferwheatstone - Magnetic FloaVReed - Diaphragmagnet - Diaphragmercury - Level Transmitters - Displacement - Probes/Electrodes - Temperature Switches - Thermal Expansion - DiaphragmPressure - ThermistorDridge .
-
Instrumentation and Control in The Cobar Concentrator - Document Summary
Plant instrumentation includes load cells and variable speed hydraulic drive feeders for feed-rate control of autogenous mills, together with nuclear density gauges, differential flow transmitters , and pneumatic control valves for water and pulp density control.
-
Safety analysis report for the use of hazardous production materials in photovoltaic applications at the National Renewable Energy Laboratory
PROCESS COMPONENTS Process System Components Control valve Differential pressure transmitter Variable area flowmeter transmitter Thermocouple Pneumatic controller Flow Control Components Flowmeters D/P cell and transmitter Magnetic Flow controller Control valve Flow switch Flow indicators Check valve (backflow prevention) Control loop Pressure Control…
-
Practical aspects of steam injection processes: A handbook for independent operators
Air compressof Airreceiver tank HigMow press. switch Air relief valve Pressure gauge Gauge valve Instrument air filter Air pressure regulator Airpressureregulator Pneumatic transmitter Transmitter valve manifold Water flow rategauge Burner control signal Flow purge solenoid High purge solenoid Low fire solenoid High…
Indicates content that may require registration and/or purchase.