-
Supplier: Tinsley Precision Instruments
Description: OVERVIEW It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for measuring their absorption (R60s/R15s) and polarization index (R10min/R1min). KEY
- AC Current: 0.000005 amps
- Display: Digital Meter
- Safety Agency Rating: IEC
- Types of Measurements: Insulation Resistance
-
Supplier: Tinsley Precision Instruments
Description: Features Microprocessorcontrolled Insulation resistances up to 5TΩ Auto-range Digital & bargraph reading Automated tests: absorption index polarization index capacitance leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise
- AC Voltage: 10 to 1,000 volts
- DC Voltage: 10 to 1,000 volts
- Test Time: 0 to 5,400 seconds
- Types of Measurements: AC/DC Selectable, Insulation Resistance
-
Supplier: InspectorTools
Description: Wide Range Measurement up to 5kV with Insulation Resistance to 60GOhm Features: Test Voltages of 500V, 1000V, 2500V, and 5000V Measure Insulation Resistance to 60GOhm Large 6000 count display with bargraph and backlight Polarization Index measurement (PI) Dielectric Absorption Ratio
-
-
Supplier: Tradeport Electronics Group
Description: Insulation test range:0.01 MΩ to 10 GΩ Insulation test voltages:50 V, 100 V, 250 V, 500 V, 1000 V Save both time and money with Automatic calculation of Polarization Index and Dielectric Absorption Ratio Make repetitive tests simple and easy with the 1507’s Compare (Pass/Fail) function
-
Supplier: Transcat, Inc.
Description: Product Highlights The FLIR IM75 is both an advanced multifunction digital multimeter and premier handheld insulation tester for installation, troubleshooting and maintenance professionals. The IM75 includes several specialty insulation modes including: Polarization Index,
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular
- Features: Current Leakage Tester
- Types of Measurements: Insulation Resistance
-
Supplier: TelephoneStuff.com
Description: Large digital/analog LCD shows detailed measurement data - Cable or insulation capacitance - Leakage current - Ramp function (0-5000 V DC) for breakdown testing - Timer 1 to 99 minutes - Polarization index and dielectric absorption calculated automatically - 99 memory locations store
-
Supplier: PdMA Corporation
Description: MCEMAX™ powered by MCEGold® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The unique static and dynamic operation enables MCEMAX™
- Input Voltage: 250 to 5,000 volts
- Operating Humidity: 20 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
- Features: Battery Powered, Computer Interface, Data Storage, Graphic Results, Integrated Data Logger, Printer / Plotter Interface
-
Supplier: Transcat, Inc.
Description: both the polarization index and dielectric absorption index, thus significantly simplifying testing of transformers. This insulation tester is a portable, battery-powered equipment. Test voltage may be chosen from 500 V up to 5 kV in 100 V increments. Due to its
-
Supplier: Transcat, Inc.
Description: Product Highlights Insulation resistances up to 10 TΩ Automated tests: absorption index, polarization index, capacitance, leakage current and AC/DC voltmeter Step voltage test Remote control through an Android app Auto-range Digital & bargraph reading Chronometer up to 90
Find Suppliers by Category Top
More Information Top
-
IEEE Guide for Induction Machinery Maintenance Testing and Failure Analysis
A non-manual insulation tester is typically used when a polarization index or dielectric absorption ratio is to be computed.
-
CR4 - Thread: HT Fuse Burn Out & VCB Tripping
Please use 10kV Insulation Diagonistic Tester to measure Absorption Index ( AI), Polarisation Index(PI),Insulation Ressistance(IR),Dielectric Absorption Ratio(DAR) and Dielectric Discharge(DD) values.
-
Surge Testers / Motor Test
Every SAMATIC Tester packs the following features in a portable hand-carried unit: SURGE Tester ( up to 15,000 Volts), DC HIPOT Tester (up to 15,000 Volts) , PI ( Polarization Index ) Recorder, Analyzer & Curve Plotter, Winding Resistance Tester, Armature Tester, Single …
-
Jenlor-Samatic Ltd.
Every SAMATIC Tester packs the following features in a portable hand-carried unit: SURGE Tester ( up to 15,000 Volts), DC HIPOT Tester (up to 15,000 Volts) , PI ( Polarization Index ) Recorder, Analyzer & Curve Plotter, Winding Resistance Tester, Armature Tester, Single …
-
Plotters / DC Hipot
Every SAMATIC Tester packs the following features in a portable hand-carried unit: SURGE Tester ( up to 15,000 Volts), DC HIPOT Tester (up to 15,000 Volts) , PI ( Polarization Index ) Recorder, Analyzer & Curve Plotter, Winding Resistance Tester, Armature Tester, Single …
-
Polarization Meter / Analyzers
Every SAMATIC Tester packs the following features in a portable hand-carried unit: SURGE Tester ( up to 15,000 Volts), DC HIPOT Tester (up to 15,000 Volts) , PI ( Polarization Index ) Recorder, Analyzer & Curve Plotter, Winding Resistance Tester, Armature Tester, Single …
-
Detectors / Testers / Voltage Testers
Every SAMATIC Tester packs the following features in a portable hand-carried unit: SURGE Tester ( up to 15,000 Volts), DC HIPOT Tester (up to 15,000 Volts) , PI ( Polarization Index ) Recorder, Analyzer & Curve Plotter, Winding Resistance Tester, Armature Tester, Single …
-
Plotters / Surge Testers
Every SAMATIC Tester packs the following features in a portable hand-carried unit: SURGE Tester ( up to 15,000 Volts), DC HIPOT Tester (up to 15,000 Volts) , PI ( Polarization Index ) Recorder, Analyzer & Curve Plotter, Winding Resistance Tester, Armature Tester, Single …
-
Detectors / Resistance Test
Every SAMATIC Tester packs the following features in a portable hand-carried unit: SURGE Tester ( up to 15,000 Volts), DC HIPOT Tester (up to 15,000 Volts) , PI ( Polarization Index ) Recorder, Analyzer & Curve Plotter, Winding Resistance Tester, Armature Tester, Single …
-
Detectors / Comparators
Every SAMATIC Tester packs the following features in a portable hand-carried unit: SURGE Tester ( up to 15,000 Volts), DC HIPOT Tester (up to 15,000 Volts) , PI ( Polarization Index ) Recorder, Analyzer & Curve Plotter, Winding Resistance Tester, Armature Tester, Single …
Indicates content that may require registration and/or purchase.