-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Coating Capabilities: Dip-To-A-Line, Electrostatic Spray , Fluidized Bed, Flo-Cad
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyethylene (PE), Polyolefin, Polypropylene (PP), Vinyl
-
Supplier: Omnikote Ltd.
Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Zinc
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyolefin
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Vinyl
-
-
Supplier: Accuris
Description: Steel tubes and fittings for onshore and offshore pipelines - Internal and external polyamide powder based coatings
-
Supplier: Accuris
Description: Steel tubes and fittings for onshore and offshore pipelines - Internal and external polyamide powder based coatings (Endorsed by AENOR in September of 2006.)
-
Supplier: Zotefoams, Inc.
Description: info) Paint/powder coating masking material Manufacturing processing support for metals, plastics and composite panels. Dimensionally stable insulation material which can be inserted pre-high temperature process In process hot material handling aid (Click here to download case study)
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Buoyancy, Core Material, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes, Specialty / Other
-
Supplier: AENOR
Description: Steel tubes and fittings for onshore and offshore pipelines - Internal and external polyamide powder based coatings
-
Supplier: AENOR
Description: Steel tubes and fittings for onshore and offshore pipelines - Internal and external polyamide powder based coatings (Endorsed by AENOR in September of 2006.)
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen BIOSAFE® Quaternary Siloxane Powder BIOSAFE® Antimicrobial is a non-leaching silicon-based antimicrobial that imparts bacteriostatic, fungistatic, and algistatic properties to coatings and resins for manufactured goods.
-
Supplier: SensorsONE, Ltd.
Description: The KL1 enclosure is made from a die cast aluminium with a grey powder coating. The internal environment is sealed to IP66 to prevent dust or moisture ingress. A PTFE filter pressure balance is incorporated into the enclosure wall to provide a vent path for the submersible sensor
- Device Classification: Transmitter
-
Supplier: M&P Manufacturing USA, Inc.
Description: PPAP, mill and factory certifications and 100% first articleand lot piece inspection using the latest CMMand other measuring equipment. Complex shapes Thin or thick wall Custom colors including translucent Complete secondary precision machining Assembly Finishing including Paint (Powder and
- Materials: ABS, Acrylic, Nylon / Polyamide, PPE/PPO, PVC, Polycarbonate, Polyurethane / Urethane
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application
- Extrusion Methods: Cold Extrusion, Hot Extrusion
Find Suppliers by Category Top
Featured Products Top
-
on the Rollo-Mixer® to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives is well suited for this industrial mixer for plastic pellets. With Continental’s award-winning coating technology, densifying (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives is well suited for this industrial mixer for plastic pellets. With Continental’s award-winning coating technology, densifying (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
5.12”. Each case is manufactured from extruded aluminum (silver metallic powder coating) with diecast zinc alloy end covers (black powder coating). Two types of end cover are available. Accessories include the new vertical holding bracket, battery holders (x2 or x4 AA cells), end covers (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
dispersion/powder and extrusion coatings. They improve the performance of both the polymer and enamel layer to insulate high-voltage wires. Besides adhering better to Cu/PI, they provide better flexibility, electrical insulation and cost savings. When compared with existing PI enamel coatings (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
dispersion/powder and extrusion coatings. They improve the performance of both the polymer and enamel layer to insulate high-voltage wires. Besides adhering better to Cu/PI, they provide better flexibility, electrical insulation and cost savings. When compared with existing PI enamel coatings (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Enhancement of the durability of a polyamide coating: incorporation of an aminosilane into the powder formulation
Durability of a polyamide powder coating .
-
Powder Coatings
Polyamide powder coatings are composed of (co) polyamides with at least 6 carbon atoms and 80% primary or secondary amino functional groups; they also contain 0.1-10 wt% lactam and/or acetone oxime capped isophorone and/or its oligomers.
-
Mechanism of delamination of a polyamide coating modified with an aminosilane
Abstract Previous articles have reported the progress made in enhancing the durability of a polyamide powder coating through the incorporation of an aminosilane.
-
Interface analysis and compositional depth profiling by XPS of polymer coatings prepared using ultra‐low‐angle microtomy
Depth profiling characterization by XPS of a polyamide powder coating with an organosilane adhesion promoter reveals a silicon concentration gradient within the cured polymer.
-
Polyamides other than Nylons, Part II
Huels, " Polyamide Powder Coatings ," German Offen.
-
IEE Colloquium on `Electrostatic Powder Coating - Latest Developments in Powder Equipment and Applications' (Digest No.116)
"Electrostatic properties of Polyamide powder coatings " A redoldi (Atochem-cerdato .
-
Polymers - Opportunities and Risks I
Among the methods tried were fluorination and sulfonation, as well as epoxy resin or polyamide powder coatings on the fuel tank walls.
Indicates content that may require registration and/or purchase.