-
Supplier: Total Plastics, Inc.
Description: Clear, Bronze Products: 90311: Haircell Texture 90314: High Glass Matte 90316: Primatic K40 903173U: UV Resistant, Prismatic K12 90318: Protect-A-Glaze 90355: Velvet Low Gloss Texture
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
-
Supplier: U.S. Plastic Corporation
Description: Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear Lexan™ Flame Retardant Sheet (9034V), UL-listed material for flammability, is a clear polycarbonate sheet that combines excellent formability and impact resistance.
- Features: Film / Sheet, Flame Retardant (e.g. UL 94 Rated), UL Approved
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear, grey, bronze. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan polycarbonate sheet comes with UV protection on one or both sides of the surface and provides remarkable clarity – even after many years of
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear, grey, bronze, green. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan™ polycarbonate sheet comes with UV protection on one or both sides and provides remarkable clarity – even after many years of intense
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Phoenix Mecano Inc.
Description: Lexan. Accessories include: aluminum front panels, mounting plates, sheet metal hood for control panel mounting, wall brackets, cylinder catches, and hand knobs.
- Length / Height: 7.2834685 inch
- Width/Diameter: 8.3858313 inch
- Depth: 4.1338605 inch
- Height: 7.2834685 inch
Find Suppliers by Category Top
More Information Top
-
Cold rolling of polymers. 1 Influence of rolling on properties of amorphous polymer
The surface temperature of a polycarbon- ate ( Lexan ) sheet was measured immediately after rolling at various thickness reductions by a surfacc pyrometer and the measurements were reported in a previouspublication (7).
-
Excimer laser projector for microelectronics applications
Polycarbonate sheet ( Lexan ) Etched with KrF laser at 2.5J/cm2 Figure 4 .
-
Ductile fracture characterization of polycarbonate by the R -curve method
Typical properties of polycarbonate sheets ( Lexan .
-
Cobalt Nanoparticle Inks for Printed High Frequency Applications on Polycarbonate
The 2 mm thick polycarbonate sheets ( Lexan sheets, GE Plastics, USA) with the ink samples were heat-treated as described above and glued to a rigid surface with epoxy in order to avoid bending of the samples during the pull-off strength …
-
Using Taguchi experimental design to reveal the impact of parameters affecting the abrasion resistance of sol–gel based UV curable nanocomposite films on polyc...
The resulting hybrids were applied on pre-cleaned polycarbonate sheets ( Lexan GE with 3 mm thickness) using a doctor blade.
-
On crack tip shielding due to plasticity‐induced closure during an overload
In more detail: compact tension specimens of length 90 mm and height 67 mm (2H = 67 mm) were machined from 2-mm thick extruded polycarbonate sheets ( Lexan ).
-
Polycarbonate for frozen stress photoelasticity
An annealing technique for eliminating fringes due to molecular orientation and working procedures has been developed for inexpensive commercial polycarbonate sheets ( LEXAN by General Electric) with a maximum thicknessof 3 mm".
-
Species and community responses to short‐term climate manipulation: Microarthropods in the sub‐Antarctic
Dry-warm and PC plants were covered by clear polycarbonate sheets ( Lexan Thermoclear LTC 6/2RS/1300, 1.4 × 1.9 m with sealed edges).
-
Effects of a short‐term climate change experiment on a sub‐Antarctic keystone plant species
Fixed-location rainout shelters (‘cloches’) constructed from clear polycarbonate sheets ( Lexan Thermoclear LTC 6/2RS/1300, General Electric Structured Products, edges sealed to prevent condensation within the sheets) of 1.4 m  1.9 m were used to minimize direct rainfall received by …
-
Study of surface damage of polypropylene under progressive loading
In this study, polycarbonate sheets ( Lexan 9034, GE Plastics) and four PP-based material systems were se- lected and their compositions are shown in Table I.
Indicates content that may require registration and/or purchase.