-
Supplier: Kitz Micro Filter Corporation
Description: Disposal Type Pore Size 5,10,20,50nm,0.1um Material Filter Media Polyethylene Housing Polyethylene Maximum Operation Pressure 0.40MPa(25℃) Allowable maximum differential pressure 0.25MPa(25℃) Operation Temperature 5~40℃ Connection 1/4 Swagelok compatible 1/4"(flowell 60
- Filtration Grade (Micron Rating): 0.005 to 0.1 µm
- Maximum Pressure: 58.0147357428788 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Description: Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated filter media that is mounted on a
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: ARKPLAS
Description: particle removal, or a 90 to 130 micron density (HDPE 4913) for larger particles. Stainless Steel Filters are acceptable for use in fluid and gas streams requiring a strong filter media in conjunction with solutions and applications suitable for use with this media. The
- Filtration Grade (Micron Rating): 45 to 90 µm
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
-
Supplier: Eaton
Description: a nonwoven melt blown polypropylene media that traps larger particles. Phase two consists of a bicomponent polypropylene and polyethylene fiber inner core that filters out fine particulates that make it through phase one. offers increased dirt holding for decreased maintenance
- Filtration Grade (Micron Rating): 0.5 to 150 µm
- Maximum Pressure: 100 psi
- Type: Cartridge
- Additional Features: FDA Compliant
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck adapter is designed
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck adapter is designed
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck adapter is designed
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck adapter is designed
- Filter Medium Material: Polysulfone
-
Supplier: Labplas, Inc.
Description: free of solid particles. This prevents pipette blockage as well as uneven plate distribution. FEATURES AND BENEFITS Polyethylene/nylon outer shell which practically eliminates the possibility of piercing the bag wall during blending Filter membrane with 1840 holes per square inch with
- Volume Capacity: 0.435883965 gallons
- Height: 12 inch
- Width / Diameter: 7 inch
- Container Type: Bag / Sack
-
Supplier: F.B. Leopold, a Xylem brand
Description: maldistribution is lower—less than +/-5 percent. Type S® underdrain is ideal for designs requiring longer laterals. Type SL® underdrain features a lower profile, making it ideal for smaller shallow filters where greater filter media depth is desired. Both feature the dual
- Features: Other
- Application / Industry: Waste / Sludge
-
Supplier: Industrial Netting
Description: availability of a wide range of product designs, and the minimal tooling costs associated with custom designs, make extruded cores a favorite for filter design engineers. Rigid tubes can be used as an outer containment sleeve for cartridge filters as well. The tubes protect
-
Supplier: Contech Engineered Solutions
Description: The UrbanGreen Rainwater Harvesting System is a single source solution that contains all of the components needed for stormwater re-use - a pretreatment device, a DuroMaxx Steel Reinforced Polyethylene (SRPE) cistern, and mechanical pump and filter system. The UrbanGreen Rainwater
Find Suppliers by Category Top
Conduct Research Top
-
Enhanced Paint Holding Capacity and Run-Off Characteristics Realized in New Booth Filter
This disclosure deals with a new booth filter that has demonstrated improved paint retention characteristics when compared to booth filters that are currently available. This new filter incorporates a two-ply construction consisting of a white polyvinyl acetate layer and a green polyethylene
More Information Top
-
P AX empty
CR AX polyethylene filtering medium with activated carbon powder - 1 micron throw-away cartridge .
-
Evaluation of surface sampling method performance for Bacillus Spores on clean and dirty outdoor surfaces.
Vacuum filter sock collection material used in this study was a polyethylene filter medium with an approximate 72-cm2 filter surface area (Midwest Filtration Company, Catalog No. FAB-07- 03006PS, Cincinnati, OH) with a manufacturer-specified particle retention efficiency of 97% for…
-
New filter rating method in practice for sub-30-nm lithography process filter
Further, commercially available polyethylene media filters , labeled as 5 nm and 10 nm, were also evaluated.
-
WILKERSON Pneumatic Filter,SS,1/2 In NPT,70 CFM - Compressed Air Filters - 2KEG9|SF2-04-SYV0-17 - Grainger Industrial Supply
• Filter Media Polyethylene .
-
WILKERSON Pneumatic Filter,SS,1/4 In NPT,23 CFM - Compressed Air Filters - 2KEG8|SF1-02-SYV0-17 - Grainger Industrial Supply
• Filter Media Polyethylene .
-
Hydrodynamical, Mechanical, and Structural Properties of Fibrous Drain Filters
round holes 20 mm in diameter (the perforation rate is 2 %) and protected by a dual- media fibrous polyethylene filter .
-
Description of recommended non-thermal mixed waste treatment technologies: Version 1.0
Thesewastes included shredded, solid, combustible material (sawdust, paper, cotton, wood, contaminated HEPA filter media , polyethylene , poly vinylchloride, latex, and Tyvek), and mixed-waste cutting oils (TrimSoland Regal).
-
Octadecylsulfuric acid. Properties of the acid, amine salts, and salts of amino acids
a) A synthetic filter medium of polyethylene was used to insure rapid filtration.
-
http://www.lenntech.com/Data-sheets/Atlas-Filter-CR-SX-L.pdf
Filtering medium : polyethylene .
-
Pneumatic Conveying of Solids
Herding/Filtertechnik/Amberg, Germany has devel- oped this type of filter with sintered polyethylene as the filter medium .
Indicates content that may require registration and/or purchase.