Products/Services for Polyethylene Phthalate Polymers
-
Polymers and Plastic Resins - (880 companies)How to Select Polymers and Plastic Materials Polymers and plastic materials are high molecular weight compounds comprised of two or more repeating organic or synthetic base molecules. Types of Polymers and Plastic Materials The GlobalSpec...Material Type / GradeChemical / Polymer System TypeFiller Material -
Specialty Polymers and Resins - (453 companies)Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications. How to Select... -
Fabricated Plastic Parts and Semi-Finished Shapes - (387 companies)Polyamide is a commonly used polymer for molding high-strength engineered components. Polyamides are also used to produce strong hot-melt adhesives. Polyamides provide higher strength than polyethylene or other commodity-type polymers. Nylon is a well-known... -
Thermosets and Thermoset Resins - (239 companies)Thermosets and thermoset materials are crosslinked polymeric resins that are cured or set using heat or heat and pressure. They generally have a higher resistance to heat than thermoplastics. How to Select Thermosets and Thermoset Materials... -
Molding Compounds and Resins - (285 companies)How to Select Molding Compounds and Resins. Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer... -
Thermoplastics and Thermoplastic Resins - (590 companies)...and thermoplastic materials are polymers that turn to liquid when heated and turn solid when cooled. They can be repeatedly remelted and remolded, allowing parts and scraps to be reprocessed. In most cases they are also very recyclable. Types...
-
Polyethylene Resins - (85 companies)Polyethylene is the most common plastic material and is offered in several forms. Low density polyethylene polymers are used to form a variety of commodity packaging applications as film. High density (HDPE) and ultra-high molecular weight...
-
Plastic and Rubber Balls - (64 companies)...finish and good optical qualities. High-density polyethylene (HDPE) balls resist stress cracking better than low-density polyethylene (LDPE), which is softer and lightweight. Nylon balls are used in check valves, light load bearings, knobs, toggle...
-
Polymer and Plastic Composites - (359 companies)...is a thermoplastic used in precision parts that require high stiffness, low friction, and excellent dimensional stability. It provides a higher strength material compared to polyethylene-type polymers; however, polyacetal materials are susceptible...
-
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
Product News
-
Mitsui Chemicals America, Inc.
LUBMER™ Specialty Polyethylene LUBMER TM specialty polyethylene, developed by Mitsui Chemicals' original polymerization technology, is an excellent candidate for certain applications and injection and extrusion processing methods. The extraordinary combination of properties includes: High mechanical strength. Low water absorption. Very good sliding quality. Low friction. Good chemical resistance. Good noise reduction. Electrical Insulating. Good Moldability. High Heat Resistance. Good Impact Resistance. Good Abrasion... (read more)Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Oak-Trees, Inc.
PE (Polyethylene) * High abrasion resistance --> long service life. * Excellent chemical resistance to acids, alkalis, solvents. * Good electrical insulation. * Reasonable thermal stability despite low melting point (read more) -
NewAge Performance Products | NAPP
Phthalate-Free PVC Tubing for Beverage Flow Clearflo (R) 70 PVC Tubing. Clearflo 70 phthalate-free PVC tubing was developed in response to customers ' interest in fluid transfer products that do not contain leachable phthalates, DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications. The mirror-smooth, glass-like surfaces provide outstanding flow characteristics and visibility. Lightweight yet tough and abrasion resistant, it is as flexible as rubber... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Kuriyama of America, Inc.
Revolutionize Wastewater with Polyethylene Hose GENERAL APPLICATIONS. - Pumps, rental and construction dewatering. - Pumps, trash. - Septic and wastewater handling. - Water suction - standard duty. CONSTRUCTION. Flexible polyethylene (LDPE) tube with polyethylene (LDPE) ribs and cuffed ends. SERVICE TEMPERATURE RANGE. -40 F (-40 C) to +150 F (+65 C) Actual service temperature range is application dependent. FEATURES AND ADVANTAGES. Superior Flexibility! - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MarShield
Precision Cutting of Borated Polyethylene MarShield specializes in delivering precision CNC cutting and waterjet cutting for borated polyethylene, a material essential for neutron shielding applications. Due to its high cost and specialized nature, customers often refrain from attempting to cut it on their own. MarShield addresses this challenge by offering value-added cutting services tailored to meet specific customer requirements. Borated polyethylene is enhanced with boron, which helps absorb neutrons. This makes it an ideal choice... (read more)Browse Radiation Shielding Datasheets for MarShield -
NewAge Performance Products | NAPP
Polyethylene-Lined EVA Tubing Polyethylene-Lined EVA Tubing. PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers good general chemical resistance and non-toxicity. A co-extruded product, PE-LINED EVA is made of a low density polyethylene liner with an EVA outer cover. It is manufactured in a patented process (Patent No. 4061461) to ensure the highest bond quality possible. For working temperatures up to 180 F and greater stress resistance, ask about... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
MOCAP LLC
Polyethylene Injection Molded Caps Use a MOCAP cap to protect your product during assembly, conversion, or shipping. Apply a MOCAP cap to provide a finishing touch to your product. Use a MOCAP cap for low cost masking or protection from debris. MOCAP also offers hundreds of sizes, shapes and designs low density polyethylene (LDPE) plastic caps and plugs. All are stocked and ready to ship. MOCAP manufactures multiple types of plastic injection molded and rubber caps/covers for all your product protection, finishing/masking needs... (read more)Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Budnick Converting, Inc.
Polyethylene Foam Tapes Due to raw material shortages, supply chain issues and manufacturers going out of business, polyethylene foams are one of the product classes experiencing supply interruptions. Fortunately, Budnick is a very large polyethylene (PE) foam tape supplier with purchasing leverage among quite a few major producers. While lead times are longer than they used to be, our suppliers are generally keeping up with typical demand and we've even gotten support on some spike business. PE foam tapes... (read more)Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
MarShield
Borated Polyethylene in Neutron shielding Borated polyethylene is the trusted choice for neutron shielding in both healthcare and nuclear power applications. Its unique ability to moderate and absorb fast and thermal neutrons, combined with its lightweight and cost-effective nature, makes it the preferred shielding material in environments where neutron protection is required. Why Boron Is Effective in Nuclear Shielding. High Neutron Absorption Cross-Section: Boron-10 isotope has a very high capture cross-section for thermal neutrons... (read more)Browse Polyethylene Resins Datasheets for MarShield -
Asahi/America, Inc.
Polyethylene: How Many Names Can One Product Have? Plastics --it's all the same, right? That statement is not necessarily true, and many high-performance polymers fall under the "plastics" moniker. This article, "Polyethylene: How Many Names Can One Product Have?" will concentrate on one of the most common polymers, polyethylene, and unlock the mystery behind its confusing, convoluted naming scheme. Today, there are many different types of polyethylene on the market, so there is a need to give this material a designation that will help people... (read more)Browse Pipe Fittings Datasheets for Asahi/America, Inc.
-
Code of Federal Regulations > Title 21 - Food and Drugs > Food and Drug Administration > [21 CFR Part 177] Indirect Food Additives: Polymers
Polyethylene phthalate polymers .
-
Federal Register > Tuesday, December 10, 1996 > [61 FR 64989] Indirect Food Additives: Adjuvants, Production Aids, and Sanitizers
SUMMARY: The Food and Drug Administration (FDA) is amending the food additive regulations to provide for the safe use of 1,4-bis[(2,4,6-trimethylphenyl)amino]-9,10-anthracenedione as a colorant in polyethylene phthalate polymers intended for use in …
-
Federal Register > Thursday, August 27, 1998 > [63 FR 45715] Indirect Food Additives: Adjuvants, Production Aids, and Sanitizers
SUMMARY: The Food and Drug Administration (FDA) is amending the food additive regulations to provide for the safe use of calcium bis[monoethyl(3,5-di-tert-butyl-4-hydroxybenzyl)phosphonate] as a stabilizer for polyethylene phthalate polymers intended for use in …
-
Federal Register > Wednesday, December 2, 1998 > [63 FR 66549] Solvay S.A.; Filing of Food Additive Petition
… additive regulations be amended to provide for the expanded safe use of naphthalene sulfonic acid-formaldehyde condensate, sodium salt as an emulsifier in vinylidene chloride copolymer or homopolymer coatings applied to polypropylene polymer films and polyethylene phthalate polymer films intended for use …
-
Federal Register > Monday, November 2, 1998 > [63 FR 58743] Dover Chemical Corp.; Withdrawal of Food Additive Petitions
… tetraoxa-3,9-diphosphas piro[5.5]undecane, which may contain not more than 2 percent by weight of triisopropanolamine, as an antioxidant and/or stabilizer for polymers (specifically, polyetherimide resins), olefin polymers, or polycarbonate and polyethylene phthalate polymers intended for use in …
-
Federal Register > Tuesday, August 25, 1998 > [63 FR 45248] Dover Chemical Corp.; Filing of Food Additive Petition
… 1-phenylethyl)phenoxy]-2,4,8,10-tetraoxa-3,9-diphosphas piro[5.5]undecane, which may contain not more than 2 percent by weight of triisopropanolamine, as an antioxidant and/or stabilizer for polycarbonate and polyethylene phthalate polymers intended for use in …
-
Federal Register > Friday, February 6, 1998 > [63 FR 6193] Ciba Specialty Chemicals Corp.; Filing of Food Additive Petition
… Corp. has filed a petition proposing that the food additive regulations be amended to provide for the safe use of calcium bis[monoethyl(3,5-di-tert-butyl-4-hydroxybenzyl)phosphonate] as a stabilizer for polyethylene phthalate polymers intended for use in …
-
Federal Register > Monday, July 15, 1996 > [61 FR 36886] Henkel Corp.; Withdrawal of Food Additive Petition
… provide for the safe use of a mixed ester product resulting from the reaction of pentaerythritol and dipentaerythritol with C14-C22 fatty acids as a release agent for ethylene-1,4-cyclohexylene dimethylene terephthalate copolymers, polyethylene phthalate polymers , and poly(tetramethylene terephthalate …
-
Federal Register > Thursday, February 22, 1996 > [61 FR 6854] Registration and Consulting Co. AG; Withdrawal of Food Additive Petition
… FAP 4B4424) proposing that the food additive regulations be amended to provide for the safe use of 8,9,10,11-tetrachloro-12H-phthaloperin-12-one (C.I. Solvent Red 135) as a colorant in polyethylene phthalate polymers intended for use as …
-
Handbook of Paper and Pulp Chemicals
animal glue adjuvant; surfactant in topical pharmaceuticals; food-contact paper coatings, acrylic food pkg.; emulsifier in prod. of polyethylene phtha- late polymers for food pkg.; in cellophane for food pkg.; emulsifier in food- contact rubber articles for repeated use; in food-contact …
Indicates content that may require registration and/or purchase.