Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JBC Technologies, Inc.
Description: Lightweight, compressible, and made of polypropylene non-woven sound-absorbing fibers, synthetic blankets are extremely effective in reducing noise, vibration, and harshness (NVH) in appliance, automotive interior, and HVAC applications. Most are hydrophobic and resist moisture and bacterial
- Applications: Automotive / Transportation
- Product Form: Blanket / Batt
- Features: Sound Proofing / Insulation, Synthetic / Polymer
-
Supplier: Regal Fabrics, Inc.
Description: Color: Burgundy Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.25 inches Railroaded: No Backed: Yes
- Material: Polyester
- Features: Synthetic / Polymer
-
Supplier: Regal Fabrics, Inc.
Description: Color: Salsa Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 15.5 inches Railroaded: Yes Backed: Yes
- Material: Acrylic / Modacrylic, Polyester
- Features: Cotton, Natural (Cotton, Wool, etc.), Synthetic / Polymer
-
-
Supplier: Regal Fabrics, Inc.
Description: Color: Desert Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 16.0 inches Railroaded: Yes Backed: Yes
- Features: Cotton, Natural (Cotton, Wool, etc.), Synthetic / Polymer
- Material: Polyester
-
Supplier: Celanese Corporation
Description: CelFX technology redefines tobacco filtration performance enabling unique product attributes and innovation:increases filter design flexibilityimproves gas-phase constituent reductionsupports broad choice of enhancement additivesengineered to run on existing equipmentCelFX technology provides a
- Material: Acetate / Triacetate
- Product Form: Blanket / Batt
- Applications: Filtration
- Features: Synthetic / Polymer
-
Supplier: Celanese Corporation
Description: Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in
- Material: Acetate / Triacetate, Blended Fiber Structure
- Product Form: Blanket / Batt
- Applications: Medical
- Features: Sound Proofing / Insulation, Synthetic / Polymer, Thermal Insulation / Fireproofing
-
Supplier: CoorsTek
Description: Outlast® Thermal Regulation Our Outlast® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every article of
- Material: Acrylic / Modacrylic, Polyester
- Applications: Aerospace, Apparel / Clothing, Electrical / Electronics, Fire Proofing / Thermal Protection
- Features: Battery / Fuel Cell, Knitted Product, Synthetic / Polymer, Thermal Insulation / Fireproofing, Woven Product
- Product Form: Blanket / Batt, Roving / Yarn
-
Supplier: Gelest, Inc.
Description: functional siloxanes on exposure to UV in the presence of a photoinitiator such as ethylbenzoin. Oxygen is an inhibitor for methacrylate polymerization in general. The high oxygen permeability of siloxanes usually makes it necessary to blanket these materials with nitrogen or argon in order
- Viscosity: 4 to 6 cP
- Index of Refraction: 1.448
- Features: Other
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: functional siloxanes on exposure to UV in the presence of a photoinitiator such as ethylbenzoin. Oxygen is an inhibitor for methacrylate polymerization in general. The high oxygen permeability of siloxanes usually makes it necessary to blanket these materials with nitrogen or argon in order
- Viscosity: 125 to 250 cP
- Index of Refraction: 1.405
- Features: Other
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: functional siloxanes on exposure to UV in the presence of a photoinitiator such as ethylbenzoin. Oxygen is an inhibitor for methacrylate polymerization in general. The high oxygen permeability of siloxanes usually makes it necessary to blanket these materials with nitrogen or argon in order
- Viscosity: 1,000 cP
- Index of Refraction: 1.404
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: functional siloxanes on exposure to UV in the presence of a photoinitiator such as ethylbenzoin. Oxygen is an inhibitor for methacrylate polymerization in general. The high oxygen permeability of siloxanes usually makes it necessary to blanket these materials with nitrogen or argon in order
- Viscosity: 8 to 14 cP
- Index of Refraction: 1.422
- Features: Other
- Chemical System: Silicone
-
Supplier: Deposition Sciences, Inc.
Description: Information Traditional multi-layer insulation (MLI) blankets for satellite and spacecraft use consist of a layer of metal coating on a plastic film. Several of these sheets are combined with insulating spacer layers to complete the assembly. This configuration provides highly efficient
- Width: 120 inches
- Type: Coated, Hard Coat / Thin Film, Metallized
- Features: Dielectric / Insulating, Electrically Conductive, Thermally Insulating / Insulative
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: ASTM International
Description: melting the two intimate surfaces by running a hot metal wedge between the surfaces, followed immediately by pressure to form a homogeneous bond. 1.2.1.4 Extrusion -A bond seam is produced by extruding molten parent material between or at the edge of two overlapped polymer sheet materials to
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: containers like IBCs or drums without interrupting the flow. By using 316L electropolished stainless steel and high-purity polymers, the system ensures that chemicals remain at PPT (parts-per-trillion) purity levels throughout the distribution network. At the point of use, the UHP CDU
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
resistant and the applications it benefits. WHAT IS FIBERGLASS? Fiberglass is a form of fiberglass-reinforced plastic, made up of a mixture of minerals and chemicals such as silica sand and fine glass fibers that are used to enhance plastic polymer materials. Glass (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
temperature polymers, such as polytetrafluoroethylene, and high-chromium stainless steels. High silica fabric doesn’t do this. Instead, high silica fabric can stay flexible. It’s simple to shape and cut to be customized into items like insulation blankets, gaskets, and coated fabrics (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
ideal choice because of its chemical and heat-resistant properties. Blankets, curtains, removable insulation pads and seals are popular thermal insulation products for our ARMATEX® range. Mid-Mountain’s Range of Silicone-Coated Fiberglass Fabrics Mid (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
allows them to perform where conventional polymer or textile insulation materials reach their limits, making them a strong fit for demanding industrial environments. At Mid-Mountain Materials, Inc., we have spent decades refining these materials to meet real-world demands, from robotic work cells and (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Five Factors to Consider when Molding PEEK
polymer - and it can. help to reach the full potential of the high-performing polymer. carin-burger Carin Burger, Technical Service Engineer, Research & Development, Victrex, 17 Jan, 2019. injection. #1 Equipment: Standard Injection Molding Machines. #1 involves the equipment you use to mould PEEK
More Information Top
-
The absorption ink transfer mechanism of gravure offset printing for electronic circuitry
The effect of the silicone polymer blanket has been studied.
-
Adhesion of polymer thin-films and patterned lines
The adhesion of interfaces in thin-film structures containing ductile polymer blanket films and patterned lines is reported.
-
Dispersive mixing in roll‐mills
Simulatedfraction of undispersed agglomeratesas afunc- tion of mixing time, cutting the polymer blanket at different intervals of time.
-
Protection of Materials and Structures From the Space Environment
Cracking is a concern for large polymer blankets that are constrained around their perimeter and must survive thermal cycling.
-
http://dspace.mit.edu/bitstream/handle/1721.1/62139/708254386-MIT.pdf?sequence=2
An iCVD polymer blanket layer is deposited onto the irradiated substrate (c).
-
Green PCB Removal From Sediment Systems (GPRSS) - Nasa Tech Briefs :: NASA Tech Briefs
A redeployable polymer blanket attacks and adsorbs PCBs.
-
http://www.techbriefs.com/2014NASA100/PCBRemove
The technology consists of a redeployable polymer blanket that attracts and absorbs PCBs.
-
Comparison of a New Patient Warming System Using a Polymer Conductive Warming Under-body and Upper-body Blanket With Forced Air Warming
The polymer-heating devices consist of an electronic regulator and the polymer blankets , which are covered with a washable fabric.
-
Numerical investigation of multi-point forming process for sheet metal: wrinkling, dimpling and springback
In order to enable MPF to produce qualified parts, two polymer blankets , so-called “elastic cushion”, placed between punches and sheet blank were used to make the surfaces of discrete dies continuous and prevent the punches from dimpling the sheet metal.
-
Peri‐operative warming devices: performance and clinical application
Body warming devices Forced-air warmer Water filled mattress Circulating water garments Electric warming blankets Radiant warmer Carbon fibre Resistive polymer blanket Electric heating pad Plastic garment Thermal exchange chamber Circulating sleeve .
Indicates content that may require registration and/or purchase.