-
Supplier: Zotefoams, Inc.
Description: than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the
- Service Temperature: -112 to 320 F
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: Toray Industries (America), Inc.
Description: TORAYPEF® is a radiation-cross-linked, semirigid, closed-cell, long sheet foam. Its lightweight, heat-insulating, shock-absorbing, highly moldable, and nonwater- absorbency properties make it ideal for a wide range of applications: automobile interior components, insulation materials
- Applications: Automotive / Transportation
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features: Other
-
Foams and Foam Materials - Lightweight, Closed Cell, PVDF (Polyvinylidene Fluoride) Foam -- ZOTEK® FSupplier: Zotefoams, Inc.
Description: Applications Aviation Commercial, business and military aircraft and aerospace industries Insulation Construction & Electronics ● Zotefoams T-FIT® range advanced industrial tube and pipe insulation systems ● For Semiconductor & pharmaceutical clean-room environments (sealing and
- Use Temperature: 320 F
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Core Material, Medical, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Flame Retardant, Thermal Insulation
- Type: Closed Cellular
-
-
Supplier: MCG - Performance Polymers Division
Description: and creep behavior. APPLICATIONS Floor heating pipes Water / hot-water supply pipes Electric wire insulation Solar cell encapsulation Cushioning Foamed profiles, sheet ...
- Tensile Strength (Break): 1,740.44207228636 to 5,511.39989557349 psi
- Elongation: 400 to 1,000 %
- Industry: Building / Construction, Electric Power, Energy Conversion (Battery/Fuel Cell/PV)
- Type: Extrusion Grade Resin, Thermoplastic
-
Supplier: LG Chemical of America Inc.
Description: can absorb plasticizer quickly. Excellent insulation, high purity, non-toxic Calendar, pipe, non-gloss sheet, heat-resistant wire sheath, pressure-resistant hose, etc. Paste Resin Excellent viscosity index Excellent surface gloss and transparency Excellent foaming quality Wallpaper,
- Type: Extrusion Grade Resin, Molding Resin, Thermoplastic
- Chemical System: PolyVinyl Chloride (PVC)
Find Suppliers by Category Top
Featured Products Top
-
properties you’re looking for: open versus closed cell, density and strength, impact- and thermal-insulation, self-skinning, buoyancy, etc. Depending on the mix of parameters, certain processing methods may be more suitable than others. In general, rigid foams can be processed with both machining and (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
industry’s high standards. It is made of polymer-based foam, which combines lightweight properties with strength, thermal insulation, and fire resistance. This foam is designed to withstand harsh aerospace environments, such as fluctuating temperatures, vibrations, and pressure changes encountered (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
. Manufactured from polyurethane insulation foam and similar polymers, these panels deliver high thermal resistance per inch, making them one of the most effective solutions available. A standout option is the (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
, improving airflow and system efficiency. 4. Mechanical Duct Plugs And Stoppers Mechanical plugs and stoppers are particularly effective at sealing duct holes, whether temporarily or permanently. Petersen Products' inflatable pipe plugs and Duct plugs are ideal for isolating (read more)
Browse Datasheets for Petersen Products Co. -
A Global Leader in Advanced Polymer Solutions for Aerospace and Defense In the aerospace and defense industry, precision is absolutely critical. Every component must perform reliably under extreme conditions while contributing to (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Design predictions and diagnostic test methods for hydronic heating systems in ASHRAE standard 152P
The other heat-transfer rates (U-values) and thermal capacities were obtained from the table lookupsfor 3/4-in. copper pipe either uninsulated or with 1-in. polymer foam insulation .
-
Subsea Heat Bank - An Alternative Thermal Insulation Method
Traditionally, only the pipe sections of subsea equipment have been insulated with foam or solid polymer coatings, in a similar manner to subsea pipelines for practical reasons.
-
Repair of the Macaroni 10 x 6 in. Pipe-in-Pipe Flowline
Before welding of the flowline commenced, approximately 3 gallons of two-part polyurethane polymer was poured into the annulus between the foam insulation and the outside pipe .
-
Avoiding Emergencies and Catastrophes Due to Leaks of Oil, Gas, Water, and Industrial Effluents from Pipelines
Drainage is provided mainly by polymer -concrete pipes , while hot water distribution is handled by pipes with foam polyurethane insulation fitted with an accident indication system to prevent water freezing.
-
Recycling of Polymers: A Review
The most frequently used polymers in construction are PVC (doors, frameworks, cables, pipes ), PU and expanded poly- styrene foams ( insulation materials), and PO (pipes, carpets, ge- otextiles).
-
Comprehensive analyses of syntactic foam behaviour in deepwater environment
A structure of this type is commonly composed of a steel pipe and a 5-layer insulating coating comprising several material types: solid polymers thermoset and thermoplastic, syntactic foam , each layer having a different functionality.
-
Heat and Mass Transfer in a Wetted Thermal Insulation of hot Water Pipes Operating Under Flooding Conditions
For the materials with rather low diffusion coefficients ( foamed polymers ) these processes should be taken into account in estimation of heat losses by hot water pipes operating under conditions of insulation wetting.
-
Electron Beam Crosslinking of Atactic Poly(propylene): Development of a Potential Novel Elastomer
…widely used for improving the stress-crack resistance and thermal stability of several polymers in such industrial applications as insulation of electrical cables, heat … heating and drinking water pipes as well as sheets and various forms of foamed products.[1] Among the…
-
Effect of UV‐photocrosslinking on the nonisothermal crystallization kinetics of polyethylene
…years, photoinitiated crosslinking technol- ogy by UV-irradiation has been used extensively for electrical insulation of wire and cables, hot water pip- ing , heat-shrinkable tubing, film, and foam .1 It is well … mechanical properties of crystalline polymers depend on the morphology…
-
Chemical Tradename Dictionary
[Schering Berlin Polymers ) Azo. dicarbonamlde; chemical blowing agent for sponge rubber, cushion vinyl flooring and fabrics, profiles/ pipe , seal· ants, suuctural foam molding, wire and cable insulation . fllms.
Indicates content that may require registration and/or purchase.