-
Supplier: Haida International Equipment Co., Ltd.
Description: countries in Europe and America. Working standard: Vicat softening point temperature tester Meet the standard requirements such as GB/T 1633, GB/T 8802, GB/T 1634, ISO 2507, ISO 75, ISO 306, ASTMD 1525, ASTMD 648and so on. Product performance: 1)Vicat softening point temperature tester
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Features: Polymers (Plastics, Elastomers)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Melt Flow Index Tester is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other plastic polymers. The automatic temperature control methods
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Features: Polymers (Plastics, Elastomers)
-
Supplier: Tinius Olsen, Inc.
Description: The MP1200 melt flow tester/extrusion plastometer features the latest in melt flow measurement technology and allows operators to quickly and easily set up and perform melt flow tests according to ASTM D1238, ISO 1133-1 & 2 and other international and industrial specifications. The MP1200 is
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: and PE Melt Flow testing machine is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other plastic polymers. The tester adopts PLC programmable controller and LCD
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Features: Polymers (Plastics, Elastomers)
Find Suppliers by Category Top
More Information Top
-
Effect of blending conditions on mechanical, thermal, and rheological properties of plasticized poly(lactic acid)/maleated thermoplastic starch blends
Flow rate of polymer melt was determined using a melt flow index ( MFI ) tester , in accordance with an ASTM D-1238.
-
Characterization of the mechanical and thermal properties and morphological behavior of biodegradable poly( L ‐lactide)/poly(ε‐caprolactone) and poly( L ‐lacti...
MFI measurements were obtained with a Dynisco (Franklin, MA) model D4004 HV polymer tester according to ASTM D 1238-04c (procedure A, .
-
Preferential migration of blend components leading to different intercalated morphology
Melt flow index ( MFI ) for all the compositions and the neat polymers was measured by using melt flow index tester (Davenport, UK).
-
Processing and Fabrication of Advanced Materials VI
The effects of melt flow index (MF!) of polymer and polymer /wax ratio on the rheological, thermal and mechanical properties of feedstock were studied using a controlled stress rheometer, thermal analysers and an Instron mechanical tester . … was found to increase with EV AIW ax ratio but decreased with increasing MFI of EVA when …
-
Thermally Sprayable Anti-corrosion Marine Coatings Based on MAH-g-LDPE/UHMWPE Nanocomposites
Melt flow index ( MFI ) measurement was carried out as per ASTM D-1238, using LLOYD melt flow tester at 190 °C and 2.16 kg load. The melting point of polymers was determined using differential scanning calorimeter (DSC), Perkin Elmer, USA, Model: Pyris …
-
The Influence of the Clay Particles on the Mechanical Properties and Fracture Behavior of PLA/o‐MMT Composite Films
Knowing the MFI of a polymer is vital in anticipating and controlling its processing. … PLA, unfilled PLA films, and PLA composite films using a CEAST 684 MFI tester (Cerdanyola, Barcelona, Spain …
-
Biodegradable Polyester-Based Blend Reinforced with Curauá Fiber: Thermal, Mechanical and Biodegradation Behaviour
The traditional melt flow index ( MFI ) test is widely used in the plastics industry to characterize polymer process- ability. This test was performed in a Ceast Melt Flow Junior 943.000 tester with an OHAUS analytical …
-
Natural extracts as potential source of antioxidants to stabilize polyolefins
… sample was re- extruded under the same conditions up to four times with polymer sampling after each … Assessment of thermal stability Melt flow index ( MFI ) was measured using a CEAST melt flow tester at 230 C (2.095 mm  8 mm die, 2.16 kg).
-
Injection molding of long sisal fiber–reinforced polypropylene: Effects of compatibilizer concentration and viscosity on fiber adhesion and thermal degradation
Table 2 shows the melt flow index values for all poly- mers used, which were measured with a normalized melt index tester (CEAST T.Q., Type 6841) (ASTM D1238). Standard MFI test conditions for polypropylenes are 230°C and 2.16 Kg.
-
:: New Materials Zone ::
This will include a twin column LR10KPlus instrument, three single column LFPlus instruments and a Davenport MFI -10 melt flow indexer for fully automatic measurement of the melt flow rate of a polymer . The entire Plus range of materials testers now feature a new stiffness compensation facility, which improves measurement …
Indicates content that may require registration and/or purchase.