-
Supplier: Armstrong International
Description: STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves cross-linked by a SS bridge piece and lever for
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: 120 to 190 F
-
Supplier: IDEX Health & Science
Description: Micro Static Mixing Tee has a unique design where it's internal geometry allows for two fluid streams to combine into one. It has a .5µm PEEK polymer frit that assists in mixing. It is for 1/16"OD Tubing. It includes (3) F-132/P-416 . The M-540A comes w/o a Frit.
- Pressure Rating: 5,000 psi
- Primary Material: PEEK
-
Supplier: IDEX Health & Science
Description: Micro Static Mixing Tee has a unique design where it's internal geometry allows for two fluid streams to combine into one. It has a .5µm PEEK polymer frit that assists in mixing. It is for 1/16"OD Tubing. It includes (3) F-132/P-416 . The M-540A comes w/o a Frit.
- Pressure Rating: 5,000 psi
- Primary Material: PEEK
-
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding our
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Alfa Laval Inc.
Description: flocculated sludge. A patented sludge/polymer mixing valve uses a unique method for injecting and mixing the polymer to ensure optimum turbulent blending. After this, the patented ramp feeding section delivers a consistent load across the filtration area to
- Features: All Gravity Filters
- Application / Industry: Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: performance of the Belt Press G2 is a unique sludge/polymer mixer valve that gives thorough, uniform mixing of the polymer into sludge. The operator therefore gets higher cake dry solids and better filtrate quality from the unit, with reduced polymer consumption
-
Supplier: Sesotec GmbH
Description: extruder, or blow-moulding machine. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium, …) – even if such contaminants are enclosed in the product. Metal contaminants are automatically and reliably separated by means of the reject unit
- Applications: Dry / Free Flowing Materials, Other, Polymers
Find Suppliers by Category Top
Featured Products Top
-
, often within ±0.1°C. Carrier gas and flow controllers: regulate flow and purity to ensure reproducibility. Dilution and mixing setup: incorporates valves or chambers to extend concentration ranges and (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
including: Oil/pinion shaft seals: Automotive lubricants like engine oil, transmission oil, and brake fluid contain a mix of dispersants and antioxidants. Fluoroelastomers, such as those found in AFLAS® products, exhibit (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
understanding of “What is a fluoroelastomer rubber?,” read on about the different classifications of this polymer. Their differing compositions based on fluorine content and monomer combinations give them unique qualities that are ideal for specific applications (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Federal Register > Thursday, March 30, 2000 > [65 FR 16899] Availability of Government-Owned Inventions for Licensing
…1996; patented 13 July 1999.//Patent 5,924,109: METHOD AND APPARATUS FOR AUTOMATIC GENERATION OF EXTERNAL INTERFACE SPECIFICATIONS; filed 3 March 1997; patented 13 July 1999.//Patent 5,924,453: PISTON AND CYLINDER ACTUATED POLYMER MIXING VALVE ; filed 20 April 1998…
-
Federal Register > Thursday, February 4, 1999 > [64 FR 5643] Notice of Availability of Government-Owned Inventions for Licensing
09/062,565: piston and cylinder actuated polymer mixing valve ; filed 20 April 1998.//Patent application 09/062,567: flow control system having actuated elastomeric membrane; filed 20 April 1998.
-
Integrated microfluidic drug delivery devices: a component view
It is surrounded with polymer, and the polymer valve is mixed with the iron powder.
-
Research on Polymerizing Process Supervisory Control Strategies in PAN-Based Carbon Fiber Production
Main regulator Vice regulator Hot water valve Mixing device Polymer -izer .
-
Thermosetting Matrix Resins
sure deionized water is used to mix with the polymer solution through a mixing valve .
-
A transcutaneous controlled magnetic microvalve based on iron-powder filled PDMS for implantable drug delivery systems
The polymer valve here is fully mixed with magnetic powder to be attracted by a magnet or electromagnetic.
-
Development of a novel microcompounder for polymer blends and nanocomposite
After a mixing operation, the exit valve opens and the mixed polymer blends can comes out through the exit channel.
-
Water Treatment Plant Design, Fifth Edition > MIXING, COAGULATION, AND FLOCCULATION
Caution should be applied if the head loss across a throttled valve used for mixing coagulant chemicals with polymer exceeds 4 ft (3.2 m).
-
Microfluidic Technologies for Miniaturized Analysis Systems
In 2006, Shirasaki et al. created valves formed by a thermoreversible gelation polymer that was mixed with the cell suspension, and introduced into a Y- shaped microchannel [83].
-
Multidimensional HPLC of Polymers
If now, instead of an ordinary injection of a polymer sample into the SEC eluent, an injection of a polymer sample in a mixed solvent via an automated switching valve is made, the hydrodynamic volume and the elution volume of the sample…
Indicates content that may require registration and/or purchase.