-
Supplier: HIROSE PAPER MFG. CO., LTD.
Description: The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts
- Features: Nonwoven Product, Other
- Material: Olefin / Polyolefin
-
Supplier: CSA Group
Description: mechanical or chemical treatment. It can be applicable to fabrics produced by other techniques. It is not normally applicable to geotextiles, nonwovens, coated fabrics, textile-glass woven fabrics, and fabrics made from carbon fibres or polyolefin tape
-
Supplier: CSA Group
Description: fibre, mechanical, or chemical treatment. It can be applicable to fabrics produced by other techniques. It is not normally applicable to geotextiles, nonwovens, coated fabrics, textile-glass woven fabrics, and fabrics made from carbon fibres or polyolefin
-
-
Description: fibre, mechanical, or chemical treatment. It can be applicable to fabrics produced by other techniques. It is not normally applicable to geotextiles, nonwovens, coated fabrics, textile-glass woven fabrics, and fabrics made from carbon fibres or polyolefin
-
Supplier: CSA Group
Description: stretch characteristics imparted by the presence of an elastomeric fibre, mechanical or chemical treatment. It may be applicable to fabrics produced by other techniques. It is not normally applicable to geotextiles, nonwovens, coated fabrics, textile-glass woven fabrics
-
Supplier: CSA Group
Description: stretch characteristics imparted by the presence of an elastomeric fibre, mechanical or chemical treatment . It can be applicable to fabrics produced by other techniques. It is not normally applicable to geotextiles, nonwovens, coated fabrics, textile-glass woven fabrics
-
Supplier: Can-Do National Tape
Description: Thinsulate is a non-woven mat with excellent sound absorbing properties for automotive applications, for inside door panels, instrument panels, pillar stuffers, package trays, etc. It is compressible, non-linting, lightweight, and can be easily die-cut. A white polyolefin scrim on one side
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: Thinsulate is a non-woven mat with excellent sound absorbing properties for automotive applications, for inside door panels, instrument panels, pillar stuffers, package trays, etc. It is compressible, non-linting, lightweight, and can be easily die-cut. A white polyolefin scrim on one side
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: Thinsulate is a non-woven mat with excellent sound absorbing properties for automotive applications, for inside door panels, instrument panels, pillar stuffers, package trays, etc. It is compressible, non-linting, lightweight, and can be easily die-cut. A white polyolefin scrim on one side
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: Thinsulate is a non-woven mat with excellent sound absorbing properties for automotive applications, for inside door panels, instrument panels, pillar stuffers, package trays, etc. It is compressible, non-linting, lightweight, and can be easily die-cut. A white polyolefin scrim on one side
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
Find Suppliers by Category Top
Featured Products Top
-
The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD.
More Information Top
-
Photo‐ and thermal‐oxidation of the nonwoven polypropylene fabric studied by FT‐IR photoacoustic spectroscopy
Thus, it is important to understand the degradation of nonwoven polyolefin fabrics under various condi- .
-
Adsorption of urokinase by polypropylene films with various amine groups
Polyolefin nonwoven fabric is repeatedly used as one among polymer substrates for grafting be- cause of its beneficial properties such as a large of surface area and easy treatment.
-
Batteries for Sustainability
Battery separators having carboxylic acid group were prepared by radiation- induced grafting of acrylic acid onto a polyolefin nonwoven fabric (PNF).
-
Lithium Batteries
2001) Electrochemical properties of polyolefin nonwoven fabric modified with carboxylic acid group for battery separator.
-
Encyclopedia of Applied Electrochemistry
The nonwoven polyolefin fabric is used.
-
Advances in Textile Engineering and Materials
[10] CHOI S, Electrochemical properties of polyolefin nonwoven fabric modified with carbox- Ylic .
-
Electrodeposition
In addition, the us- age of Ni/MH batteries as power sources in hybrid electric vehicle (HEV) is notable.62 The positive electrode was prepared by plating of nickel onto nonwoven polyolefin fabric having three-dimensional micronetwork.
-
The structure and morphology of the skin of polyethersulfone ultrafiltration membranes: A comparative atomic force microscope and scanning electron microscope ...
These membranes are commercially available from BIOKEN Separations and are fabricated from proprietary formulations cast on a nonwoven polyolefin fabric substrate.
-
Image enhancement of polyethersulfone ultrafiltration membrane surface structure for atomic force microscopy
It is fabricated from a pro- prietary formulation that is cast on a nonwoven polyolefin fabric substrate and subsequently coag- ulated.
-
Simulate Field Spraying Conditions and its use in Comparing the Barrier Resistance of Fabrics to Liquid Sprays of Atrazine in Capillary and Pressure Penetratio...
The CS, MS, and F polyolefin nonwoven fabrics tended to repel both water and atrazine similarly but SMS tended to absorb both of them.
Indicates content that may require registration and/or purchase.