-
Supplier: Accuris
Description: Specification for Polyolefin webbing for divans and bed bases
-
Supplier: Accuris
Description: Narrow Fabrics Part 1: Specification for Polyamide and Polyolefin Woven Tapes and Webbings
-
Supplier: T. W. Evans Cordage
Description: A braided synthetic rope made from a blend of polyester and polyolefin fibers. Light weight and snag resistant with distinctive green stripe. 5/8" and 3/4" diameter are designed for Bull ropes.
- Overall Width / OD: 0.625 inch
- Overall Length: 50 yd
- Type: Rope / Cordage
-
-
Supplier: T. W. Evans Cordage
Description: A braided synthetic rope made from a blend of polyester and polyolefin fibers. Light weight and snag resistant with distinctive green stripe. 5/8" and 3/4" diameter are designed for Bull ropes.
- Overall Width / OD: 0.75 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: A braided synthetic rope made from a blend of polyester and polyolefin fibers. Light weight and snag resistant with distinctive green stripe. 5/8" and 3/4" diameter are designed for Bull ropes.
- Overall Width / OD: 0.625 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: A braided synthetic rope made from a blend of polyester and polyolefin fibers. Light weight and snag resistant with distinctive green stripe. 5/8" and 3/4" diameter are designed for Bull ropes.
- Overall Width / OD: 0.5 inch
- Overall Length: 50 yd
- Type: Rope / Cordage
-
Supplier: Orion Ropeworks, Inc.
Description: With its distinctive two red tracers Poly Plus™ is the most well known combination rope on the market. A firm lay poly-dac with high tenacity polyester wrapped over a polyolefin core providing good abrasion resistance and strength.
- Overall Width / OD: 0.25 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: A light weight high-strength 12-Strand climbing line. Tough polyester jacket fibers surround polyolefin center fibers to maximize resistance to wear and fiber fusing. 5/8" diameter comes in a 600' Reel. Average Strength 9,000 lbs., Minimum Strtength 8,100 lbs. Excellent wear and snag
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: A light weight high-strength 12-Strand climbing line. Tough polyester jacket fibers surround polyolefin center fibers to maximize resistance to wear and fiber fusing. 1/2" diameter comes in a 600' Reel. Average Strength 6,000 lbs., Min Strength 5,400 lbs. Excellent wear and snag resistance
-
Supplier: Certex UK
Description: Typical applications: Mooring and towage. Generally: A 12 strand roundline profile gives TQ12 excellent abrasion characteristics so increasing its service lifetime over conventional constructions. This construction helps reduce kinking, making it easy to handle and store. TQ12 is quick and easy to
- Overall Width / OD: 2.5196864 inch
- Overall Length: 0.24059505555555555 yd
- Breaking Load (Rope / Fiber): 172,180.822 lbs
- Breaking Strength / Load: 172,180.822 lbs
-
Supplier: Certex UK
Description: Typical applications: Mooring and towage. Generally: A 12 strand roundline profile gives TQ12 excellent abrasion characteristics so increasing its service lifetime over conventional constructions. This construction helps reduce kinking, making it easy to handle and store. TQ12 is quick and easy to
- Overall Width / OD: 1.7322844 inch
- Overall Length: 0.24059505555555555 yd
- Breaking Load (Rope / Fiber): 84,877.87 lbs
- Breaking Strength / Load: 84,877.87 lbs
-
Supplier: Certex UK
Description: Typical applications: Mooring and towage. Generally: A 12 strand roundline profile gives TQ12 excellent abrasion characteristics so increasing its service lifetime over conventional constructions. This construction helps reduce kinking, making it easy to handle and store. TQ12 is quick and easy to
- Overall Width / OD: 1.574804 inch
- Overall Length: 0.24059505555555555 yd
- Breaking Load (Rope / Fiber): 71,650.15 lbs
- Breaking Strength / Load: 71,650.15 lbs
-
Supplier: Certex UK
Description: Typical applications: Mooring and towage. Generally: A 12 strand roundline profile gives TQ12 excellent abrasion characteristics so increasing its service lifetime over conventional constructions. This construction helps reduce kinking, making it easy to handle and store. TQ12 is quick and easy to
- Overall Width / OD: 3.149608 inch
- Overall Length: 0.24059505555555555 yd
- Breaking Load (Rope / Fiber): 266,759.02 lbs
- Breaking Strength / Load: 266,759.02 lbs
-
Supplier: Regal Fabrics, Inc.
Description: Color: Sand Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes
- Material: Olefin / Polyolefin, Polyester, Synthetic / Polymer
-
Supplier: Regal Fabrics, Inc.
Description: Color: Chamois Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: Yes Backed: Yes
- Material: Olefin / Polyolefin, Synthetic / Polymer
-
Supplier: Regal Fabrics, Inc.
Description: Color: Caramel Pattern Repeat: Across the roll: 0 inches. Up the roll: 4.0 inches Railroaded: Yes Backed: Yes
- Material: Olefin / Polyolefin, Polyester, Synthetic / Polymer
-
Supplier: Regal Fabrics, Inc.
Description: Color: Steel Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 10.25 inches Railroaded: Yes Backed: Yes
- Material: Olefin / Polyolefin, Polyester, Synthetic / Polymer
Find Suppliers by Category Top
More Information Top
-
Battery performance of surface modified separator
Since poor electrolyte retention of the separator can be linked to increased cell resistance and reduction of cycle life, extensive research has been directed to the development of effective surface treatments for polyolefin webs .
-
Polyolefin Fibers
A small amount of polyethylene fibers used either as a basic fiber, as a finishing coat on a polypropylene fiber, or as a binding fiber for polyolefin webs are included in the data reported by the Fiber Economics Bureau.
-
New process for producing an extrusion laminated film without any chemical primer—non anchor coating extrusion laminating process
Various surface treating methods for molten poly- olefin webs and substrate films by using corona, ozone, plasma, etc., have been well known (1-7).
-
Respirator
Another material is made of a fine-fiber (about 2 μm in diameter) polyolefin web formed over a supporting facepiece shell, as shown in Fig. 4.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
These materials are used in conjunction with appropriate heat- Flexible forming webs : polyolefin laminates or blends.
-
Developments in small cell separators
The separators used in this high power battery included calendered non- woven polypropylene webs and polyolefin microporous films.
-
Direct Push Groundwater Circulation Wells for Remediation of BTEX and Volatile Organics
The Landlokâ Trm 450 is a dense, three-dimensional nonwoven web of polyolefin fibers.
Indicates content that may require registration and/or purchase.