-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UC-51 produces tough polyurethane castings with good flexural modulus, good impact resistance, and the feel of reinforced polypropylene or an engineering thermoplastic. The system is designed for quick mold turnover in either silicone or polyurethane tooling. The one-to-one
- Features: Laminating / Composites
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Polycarbonate (PC) · Polypropylene (PP) · PVC · Acrylic · Resin · Nylon · Glass-filled Nylon · ABS · Thermoplastics Rubber · Polystyrene(PS) · Low-Density Polyethylene (LDPE) · Fiber-Reinforced Plastic (FRP) · High-Impact Polystyrene (HIPS) · Acetal/Polyoxymethylene (POM) · Many Others
- Additional Services: Casting and Molding (Rapid Tooling), Design Assistance
- Features: East Asia / Pacific Only
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Polycarbonate (PC) · Polypropylene (PP) · PVC · Acrylic · Resin · Nylon · Glass-filled Nylon · ABS · Thermoplastics Rubber · Polystyrene(PS) · Low-Density Polyethylene (LDPE) · Fiber-Reinforced Plastic (FRP) · High-Impact Polystyrene (HIPS) · Acetal/Polyoxymethylene (POM) · Many Others
- Industry / Application: Automotive, Consumer / Retail, Electronics / Semiconductors, Industrial / Commercial, Medical / Health Care
- Additional Services: Design / Development
- Features: East Asia / Pacific Only
- Capabilities: Machining, Mold Making, Molding, Plastic Fabrication, Tool and Die Manufacturing
-
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Polycarbonate (PC) · Polypropylene (PP) · PVC · Acrylic · Resin · Nylon · Glass-filled Nylon · ABS · Thermoplastics Rubber · Polystyrene(PS) · Low-Density Polyethylene (LDPE) · Fiber-Reinforced Plastic (FRP) · High-Impact Polystyrene (HIPS) · Acetal/Polyoxymethylene (POM) · Many Others
- Industry: Automotive, Consumer, Electrical / Electronics, Medical, Packaging
- Supplier Capability: Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: East Asia / Pacific Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
Find Suppliers by Category Top
Featured Products Top
-
ELANTAS PDG, Inc. manufactures custom casting resins to match your specifications. Follow us on: Facebook (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
Casting Materials To increase the lifetime of a motor the stator can be protected with casting materials against electrical, mechanical, thermal (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
Meet ELANTAS at CoilTech North America and explore our complete portfolio of Impregnating Resins, Flexible Laminates, Wire Enamels, Mica Tapes and Potting & Casting compounds. Register for free and connect with our team! (read more)
Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC -
ELAN-tim® thermal interface materials can help with the heat management. The Gap Filler and Casting & Potting materials show high functionality due to their high thermal conductivity and can be used to encapsulate the components. Thermal Interface Materials (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
this ia new sand for alloy steel casting,more environmental protection than quartz sand is a refractory material particle made from high-quality bauxite through processes such as electric melting, high-temperature melting, granulation, and screening. Advantage: (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
resins and casting materials. This makes ELANTAS the preferred supplier for the electrical insulation industry and the main supplier to large international customers. Business Lines The Division covers the markets through its business lines. The “Wire (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Factsheet: Exceed™ Flow PP3655E1 for tailoring spunbond nonwoven fabric performance and enabling innovative solutions for both hygiene and non-hygiene applications
(read more)
Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
Factsheet: Meltblown nonwoven fabrics innovation
(read more)
Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
ExxonMobil™ PP7555KNE2 is a high impact copolymer resin (MFR 50 g/10 min) with low odor and flavor transfer characteristics ideal for thin-wall injection molding (TWIM) food applications. Typical TWIM food packaging applications using ExxonMobil™ PP7555KNE2 can achieve improved asethetics and cost reduction opportunities. (read more)
Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
Factsheet: Remarkably strong containers, cups and tubs with Achieve™ Advanced PP
(read more)
Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products
More Information Top
-
Polyolefins 2007 International Conference
Metallocene polypropylene resins in cast film applica- tions were discussed in the first report.
-
Diffusion of moisture into two-phase polymers
Resin specimens suitable for accurate absorption measurements were prepared by casting the activated resin into polypropylene beakers.
-
Charcot foot
There are alternatives to the TCC on the one hand in the provision of a removable two-shell-relief orthosis of polypropylene or better of Carboniferous casting resin that allows to "float" the foot in an enlarged foot box quasi and …
-
Water diffusion and permeability in unsaturated polyester resin films characterized by measurements performed with a water‐specific permeameter: Analysis of th...
The resin is then cast between two polypropylene plates for 24 h at room temperature and post- cured at 80°C for 6 h and at 120°C for 2 h.
-
Effect of pressure on the structure and electrical conductivity of cardanol–furfural–polyaniline blends
Resin samples were cast into small cylindrical polypropyl- ene cups with dimensions of 30 mm diameter and 25 mm height.
-
New polyaniline/polycardanol conductive blends characterized by FTIR, NIR, and XPS
Resin samples were cast into small cylindrical polypropyl- ene cups with dimensions of 30 mm of diameter and 25 mm of depth.
-
Water diffusion in unsaturated polyester films. Effect of plasticization on the glass transition
Then the resin is cast between two sheets of poly- propylene plates and cured according to our previous work.
-
Orientation and crystallinity in film casting of polypropylene
Film casting experiments were carried out with an isotactic polypropylene resin .
-
Journal of Aircraft > Design of a Morphing Airfoil with Composite Chiral Structure
Chiral honeycombs with different geometries have been manufactured by means of rapid prototyping, in acrylonitrile butadiene styrene plastic or polypropylene resin (8040 2 MCP equipment) resin using vacuum casting techniques [17–19].
-
DNA Nanotechnology
11. pH 5.5/G-25 columns: three disposable 5 mL polypropylene columns are cast with Sephadex G-25 coarse resin previously swelled overnight (O/N) in 0.2% NaN3 at room temperature (RT).
Indicates content that may require registration and/or purchase.