Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Polyurethane adhesive tape
-
Standards and Technical Documents - Tape - Pressure Sensitive Adhesive, Polyurethane Foam -- 9985258Supplier: Accuris
Description: Tape - Pressure Sensitive Adhesive, Polyurethane Foam
-
Supplier: Accuris
Description: Adhesive tape, polyurethane foam, double face - 0.8 mm
-
-
Supplier: Accuris
Description: ADHESIVE TAPE, POLYURETHANE, CLEAR, PAINTABLE, HEAT RESISTANT
-
Supplier: Zippertubing Co. (The)
Description: ZT-TAPE® is a fire retardant Polyurethane film electrical tape with a special pressure sensitive acrylic adhesive backing, an easy-to-remove paper release liner and is UL 510 recognized. The Polyurethane tape has excellent resistance to cold temperatures and
- Thickness: 0.009 inches
- Temperature Resistance: -55 to 107 C
- Adhesive: Acrylic
- Features: Dielectric / Insulating, Specialty / Other
-
Description: Rugged, outdoor grade polyurethane tape with acrylic adhesive. Applications include paint, plastic and metal protection. Used for aircraft and windmill leading edge protection. Splice free.
- Width: 0.5 to 48 inches
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 3 to 4.3125 lbs/in
- Temperature Resistance: 135 C
-
Description: Patco 8450 Black Polyurethane Protective Tape A matte black adhesive coated polyurethane film tape. Extremely conformable and exceptionally tough. It is designed primarily for indoor industrial type applications. Applications Heavy duty surface protection on most
- Thickness: 0.0095 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond E500 series bonding tapes are made with durable black, closed-cell polyurethane foam carrying a high performance, acrylic adhesive system. The polyurethane foam carrier is specifically formulated to meet the most demanding exterior applications. Applications: Rear
- Thickness: 0.01968503937007874 to 0.09055118110236221 inches
- Temperature Resistance: -34 C
- Adhesive: Acrylic
- Features: Single-Sided Adhesive
-
Supplier: Can-Do National Tape
Description: Bemis 3405 Sewfree® Tape is a thermoplastic polyurethane adhesive that is elastomeric and has a very soft hand. It is resistant to laundering and dry cleaning processes. 3405 Sewfree® Tape has an elastomeric adhesive with excellent bond strength. This heat
-
Supplier: Budnick Converting, Inc.
Description: L2+T3 is an adhesive transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to open and closed cell foam surfaces. The L2 adhesive platform features a proprietary 3M modified acrylic adhesive that withstands
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Adhesive: Transfer
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermalbond V2100 spacer tape is available in a wide range of thicknesses and configurations with black or grey color, utilizing high-strength acrylic adhesive on both sides of the foam. The two-sided adhesive configuration delivers secure temporary bonding, insuring stability
- Thickness: 0.12598425196850394 to 0.5 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Description: Patco 8100 Heavy Duty Polyurethane Protective Tape An elastic and extremely durable thermoplastic polyurethane film tape. Designed to protect surfaces from scratching and chipping due to constant abrasion. Applications Heavy duty surface protection, long or short term.
- Width: 0.25 to 48 inches
- Thickness: 0.0094 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -42.77777777777778 to 121.11111111111111 C
-
Supplier: Budnick Converting, Inc.
Description: 51930 is a double coated polyurethane foam tape, 32 mils thick, used for bonding tractor trailer roof panels, indoor and outdoor signs.
- Thickness: 0.032 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Adhesive Applications
Description: A465 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A465 can be used to laminate and bond a wide variety of LSE materials and foams including polyolefins as well as ether and ester type polyurethanes. The product is
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
-
Supplier: Adhesive Applications
Description: A460 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A460 can be used to laminate and bond a wide variety of LSE materials and foams including polyolefins as well as ether and ester type polyurethanes. The product is
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.5 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
-
Supplier: Adhesive Applications
Description: A463 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A463 can be used to laminate and bond a wide variety of LSE materials and foams including polyolefins as well as ether and ester type polyurethanes. The product is
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
-
Supplier: Adhesive Applications
Description: A464 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A464 can be used to laminate and bond a wide variety of LSE materials and foams including polyolefins as well as ether and ester type polyurethanes. The product is
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
-
Description: Patco D9200 Transparent Flame Retardant Polyurethane Waterseal Designed primarily for sealing interior aircraft insulation and flooring as a waterseal barrier in main cabin wet areas. Cabin wet areas can be identified as parts of the floor structure adjacent to doorways, galleys, and
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: -40 to 135 C
- Backing: Plastic / Polymer
-
Supplier: Newark, An Avnet Company
Description: POLYURETHANE PROTECTIVE TAPE 24" X 36 YD
-
Description: Patco 8300 Polyurethane Aircraft Protective Tape Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion. Applications
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond® Z500 and E500 automotive bonding tapes are engineered with a durable, closed cell polyurethane foam and a high-performance acrylic adhesive system to meet the most demanding exterior applications. These high-performance adhesive systems are designed especially
- Type: Flexible
- Material / Composition: Plastic / Polymer
-
Supplier: Maxi Adhesive Products, Inc.
Description: A polyurethane film single coated with a medical grade acrylic adhesive.
- Thickness: 0.0032 inches
- Peel Strength / Adhesion: 1.125 lbs/in
-
Supplier: SAE International
Description: This specification covers pressure sensitive adhesive tape designed for masking and color separation application during aircraft painting operations. It is designed for use with all common finishes but is especially designed for use with polyurethane coating systems conforming
-
Supplier: Zippertubing Co. (The)
Description: Transfer adhesive closures are strong, thin, and flexible and offer tooless installations. Adhesives are not intended for applications requiring periodic rework or re-entry. It is possible to peel apart an adhesive closed jacket once installed, but doing so will destroy the
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Can-Do National Tape
Description: Bemis 3218 Adhesive Film Tape is a tough, fully reacted polyurethane adhesive film. It exhibits good adhesion to most fabrics, vinyls, foams, ABS and other substrates used in the automotive industry. Bemis 3218 Adhesive Film Tape is proven in applications
-
Supplier: ODG (Origin Data Global)
Description: SCOTCH-WELD POLYURETHANE SEALANT
-
Description: A medical tape constructed with a 1.3oz spun lace nonwoven heat welded to a 1.0 mil polyurethane film and coated with a medical grade adhesive system. The product is suitable for direct skin bonding and also exhibits good conformability and rapid wet-out to a variety of
- Adhesive: Acrylic
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Felt / Non-woven
-
Supplier: Henkel Corporation - Industrial
Description: Direct glazing, polyurethane adhesive with a 15 min safe drive-away time according to FMVSS. TEROSON® PU 8599 (known as TEROSTAT 8599 HMLC) is a direct glazing, polyurethane adhesive with a 15 min safe drive-away time according to FMVSS. It is the fastest product for
-
Supplier: IES2000
Description: Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density. Sound energy, passing through the cell
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 0.5 to 1.5 inch
- Mounting: Adhesive / Tape
- Description: Foam Sheet / Roll
-
Supplier: U.S. Plastic Corporation
Description: invisible line that can be painted or stained. Non-toxic and acid free. Gorilla Tape bonds to things ordinary tapes cant including brick, stucco, wood and more. Made with double thick adhesive, strong reinforced backing and a tough all weather shell.
-
Supplier: Acoustics First Corporation
Description: Wedge installs easily to handle the toughest noise problems. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure build-up in rooms.
- Noise Reduction Coefficient (if applicable): 1.25 NRC
- Thickness: 4 inch
- Width: 24 inch
- Height: 48 inch
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are offered in many combinations of sound-absorbing acoustical foams, sound-blocking vinyl sound barriers, protective facings and pressure-sensitive adhesive (peel and stick) backings. Space efficient and highly effective, AlphaComposites ™ are ideal for applications that
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 1.375 inch
- Width: 24 inch
- Height: 48 inch
-
Supplier: Total Plastics, Inc.
Description: KOREL ® Series micro-cellular polyurethane foam is engineered for high performance gasketing applications. Cellular Telephones Electrical Enclosures Electronic Gasketing Vibration Dampening Cushioning Acoustical Control Bumpers Instrument Panels Spacers
- Features: Adhesive Backed
- Material: Polyurethane / Urethane
- Gasket Type: Tape
-
Supplier: Total Plastics, Inc.
Description: White Polyurethane Foam Bonding Tape for Interior Use. Retail Packaging Circuit Board Mounts Signs Security Pads Component Mounts Wire/Cable Mounts Appliance Emblems Mirror Mounting Wall Displays Interior Trim and Ornamentation Tiles and Panels Kick Panels Panel Stiffner Attachment
- Adhesive: Acrylic
- Backing: Foam
-
Supplier: Total Plastics, Inc.
Description: White, Black and Clear (Depending on Grade) Normount® is a closed-cell line of polyurethane foam attachment tapes, designed to simplify the installation of many items, and is often used as a replacement for liquid adhesives and mechanical fasteners. These tapes use an
- Width: 0.25 to 1 inches
- Thickness: 0.03125 to 0.0625 inches
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Foam
Find Suppliers by Category Top
Featured Products Top
-
HOW IT’S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING The process of creating the tool needed to produce parts is a critical portion of the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Electric Motors Sealing and Bonding Adhesive and Sealant Foams, Tapes and Extruded Adhesive Ribbons Fire and Electrically Resistant Adhesives and Sealants Structural Epoxies and Polyurethanes Suppliers and Manufacturers Resource (read more)
Browse Standards and Technical Documents Datasheets for Adhesives.org -
the most challenging weather. Quick and Easy Installation: TOMs feature a self-adhesive base for simple “stick-and-go” applications. A single worker can install them in seconds without special tools, dramatically reducing crew (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
Conduct Research Top
-
A Guide on Wholesale Product Purchases from an Industrial Bonding Adhesive Manufacturer
Without an industrial bonding adhesive manufacturer, adhesive users will not have the right bonding solution to assemble or repair products. These manufacturers formulate and distribute a wide range of industrial adhesives such as polyurethanes, cyanoacrylates, epoxies, tapes, liquid adhesives
-
How to Choose the Right Polyurethane Hot Melts for Electronics Assemblies
The #electronics market is rapidly expanding, and there is a high demand for adhesives for bonding different parts and components during the electronic assembly process. #Structural_adhesives are being utilized more and more in place of mechanical fastening methods and tapes due to their high
More Information Top
-
Boeing Approved Non-PBDE And Non-PBB Patco 9425FR Flame Retardant Moisture Barrier Tape Available For The First Time
… compliance with the 787 Dreamliner specifications we were able to effectively leverage our existing technology in combination with our R&D expertise to develop a lightweight, two-layer, high-performance PBDEs and PBBs free moisture barrier polyurethane adhesive tape that meets EU 76/769/EEC …
-
Ultrasonic sealing of polyester and spectra fabrics using thermo plastic properties
In this study, a 4-mm wide thermoplastic polyurethane (TPU) adhesive tape was used during the sealing of spectra to improve joint strength as suggested by Branson Ultrasonic Cor- poration.
-
Adhesive Bonding
Adhesive Tapes with Polyurethane Backings Polyurethane tapes comprise a perform- ing polyurethane backing coated with different types of adhesives on one side.
Indicates content that may require registration and/or purchase.