-
Supplier: Clark Foam Products Corp.
Description: Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire Retardant requirements of the
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: Southland Equipment Service
Description: handles. Features remote control, floor lock and safety screen. 5th Wheel Steering Option For easier mobility and precision steering in confined areas. Features 8" locking polyurethane wheels. Spring loaded handle. Can be field installed.
- Capacity: 1,000 lbs
- Type: Stacker / Walkie
-
Supplier: C & C Lift Truck, Inc.
Description: handles. Features remote control, floor lock and safety screen. 5th Wheel Steering Option For easier mobility and precision steering in confined areas. Features 8" locking polyurethane wheels. Spring loaded handle. Can be field installed.
- Capacity: 1,000 lbs
-
-
Supplier: Elasto Proxy Inc.
Description: coils or springs. With floor mats like the ones used in military vehicles, vibration damping products help protect soldiers from the vibrations (shock or blast waves) caused by improved explosive devices (IEDs). Unlike open cell foam acoustic insulation, vibration damping products are usually
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
Find Suppliers by Category Top
Featured Products Top
-
AEROSPACE AND DEFENSE SOLUTIONS General Plastics supplies aerospace and defense manufacturers with built-to-print flexible polyurethane products and aerospace-grade rigid foam core materials for aircraft flight decks and interior cabins. These customized, flame-retardant polyurethane (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
News & Views
Also included are the Clews range of steel die springs and polyurethane rods, springs, and blocks used in press tool manufacturing, as well as useful general technical information, a company pro- file, and details of the Phoenix range of diamond wheels and…
-
Quasi-isostatic pressing—a promising technology in the production of refractory components
Schematic diagram of a press mold for shaping a crucible: 1, crucible; 2, punch; 3, press-buffer of SKU-7l-grade polyurethane material; 4, core; 5, spring -supported die ; 6, basement.
-
Sideways Collar Anvil For Use on A340-600
…2 collar blows along the outer surface of the ram 3 when the collar gets to the tool axis it is centered by the polyurethane alignment sleeve 4 alignment … the swaging process 5 die contains a central spring with a flat surface…
-
Hut, The engineer knowledge
…B48 of Plasmone B201, E140 E140 thermometer H40 of platinum metals C81 of plate beulung E120 of plate spring H34 of plate equation … A9 Pontrjagin'sches to polynomial die representation I89 of Polynucleotides … polystyrene D43 polytetrafluoroethylene D45 polyurethane D45 polyvinyl chloride C103…
-
Sheet forming
Thereby, the stamping force over the penetration depth like by plastic springs increases. .... By the so-called pressure bending, the die consists mostly of a polyurethane -pad that is horizontally supported in a steel frame, the so-called "case".
-
Advances in Materials Science and Engineering
In this situation, part-8 could transfer the whole force of polyurethane spring to the counter punch. .... The fabricated die is shown in Fig2.
-
ASTM MNL56 - Guide to Friction, Wear, and Erosion Testing
Polyurethane is a widely used elastomer for abrasion applications. .... It is a stan- dard material for die springs and forming punches where it must withstand millions of rubs and impacts.
-
Control and Performance of the Rotational-to-Linear Cobotic Transmission
B. Physical impedance kphysical=3000 N/m die spring . .... C. Physical impedance kphysical=6000 N/m 40 durometer polyurethane pad.
-
Chapter 6-Plastic/Elastomer Wear
Polyurethane is a widely used elastomer for abrasion applications. .... It is a stan- dard material for die springs and forming punches where it must withstand millions of rubs and impacts.
-
Pressing internal-combustion engine cylinder sleeves by a radial isostatic method
…perforated rod 4 bearing the previously installed elastic shell 25 (e.g., made of polyurethane or rubber). .... The perforated rod touches the central floating rod 21 at the end and lowers it by compressing the spring 19 to the stops in the cylinder 14, and replaces it in the die 10 containing the powder 24.
Indicates content that may require registration and/or purchase.