-
Supplier: KOSTER American Corporation
Description: KOSTER Elastic Roof is an elastic, crack bridging, and solvent-free waterproofing material for dry and slightly damp substrates. It is free of VOC's (Volatile Organic Compounds), free of Polyurethanes, and free of Isocyanates. The fast drying foil-like coating is highly
- Type: Coating, Sealer / Surface Sealant
- Features: Roof
-
Supplier: ASTM International
Description: This specification covers a single component protective roof coating composed of solvent-borne moisture curing urethane elastomeric polymer, to which various pigments or other additives have been added to give the required physical properties. The product, as manufactured, shall be in
-
Supplier: ASTM International
Description: application by brush, roller, or spray equipment. In-place roof system design criteria such as fire resistance, material compatibility, and uplift resistance, among others, are beyond the scope of this specification. Wet coatings shall be tested and shall conform to liquid property
-
-
Supplier: ASTM International
Description: application by brush, roller, or spray equipment. In-place roof system design criteria such as fire resistance, material compatibility, and uplift resistance, among others, are beyond the scope of this specification. Wet coatings shall be tested and shall conform to liquid property
-
Supplier: Coatings For Industry, Inc.
Description: One package aromatic urethane, moisturecuring, primer/finish.
- Coverage: 400 ft²
- Wet / Applied Thickness: 0.004 to 0.007 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Protective, Roof, Sprayable
-
Supplier: ASTM International
Description: practice is not appropriate for use with inverted roof membrane assemblies (IRMAs) or protected roof assemblies (PRMAs), which contain above the deck waterproof membrane and overburden that may include insulation, drainage components, pavers, aggregate, ballast, vegetation, or
Find Suppliers by Category Top
Featured Products Top
-
Offers burr-free application to meet stringent cleanliness requirements and are used in door hinges, convertible roof mechanisms, steering and seating systems. Industrial TriboShield® coatings are versatile enough to provide tribological solutions in a wide variety of applications (read more)
Browse Industrial Coatings Datasheets for GGB -
Vantablack® 310 and other ultra-black coatings are now available through Ellsworth Adhesives, giving you powerful control over light, glare, and visibility whether applied inside automotive sensors or outside (read more)
Browse Industrial Coatings Datasheets for Ellsworth Adhesives -
materials capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
-performance fiberglass fabric coated with a polymer coating. This fabric is used in the aerospace industry for cargo liners and smoke curtains due to its fire retardant properties as well as being weather and UV resistant. SF17 Premium: The SF17 is manufactured with (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
For applications where you need a heat resistant coating to 1000°F, this baking enamel can provide optimum coating performance. The cross-linked coating delivers a harder than normal finish for heat resistant coatings. Stove Bright® 262B215 High Temp Baking Enamel has (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
high loads and increase durability. Reduced Noise, Vibration and Harshness (NVH) compared to roller bearings? Plain bearings and polymer coatings solutions offer low NVH components compared to (read more)
Browse Industrial Coatings Datasheets for GGB -
Valves/Pumps: Our engineered coatings help valves and pumps work better. Solid film lubricants prevent galling on rubber and metal parts. Corrosion-resistant coatings protect valves and pumps, controlling many problems (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Dissipative (ESD) Coatings For Semiconductor Manufacturing Electrostatic Dissipative Coatings (ESD) Safeguard High Tech ComponentsSensitive equipment and materials used within the industry rely on specialty coatings to dissipate electric (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
Bearing & Coating Solutions for Crane Applications In industrial industries where crane applications are being utilized, crane design engineers must manage a multitude of unique challenges from greasing (read more)
Browse Industrial Coatings Datasheets for GGB -
GGB offers different tribological solutions which may be regardless of geometry and material, may be new replacement of traditional compressor components - providing compressor applications access to multiple product lines & technologies to find right price/performance solution.
(read more)
Browse Industrial Coatings Datasheets for GGB
More Information Top
-
Outlook for Zero-VOC resins
Solventless polyure- thane roof coatings have also been on the market for a long time.
-
High-albedo materials for reducing building cooling energy use
Polythane Company for example, measured the surface temperature of 2" polyurethane roofs after coating them with various colors (Figure 6).
-
Standards for “Oversized” and “Severe” Hail Resistance of Elastomeric Coated Sprayed Polyurethane Foam (SPF) Roofing Systems
Facilityowners and designers should carefully check the performance history of selected polyurethane coated SPF roof system.
-
New canopies for the input gates of the fair Frankfurt, adaptive geometry, and ortspezifische support structures
The roof surface is covered with large-scale plywood plates that shows a polyurethane coating as roof seal.
-
Lessons Learned From the Deadly Charleston Sofa Super Store Fire
Concealed or “void” spaces above the showroom ceilings and a combustible roof coating of polyurethane foam caused heat and products of combustion to become trapped and spread laterally through the structure without being easily detected at the floor level where the firefighters …
-
A greener build
Michael D. Brown, president of specialty chemical consulting firm StrategyMark, points out that polyurethane roofing panels and coatings are low-VOC alternatives to asphalt that provide insulation to reduce energy loads and thus cooling needs during warm weather.
Indicates content that may require registration and/or purchase.