-
Supplier: Fosroc Limited
Description: Fosroc Nitoproof UVR Topcoat is a roller applied, two component, high solids, flexible, light to medium-duty trafficable, colour stable and flame retardant polyurethane coating.
- Use Temperature: -22 to 158 F
- Features: Brushed/Rolled
- Type/Method: Liquid
- Material: Polyurethane (PU)
-
Supplier: ASTM International
Description: 1.1 This specification describes the required properties and test methods for a one or two-component, cold liquid-applied elastomeric-type membrane comprised of silyl-terminated polyether polymer, silyl-terminated polyurethane polymer, or a blend of the two polymers for
-
Description: General Polymers 3556 Epo-Flex® TERRAZZO MEMBRANE is a high solids, flexible epoxy material which combines the toughness, adhesion and durability of epoxies with a degree of flexibilityy common to polyurethanes. Flexibility is achieved without the use of plasticizers or other additives
- Wet / Applied Thickness: 0.04 inch
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
-
Supplier: ASTM International
Description: nonconductive membrane materials. This practice is also applicable to roofing and waterproofing systems without insulation placed above moisture absorbing decks such as wood, concrete, or gypsum, that are in contact with single-ply or built-up roofing and waterproofing
-
Supplier: ASTM International
Description: nonconductive membrane materials. This practice is also applicable to roofing and waterproofing systems without insulation placed above moisture absorbing decks such as wood, concrete, or gypsum, that are in contact with single-ply or built-up roofing and waterproofing
-
Description: additives which migrate from a material as it ages. Epo-Flex® HD EPOXY COATING is self-leveling and may be used with fiberglass reinforcing to enhance system properties or as a waterproofing membrane. RECOMMENDED USAGE Used as a waterproofing membrane.
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Features: Chemical / Oil Resistant, Coating, Other, Waterproof / Water Repellant
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder, Rubber / Elastomer Based
-
Description: General Polymers 3552 Epo-Flex® FLEXIBLE EPOXY MEMBRANE is a high solids, flexible epoxy material which combines the toughness, adhesion and durability of epoxies with a degree of flexibilityy common to polyurethanes. Flexibility is achieved without the use of plasticizers or other
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: APEM Components, Inc.
Description: The IA series actuator consists of a polyurethane membrane which depresses when the switch is actuated. The sealed push button switch features include an IP67 front panel seal, a low profile ‘soft feel’ actuator, a 16mm dia bushing and wire leads. IA pushbutton switches offer
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Manhole ChimneySeal No. F-88 is an elastomeric lining composed of fiber-reinforced, asphalt-modified urethane. ChimneySeal is used as a chemical-resistant membrane or gasket seal for the prevention of water infiltration. Manhole ChimneySeal has excellent adhesion to most
- Set / Cure Time: 60 to 2,880 minutes
- Set / Cure Temperature: 60 to 85 F
- Max Use: -34.44444444444444 to 121.11111111111111 C
- Max Use Temperature: -34.44444444444444 to 121.11111111111111 C
-
Supplier: NCFI Polyurethanes
Description: wood, and other composites by creating a seamless super-tough membrane that is highly chemical-resistant. Cure times are rapid, allowing for fast application and quick return to service. They handle temperatures that can range from -40 Fahrenheit to 350 degrees Fahrenheit without any physical
- Function: Abrasion / Sliding Wear, Corrosion, Primary Containment, Waterproofing
- Industry / Application: Chemical Process, Plastic, Walls, Water / Wastewater
- Form: Spray-on / Spray-Cast
- Liner Materials: Urethane / Polyurethane
Find Suppliers by Category Top
More Information Top
-
Performance of Stucco-Clad Wood-Frame Buildings in a Temperate Rain Forest
Bitumen-modified polyurethane waterproofing membrane ; 9 .
-
Steel superstructure saves concrete arch bridge over the River Ohře, Czech Republic
A new polyurethane waterproof- ing membrane (Conipur M800) was applied to the steel deck.
-
http://waset.org/publications/16252/eco-roof-systems-in-subtropical-climates-for-sustainable-development-and-mitigation-of-climate-change
GRT HP 700 is UV stable, polyurethane waterproofing membrane system.
-
Electrospun in-situ hybrid polyurethane/nano-TiO2 as wound dressings
Generally, dense polyurethane membrane dressings are waterproof , durable and non-adhesive to wound surface.
-
METHODOLOGY FOR PREDICTION OF CONDITION OF CONCRETE BRIDGE DECKS AT NETWORK LEVEL
Waterproofing membrane Membranes, bitumen Polyurethane .
-
The 2013 Israel Chemical Society Prizes and Awards
InoPaz H2O is a water-based VOC-free, 2-component aliphatic polyurethane liquid membrane for coating and waterproofing .
-
Electrospun Nanofibers for Energy and Environmental Applications
2013) Amphiphobic fluorinated polyurethane composite microfibrous membranes with robust waterproof and breathable performances.
-
Handbook of Smart Textiles
2013) Amphiphobic fluorinated polyurethane composite microfibrous membranes with robust waterproof and breathable performances.
-
Multifunctionality of poly(vinyl alcohol) nanofiber webs containing titanium dioxide
… is attrac- tive for various applications ranging from filters, sensors, scaffolds for tissue engineering, to high per- formance apparel.9 In the field of textiles and cloth- ing, electrospun polyurethane nanofibrous mem- branes were used to develop waterproof breathable materials that provide …
-
ASTM MNL18 - Moisture Control in Buildings: The Key Factor in Mold Prevention
Some waterproofing membranes , such as fluid- applied polyurethanes , incorporate an integral wearing course into their design.
Indicates content that may require registration and/or purchase.