Products/Services for Polyvinyl Acetate Phthalate
-
Thermoplastics and Thermoplastic Resins - (589 companies)...to be reprocessed. In most cases they are also very recyclable. Types of Thermoplastic Chemical Systems Thermoplastics are based upon a variety of chemical systems listed in the GlobalSpec SpecSearch Database. The most important ones include polyvinyl...Chemical / Polymer System TypeFiller MaterialCompound Type -
Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)Plastic Materials. Plastic parts and shapes can be made from many different materials. Among the array of material types, some of the most commonly used are polyamide, polyethylene, polyvinyl chloride, polyacetal, fluoropolymer, and acrylic... -
Plastic and Rubber Balls - (64 companies)Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic balls resist high temperatures, but others do not. Rubber balls are characterized by a high degree of flexibility and elasticity. -
Organic Solvents - (379 companies)Organic solvents are chemicals with a carbon molecule base that are used to dissolve a material or extract one material from another. -
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses. -
Specialty Polymers and Resins - (452 companies)Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications.
-
Polyvinyl Chloride Resins - (57 companies)Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments. Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments...
-
Foam Bonding Tapes - (93 companies)They are a blend of polymers, with a high percentage of ethylene vinyl acetate. The adhesive may soften, but not necessarily melt and are applied as a liquid or high viscosity paste. Hot melt adhesives are available as fast set, delayed set, and pressure...
-
Specialty Fibers, Fabrics, and Textiles - (523 companies)...conductivity. Material type choices for specialty fibers, fabrics and textiles also include: Acetate and triacetate. Acrylic and modacrylic. Aramid and polyimide. Elastomeric. Fluropolymer. Nylon and polyamide. Olefin and polyolefin. Polybenzimidazole...
-
Synthetic Fibers and Fabrics - (485 companies)...materials that have been processed into a fiber structure. Regenerated fibers such as cellulose and wood pulp are used to make materials such as rayon and acetate. Synthetic fibers are man made from chemicals. They are generally based on polymers...
Product News
-
NewAge Performance Products | NAPP
Phthalate-Free PVC Tubing for Beverage Flow Clearflo (R) 70 PVC Tubing. Clearflo 70 phthalate-free PVC tubing was developed in response to customers ' interest in fluid transfer products that do not contain leachable phthalates, DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications. The mirror-smooth, glass-like surfaces provide outstanding flow characteristics and visibility. Lightweight yet tough and abrasion resistant, it is as flexible as rubber... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Pexco
Polyolefin vs PVC Heat Shrink Tubing The application. The environment. The desired properties of the product. Learn more (read more)Browse Tubing Datasheets for Pexco -
Mid-Mountain Materials, Inc.
What Are The Benefits Of Silicone Fabric Coatings? SILICONE COATING WITH CATALYST VS SOLVENT: WHICH IS MORE ENVIRONMENTALLY FRIENDLY?. Commodity fabric coatings like polyvinyl chloride (PVC) and polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum, automotive, oil and gas, and even food industry applications. The composition of silicone fabrics largely determines... (read more)Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
NewAge Performance Products | NAPP
Clearflo 70 PVC Tubing for Visual Monitoring Clearflo TM 70 PVC Tubing. Clearflo 70 phthalate-free PVC tubing was developed in response to customers ' interest in fluid transfer products that do not contain leachable phthalates, DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications. The mirror-smooth, glass-like surfaces provide outstanding flow characteristics and visibility. Lightweight yet tough and abrasion resistant, it is as flexible as rubber... (read more) -
NewAge Performance Products | NAPP
The go-to PVC tubing for visual monitoring Clearflo TM 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant. Its glass-like clarity allows for the easy visual inspection of sediment buildup or air bubbles, ensuring unobstructed flow. Ideal for transferring fatty liquids and organic waste streams. (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
Clearflo® Tubing for food equipment materials Clearflo (R) 70 PVC Tubing. Clearflo (R) 70 PVC tubing is a clear, flexible, phthalate-free product from tubing and hose manufacturer NewAge Industries. Clearflo 70 tubing was developed in response to customers' interest in fluid transfer products that do not contain leachable phthalates such as DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications and for the transfer of fluids, gases and air in the medical... (read more)Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Asahi/America, Inc.
How to Prevent Polymer UV Degradation In the world of polymers (with the exception of fluoropolymers), UV and oxygen can be detrimental to a material's stability. Whether using polyvinyls, like PVC or CPVC or polyolefins like PE or PP, both material types can be subject to UV and oxidative breakdown. Formulators take great care to put additives in most thermoplastics that help prevent UV degradation in pipes over time, so let's examine what is happening with the pipe materials and what is used in the industry to preserve them... (read more) -
Pexco
Choose the Right Heat Shrink Tubing for a Project Polyolefin heat shrink is a type of plastic that is ideal for projects that require insulation and environmental resistance, like electrical wiring. It offers a strong protective layer and is more fire-resistant than PVC heat shrink. PVC heat shrink , on the other hand, is better for projects that require flexibility and ease of use, such as labeling and identification. It also has a good resistance to abrasion and chemicals, making it a great choice for projects that might be exposed to a... (read more)Browse Tubing Datasheets for Pexco -
NewAge Performance Products | NAPP
Polyethylene-Lined EVA Tubing Polyethylene-Lined EVA Tubing. PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers good general chemical resistance and non-toxicity. A co-extruded product, PE-LINED EVA is made of a low density polyethylene liner with an EVA outer cover. It is manufactured in a patented process (Patent No. 4061461) to ensure the highest bond quality possible. For working temperatures up to 180 F and greater stress resistance, ask about... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Master Bond, Inc.
EP41S-6 UL 1203 Certified Epoxy To meet the UL 1203 requirements, samples of EP41S-6 were exposed to saturated vapors in air for the following chemicals: acetic acid (glacial), acetone, ammonium hydroxide (20% by weight), ASTM reference fuel C, diethyl ether, ethyl acetate, ethylene dichloride, furfural, n-hexane, methyl ethyl ketone, methanol, 2-nitropropane, and toluene. After 168 hours of exposure to these vapors, sample castings in groups of 6 were observed for discoloration, swelling, shrinking, crazing, cracking... (read more)Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
-
The permeability of enteric coatings and the dissolution rates of coated tablets
The effect of an increasing concentration of plasticizer and pigment on the permeability to both water vapour and simulated gastric juice of cellulose acetate phthalate and polyvinyl acetate phthalate has been evaluated.
-
Development and evaluation of enteric‐coated penicillamine tablets
Polyvinyl acetate phthalate coating Polyvinyl acetate phthalate Polyethyleneglycol 400 Methanol .
-
An evaluation of the properties of enteric coating polymers: measurement of glass transition temperature
When submitted to X‐ray crystallography, two enteric coating polymers, cellulose acetate phthalate and polyvinyl acetate phthalate , were found to be essentially amorphous in structure.
-
Amorphous Solid Dispersions
4.4.2.2.7 Polyvinyl Acetate Phthalate .
-
Controlled Release in Oral Drug Delivery
Recently, the Research Group at Colorcon has shown that a mixed matrix incorporating HPMC/Carbomer/ polyvinyl acetate phthalate (PVAP) provided slower release than single or binary systems.
-
Barrier coated drug layered particles for enhanced performance of amorphous solid dispersion dosage form
Based on all these observations, barrier coated amorphous CLB solid dispersion layered particles (ADLP) were developed by Wurster process, using microcrystalline cellulose as substrate and polyvinyl alcohol (PVA), inulin, and polyvinyl acetate phthalate (PVAP) as coating excipients.
-
A pharmacokinetic and safety study of a novel polymeric paclitaxel formulation for oral application
Abstract Purpose: To investigate the pharmacoki- netics, safety, and tolerability of a new oral formulation of paclitaxel containing the polymer polyvinyl acetate phthalate in patients with advanced solid tumors.
-
Kanerva's Occupational Dermatology
Materials used for enteric coatings includes fatty acids, waxes, shellac, plastics, and plant fibers (e.g., methyl acrylate-methacrylic acid copolymers, cellulose acetate succinate, hydroxy propyl methyl cellu- lose phthalate, polyvinyl acetate phthalate , methyl meth- acrylate-methacrylic acid copolymers, sodium alginate, and …
-
Handbook of Rheology Modifiers
Chem. Descrip.: Polyvinyl acetate phthalate alcoholic sol'n.
-
Excipient Applications in Formulation Design and Drug Delivery
The polymers that show pH-dependent degradation include methacrylic acid and methacrylic esters, cellulose acetate phthalate (CAP), hy- droxypropyl methylcellulose phthalate (HPMCP), and polyvinyl acetate phthalate (Sureteric® and Phthalavin®).
Indicates content that may require registration and/or purchase.