-
Supplier: BRIM Electronics, Inc.
Description: Long leakage paths, with small cross sectional strength under continuous tension. Dry process vitrified porcelain. Smooth, glaze finish to retard moisture absorbtion & reduce dirt/dust accumulation.
- Operating Temperature: 537.7777777777777 C
- Features: Other
- Service: Outdoor Insulator
- Material: Porcelain
-
Supplier: Daburn Electronics & Cable
Description: Antenna Insulator - Glazed White porcelain.
- Features: Other
- Material: Porcelain
-
Supplier: Daburn Electronics & Cable
Description: Porcelain glazed to prevent moisture absorption. All have long leakage path - small cross section strength under continuous tension.
- Features: Other
- Material: Porcelain
-
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-534 is a heavy-duty stainless steel quarterwave VHF communications antenna. It is manufactured with a durable type stainless steel whip and large stress-relieved ferrule and comes complete with porcelain insulators and mounting hardware. The antenna is designed to
- Primary Frequency Range: 118 to 137 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
Dielectric Ceramics and Substrates
(157 Companies)
Electrical Insulators
(199 Companies)
Antennas
(1,286 Companies)
Electrical Insulation and Dielectric Materials
(401 Companies)
Antenna Mounts
(27 Companies)