-
Supplier: BRIM Electronics, Inc.
Description: High-strength, low absorbtion dry process vitrified porcelain. Feed-thru panels, chassis, rack mountings, etc. Smooth white glaze finish to retard moisture absorbtion and reduce dirt/dust accumulation. Hardware: Brass Nickel plated rods, nuts, flat washers, cork washers for
- Operating Temperature: 537.7777777777777 C
- Service: Indoor Insulator
- Features: Other
- Material: Porcelain
-
Supplier: BRIM Electronics, Inc.
Description: High-strength, low absorbtion dry process vitrified porcelain. Feed-thru panels, chassis, rack mountings, etc. Smooth white glaze finish to retard moisture absorbtion and reduce dirt/dust accumulation. Hardware: Brass Nickel plated rods, nuts, flat washers, cork washers for
- Operating Temperature: 537.7777777777777 C
- Service: Indoor Insulator
- Features: Other
- Material: Porcelain
-
Supplier: Daburn Electronics & Cable
Description: These are quality porcelain insulators smoothy glazed. Heavy nickel plated brass hardware used. Cushion washers supplied.
- Type: Low Voltage Bushing
- Material: Porcelain
-
-
Supplier: Daburn Electronics & Cable
Description: These numbers have twice the leakage path of the straight type due to the increased surface area. Brass nickel plated hardware and cushion washers supplied.
- Type: Low Voltage Bushing
- Material: Porcelain
-
Supplier: Daburn Electronics & Cable
Description: Sections are each 2 3/4" high hi vitrified porcelain glazed. Comes thru with 2 additional bushings 1/4" and 1/2" long, permitting complete insulation of the threaded rod of any length in multiples of 1/4". Complete with brass nickel plated hardware, and cushion washers. Lead and
- Type: Low Voltage Bushing
- Material: Porcelain
-
Supplier: CoorsTek
Description: insulators, feed-through bushing insulators, and anti-sway bars and insulators. DuraPure™ high-purity alumina ceramic offers higher quality material properties than electrical-grade porcelain in ESP applications, including: Alumina Reliability Better wear
- Material: Ceramic
-
Supplier: CoorsTek
Description: insulators, feed-through bushing insulators, and anti-sway bars and insulators. Alumina Reliability Better wear resistance Higher volume resistivity Greater mechanical strength More chemically inert Increased Value By using the advanced material properties of alumina,
- Length: 17.5 inch
- Diameter: 3 inch
- Density: 3.6999976648298842 g/cc
- Thermal Conductivity: 22.4 W/m-K
Electrical Insulators
(199 Companies)
Electrical Insulation and Dielectric Materials
(401 Companies)
Capacitors
(1,510 Companies)
Dielectric Ceramics and Substrates
(157 Companies)