-
Supplier: AMETEK Brookfield
Description: The Brookfield PFT Powder Flow Tester delivers quick and easy analysis of powder flow behavior in industrial processing equipment. It is ideal for manufacturers who process powders daily and want to minimize or eliminate downtime and expense that can occur when hoppers
- Properties Analyzed: Cohesion / Internal Friction, Density - Loose Packed / Aerated, Flowability / Workability, Friction (COF) / Wall Friction
- Display & Special Features: Computer Interface / Networkable
- Features: Laboratory / Batch, Powders / Granular Materials
-
Supplier: Freeman Technology Ltd.
Description: The Uniaxial Powder Tester (UPT) is a unique stand-alone uniaxial shear tester for simple, sensitive and cost-efficient powder characterisation. The instrument delivers repeatable and reliable measurements, providing a robust, cost-effective alternative to traditional
- Properties Analyzed: Flowability / Workability
- Features: Powders / Granular Materials
-
Supplier: AMETEK Brookfield
Description: Collect comprehensive flow data quickly and easily with the use of the supplied Powder Flow Pro software. Powder Flow Pro operates and controls the Powder Flow Tester and is included with purchase of the instrument. Powder Flow Pro software allows operation and
-
-
Supplier: Freeman Technology Ltd.
Description: The FT4 Powder Rheometer® was designed with one purpose in mind - to characterise the rheology, or flow properties, of powders. This remains a primary function today, but the instrument, accessories and methodologies have been continuously developed to the point where the FT4 is now
- Display & Special Features: Computer Interface / Networkable
- Properties Analyzed: Flowability / Workability
- Features: Laboratory / Batch, Pour Point, Powders / Granular Materials, Processability / Plasticity
-
Supplier: Micromeritics
Description: Micromeritics’ Gemini VII 2390 Series of surface area analyzers rapidly and reliably produces accurate and repeatable surface area and porosity results. Their low cost, speed, simplicity of use, reliability, and ruggedness have earned the Gemini a place in laboratories worldwide as an essential
- Test Media: Adhesives / Coatings, Ceramics / Glass, Chemicals, Food / Drugs, Fuel
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Specific, Surface Area - Total, Surface Energy / Tension
- Display & Special Features: Computer Interface / Networkable, Digital Readout, SPC Software / Capability
- Features: Laboratory / Batch, Other, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
Find Suppliers by Category Top
Conduct Research Top
-
Application Note: Brownie Mix
A Brookfield Powder Flow Tester, equipped with Powder. Flow Pro software for automated instrument control and. data acquisition, was used to test this name brand brownie. mix.
More Information Top
-
Selected Physical and Chemical Properties of Feverfew (Tanacetum parthenium ) Extracts Important for Formulated Product Quality and Performance
Minimum orifice diameter studies were performed using a Flodex Powder Flowability Tester (Hanson Research Corporation, Northridge, CA) and the method of Gioia (11).
-
Selected physical and chemical properties of commercial Hypericum perforatum extracts relevant for formulated product quality and performance
Minimum orifice diameter studies were performed using a Flodex Powder Flowability Tester (Hanson Research Corporation, Northridge, CA) and the method of Gioia27 .
-
Feasibility Study on a Simplified MOX Pellet Fabrication Process, the Short Process, for Fast Breeder Reactor Fuel
The powder characteristics ~bulk density, tap density, angle of repose, angle of spatula, and uniformity! were measured to eval- uate the flowability using the Powder Tester ~Hosokawa Micron Ltd.! based on the StandardTest Method D6393-99 ~Refs.
-
Control of crystallization and caking of skim milk powder in fluidized beds: A preliminary study
Three powder treatments were tested by a standard flowability tester for dairy pow- ders [13].
-
Copley Scientific Introduces BEP2 : The New Flowability Tester For Pharmaceutical Powder
Copley Scientific Introduces BEP2 : The New Flowability Tester For Pharmaceutical Powder .
-
7.3.08 -- Manufacturing Pharmaceutical Tablet Coatings
Copley Scientific Introduces BEP2: The New Flowability Tester For Pharmaceutical Powder .
-
Die Filling Characteristics of Metal Powders
PROCEDURES CONSIDERED Carr's flowability indices and Hosakawa powder tester .
-
Flowability of milk powder using a powder tester.
Free flowability using a Hosokawa Powder tester was determined by consideration of 4 factors: angle of repose, compressibility, angle of spatula, and cohesiveness.
-
Vacuum-Belt Drying of Rabbiteye Blueberry (Vaccinium ashei ) Slurries: Influence of Drying Conditions on Physical and Quality Properties of Blueberry Powder
The mass of powder emerging from the flowability tester was measured every 1 s until flow stopped.
-
Effects of Cyclic Loading and Various Test Conditions in an Uniaxial Tester
Keywords: cyclic loading, flowability , powder , shear tester , uniaxial tester .
Indicates content that may require registration and/or purchase.