-
Supplier: D-Link Systems, Inc.
Description: mode, it can expand current wireless coverage without the need for a wired backbone link. As a Wireless Client it can connect a non-wireless capable device to an existing AP. In addition, the DAP-3320 is powered by Power over Ethernet (PoE) which allows for convenient
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: AXIS Communications, Inc.
Description: Two-way audio support. Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Built-in SD/SDHC memory card slot. Power over Ethernet (IEEE 802.3af), eliminating the need for
- Camera Function: Video
-
Supplier: Visual Sound, Inc.
Description: framework enables the generation of dynamically rich user interfaces with greater power and ease than ever. Core 3 lets touchpanel designers merge multiple objects and apps on screen leveraging the power of Adobe® Flash®, multi-format video, Web browsing, IP intercom, and other
- Features: Flat Panel Monitor
-
-
Supplier: Visual Sound, Inc.
Description: of dynamically rich user interfaces with greater power and ease than ever. Core 3 lets touchpanel designers merge multiple objects and apps on screen leveraging the power of Adobe® Flash®, multi-format video, IP intercom, and other emerging technologies to deliver an engaging and
Find Suppliers by Category Top
Featured Products Top
-
trusted. For modern monitoring programs, that trust must be sustained over long timeframes, across changing environmental conditions, and under increasing regulatory scrutiny. Calibration is crucial for maintaining data integrity. Monitoring stations must routinely verify analyzers measuring (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
effortless interconnectivity. Power up with low/high current contacts or Ethernet for smooth data transmission in a high-quality connector range for outdoor environments with multiple keying options to prevent mismating. LEMO UxV Connectors include the T Series, M Series, B Series, T Series, and (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
ZAGO corrosion-resistant sealing fasteners for their unique ability to seal equipment without breakage, rusting or leakage – in harsh weather, salty oceanwater and air, extreme temperatures (hot & cold), torrential rains, hurricanes, tropical storms, snow and high winds repeatedly and over (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Fast-charging stations require stable input voltage to improve charging efficiency and protect charging electronics. Renewable Energy Solar and wind power systems often experience voltage (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
– 440V AC/DC Contact Material Gold-to-Gold / Silver alloy / Carbon brush Signal Types Supported Power, RS232, RS422, RS485, Ethernet, CANBUS, Profibus, video signals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Power Infrastructure: Charging stations would need to deliver megawatts of power quickly, creating dangerous installation risks and requiring major upgrades to energy grids. Material Costs: To compensate for heavy (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc. -
equipment can be purchased and installed Applications Wastewater treatment Petro-chemical Power station Bulk materials Food products (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
More Information Top
-
Monitoring of hybrid system using Labview
Weather station is located on the mast of the wind power plant at 12 meters above the ground and 244 meters over the sea level. .... Communication with the PC is provided by the TCP/IP protocol using Ethernet .
-
Distributed Computing, Artificial Intelligence, Bioinformatics, Soft Computing, and Ambient Assisted Living
• Weather station for Weather registers: NMEA-0183 over a RS-232 link. .... • Power consumption and generation registers (power meters, PM 710): RS-485. .... • Driveshaft torque register (torque meters): Ethernet network.
-
Fast ADC based multichannel acquisition system for the GEM detector
It also controls operation of high voltage power supply and weather - station that measures temperature, pressure and humidity outside the detector chamber. .... It communicates with experiment control system over the Gigabit Ethernet .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…VIM processors; CPU circuit cards; SRAM memory cards; SDRAM IC, SRAM memory cards integrated circuit amplifiers; gate array integrated circuits; PHE outlet pipe assemblies; analog IC; voltage-regulator, power -management and programmable-logic … assemblies; telecommunications cables; CMU Ethernet cables; telephone cables; arcnet … gauges; metric scales; feeler gauges; handle line up gauges; oxygen masks; water temperature gauges; manifold temperature sensors; digital pyrometer kits; cable sensor kits; fire protection kits; thermal spot detectors; thermal spot sensors; electrical thermo-hygrometers; wireless weather stations ; motor bearing detectors; barometers … circuit monitoring modules; AC current probes; copper shunts; locomotive ground detection panels; flash- over protection panels; data…
-
9978 AND 9975 TYPE B PACKAGING INTERNAL DATA COLLECTION FEASIBILITY TESTING
1 ULP Access Point, (hardware rev. 5, software rev. 3.2.17) 1 AP accessories including whip antenna, GPS patch antenna, and power ‐ over ‐ Ethernet . .... (POE) supply 2 GPS prototype radio nodes each housed in a weather resistant PelicanTM enclosure. .... 1 System base station pre‐configured with ULP Release 1.0 demo platform .
-
ImSAR NanoSAR A and B
…5/1.0/2.0/5.0 m (0.9/1.6/3.3/6.6/16.4 ft) Resolution: NanoSAR A 1 m (3.28 ft) Slant swath: NanoSAR B 4,000 resolution cells Power : NanoSAR A 15 W … Real-time NTSC video/ Ethernet Communication: NanoSAR A Ethernet … UAV during January 2008, with the sortie being designed to demonstrate an all- weather imaging capability that .... During the flight (which took place over the Boardman test range in Oregon), vehicles, structures and corner reflectors were scanned from a variety of altitudes and ranges, with the acquired data being used to create SAR imagery in an associated ground station .
-
The renewable energies in the building use
Block thermal power station, 2- weather -measuring stations . .... This occurs in the presented example via the field bus system LON often to encounter in the building automation (Local Operating Network) that also a communication over modem and allows Internet server for a further remote set Micon wind power plant. .... The respective installation is integrated either over the LON network and the hochschuleigene ethernet network (for the…
-
The Oklahoma City Micronet
…a heating unit to reduce the accumulation of frozen precipitation on the sensor during winter weather conditions. .... Additionally, a PowerDsine Power Over Ethernet (POE) unit separated the power and communi- cations from each ethernet line. .... It also converted power from 48 to 18 V to charge the station battery, which pro- vided…
-
Hybrid wireless networks for civil-military-cooperation (CIMIC) and disaster management
For convenience this transmission system has implemented power - over - Ethernet , so one cable plug for each unit is enough to establish the physical link. .... For typical distances of 50 to 250 m between satellite ground station and the indoor network any weather impact can be compensated and the wireless connection behaves like a wired cable connection for any data packet size.
-
NanoSAR family of miniature synthetic aperture radars
…32 ft 9¾ in Operation data refresh rate duty cycle IFF/SSR modes antenna gain gain over a half-wave dipole gain over an isotropic radiator MTI … wind speed deployment altitude Power volt narrative 12 V … Interface type narrative serial, ethernet serial, ethernet. .... UAV during January 2008, with the sortie being designed to demonstrate an all- weather imaging capability that … and ranges, with the acquired data being used to create SAR imagery in an associated ground station .
Indicates content that may require registration and/or purchase.