-
Supplier: Computer Network Accessories, Inc.
Description: 8" AT motherboard power extension cable (P8/P9).
-
Supplier: Advantech
Description: 12.1" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards 12.1" true-flat panel PC with resistive touch Supports certified mini-ITX motherboards (up to 35W TDP processor) PCI or PCIe expansion slots Front-facing power status LED indicators IP66-rated front panel
- Display Size: 12.1 inch
- General Features: Panel Mount
-
Supplier: Advantech
Description: 19" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard 19" true-flat panel PC with resistive touch Supports certified mini-ITX motherboards (up to 65W TDP processor) PCI or PCIe expansion slots Front-facing power status LED indicators IP66-rated front panel
- Display Size: 19 inch
- General Features: Panel Mount
-
-
Supplier: ACCES I/O Products, Inc.
Description: Compact Flash support Standard 1/8"(3.5mm) audio with Line In, Line Out, and MIC FUNCTIONAL DESCRIPTION The ETX-NANO-104 is one of the smallest embedded motherboard systems and is designed to support the ACCES I/O line of USB and PC/104 I/O modules along with the high performance benefits of
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: Advantech
Description: 15" Configurable Panel PC Chassis for selectable Mini-ITX Motherboard 15” true-flat PPC with Resistive touch Supports certified mini-ITX motherboard up to 65W TDP processor Support PCI or PCIe expansion slot Front LED indicators for power status Front panel is IP66 compliant
- Display Size: 15 inch
- General Features: Panel Mount
-
Computers - 17" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards -- PPC-6171C-RTAESupplier: Advantech
Description: 17" Configurable Panel PC Chassis for Selectable Mini-ITX Motherboards 17” true-flat PPC with Resistive touch Supports certified mini-ITX motherboard up to 65W TDP processor Support PCI or PCIe expansion slot Front LED indicators for power status Front panel is IP66 compliant
- Display Size: 17 inch
- General Features: Panel Mount
-
Supplier: American Portwell Technology Inc.
Description: Industrial ATX motherboard M/B based on Intel® 845GV chipset supporting Intel® Pentium® 4 / Celeron® processor with VGA / LAN / Audio
- Max Speed: 2.4 to 3.06 GHz
- Memory Capacity: 2 GB
- PCI Slots: 6
- USB: 8
-
Supplier: Industrial PC, Inc.
Description: 8-Core Intel® Atom™ Mini-ITX Motherboard Intel® Atom™ C3758 8-Core Denverton Processor 4x DIMM sockets supporting RDIMM and UDIMM Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial
- Max Speed: 2.2 GHz
- Memory Capacity: 256 GB
- PCI Slots: 1
- PCI Express: 1
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron Processor J1900 Integrated Intel® Graphics Supports up to 8GB system memory Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial motherboards featuring long life cycles, rugged
- Max Speed: 2.42 GHz
- Memory Capacity: 8 GB
- PCI Express: 1
- USB: 2 to 4
-
Supplier: Pepperl+Fuchs SE
Description: For 2 gateway modules For PROFIBUS PA Redundant configuration Installation in Zone 2/Class I, Div. 2 Spring terminals or screw terminals selectable
-
Supplier: Pepperl+Fuchs SE
Description: 4 segments, simplex, individual modules per segment For PROFIBUS PA For gateway and power supply modules High-power trunk: Live work on devices in any hazardous area Optional advanced diagnostics Installation in Zone 2/Class I, Div. 2 Spring terminals or screw terminals selectable
-
Supplier: Pepperl+Fuchs SE
Description: 4 segments, individual modules per segment Supports all PLC and PCS hosts High-power trunk: Live work on devices in any hazardous area Best quality, smallest size and lowest heat dissipation For FOUNDATION Fieldbus H1 Optional advanced diagnostics Passive impedance for high reliability Supports Ex
-
Supplier: Computer Network Accessories, Inc.
Description: IDE host (motherboard) to SATA hard drive adapter. 6" power adapter and 20" SATA cable included (1) 40 pin IDE port for motherboard Converts motherboard IDE port to SATA port SATA 1.0 specification compliant
-
Supplier: Industrial PC, Inc.
Description: 4th Generation Intel® Core™ i3/i5/i7 2x GbE, 2x USB 3.0, 2x USB 2.0 1x PCIe Accommodates 4x SATA Drives for RAID 0/1/5 Support Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial
- Memory Capacity: 16 GB
- PCI Express: 1
- USB: 4
- Chipset: Intel® Chipset
-
Fieldbus Products - Compact Fieldbus Power Hub, Motherboard, Host System Connector -- MBHC-FB-4.HSC*Supplier: Pepperl+Fuchs SE
Description: 4 segments, individual modules per segment Customizable cable connections to any PLC and PCS hosts High-power trunk: Live work on devices in any hazardous area Best quality, smallest size and lowest heat dissipation For FOUNDATION Fieldbus and PROFIBUS PA Optional advanced diagnostics Passive
-
Supplier: Computer Express L.L.C.
Description: • Cost-affordable with Onboard Processor • Multiple Serial Ports with Power Pin
- Max Speed: 1.6 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- LAN / Networking: 2
-
Supplier: SFCable.com
Description: IDE Host(Motherboard) to SATA HDD Adapter. Power adapter (6") and SATA cable (20") included. One 40pin IDE port for motherboard. Connects to motherboard with IDE host. Convert motherboard IDE port to SATA port. Compliant with SATA 1.0 specification.
- Features: Cable Assembly
- Application: Networking
-
Supplier: Biostar Microtech (U.S.A) Corp.
Description: B3 Version Chipset Supports the Intel 2nd generation Core i7 and Core i5 processors in the 1155 package Intel H67 single chip architecture Support 4-DIMM DDR3-1333/1066 up to 32G maximum capacity Support ATI CrossfireX Technology Support SATA 6Gb/s 2X speed than current SATA 3G Support USB 3.0 100%
- Memory Capacity: 32 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Industrial PC, Inc.
Description: 4th Generation Intel® Core™ i3/i5/i7 2x GbE, 2x USB 3.0, 4x USB 2.0 3x PCIe, 4x PCI Accommodates 6x SATA Drives for RAID 0/1/5 Support Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial
- Memory Capacity: 32 GB
- PCI Express: 1
- USB: 6
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: The IMBM-700 is based on VIA's CN700 and VT8237R+ chipset and supports both the C7-M Ultra Low Voltage 1.0GHz for extremely low power applications all the way up to the C7-M 2.0GHz for applications requiring higher performance while maintaining low power requirements. Two 240-pin DDR II 400/533
- Memory Capacity: 0.064 GB
- On Board Features: On-board Ethernet Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
- Features: Other
- Chipset: VIA Chipset
-
Supplier: Computer Express L.L.C.
Description: • Ultra Low Profile (16.8mm Height max.) • Soldered Onboard Intel Atom N270 1.6GHz Processor • Soldered Onboard DDRII-533 1GB • Soldered Onboard 4GB NAND Drive (CEX-i2701-4G only) • Soldered Onboard Touch Screen Controller • Support CRT, LCD, Dual Channel 18-bit LVDS • Multiple
- Max Speed: 1.6 GHz
- Memory Capacity: 1 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Aaeon Systems Inc.
Description: Applications Manufacture Automation Industrial Automation Network Security Features Intel Core 2 Duo Processor, FSB 533/800/1066 MHz Intel Q965 DDR2 533/667/800 Memory (Up To 8 GB) 10/100Base-TX & Gigabit Ethernet x 2 (Optional) Integrated Intel Enhanced Graphics Core, VGA Support CompactFlash Type
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Huntec, Inc.
Description: CLM-690 CLM-690 for ATX motherboard SpecificationChassis: Whole metal construction Fit regular size ATX M/B 2 x 5.25" and 1 x 3.5" opening bays 2 x 3.5" HDD internal Regular PS2 form factory power supply 1 x 12 cm fan in the front, 2 x 8 cm in the rear Front vented w/filter Lockable front
-
Supplier: Global American, Inc.
Description: The X10SBA motherboard supports the next-generation Intel Celeron J1900 SoC (System on a Chip) 22nm Quad-Core processor in the BGA 1170 format. With a 64-bit, 22nm, low-power Tri-gate Quad Core Silvermont processor built into it, this motherboard offers unprecedented enhancements in
- Max Speed: 1.333 GHz
- Memory Capacity: 8 GB
- LAN / Networking: 2
- SATA: 2
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 479 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz • Support DDR 200/266 up to 2GB DDR SDRAM • Support Dual Display (Independent Display) • Support 18/36-bit LVDS and CRT • Support 2 x RS-232 Ports • Support 6 x USB 2.0 Ports • ATX Power Input
- Max Speed: 1.8 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor up to 2.0GHz FSB400/533MHz • Dual Channels DDRII DIMM 400/500MHz up to 2GB • Support 18/36-bit LVDS, DVI and CRT • Dual Display (Independent Display) • Dual GbE LAN • 2 x SATA 150MB/s, 8 x USB 2.0 Ports, 2 x Serial Ports • 1 x PCIe x16
- Max Speed: 2 GHz
- Memory Capacity: 2 GB
- Mini PCI: 1
- PCI Express: 1
-
Supplier: Aaeon Systems Inc.
Description: The EMB-CV1 is a Mini-ITX motherboard with onboard Intel® Atom D2550 Dual Core and the Intel® NM10 Express chipset. It comes with two 204-pin DDR3 800/1066 SODIMM slots to support a maximum of 4 GB of memory. Equipped with four RS-232 ports, one RS-232/422/485 port, eight USB2.0 ports, one
- Memory Capacity: 0.384 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Huntec, Inc.
Description: CLM-908M For Mircro-ATX or Mini-ITX motherboard SpecificationMircro-ATX or Mini-ITX motherboard 3-Size Adjustable Rubber Buffers for Cards Meets FCC Classification B & CE Approved Power Supply: ATX Type Power Supply Chassis Fans: 2 pcs Removable 92x92mm (ball bearing) Switch On/Off:
-
Supplier: Aaeon Systems Inc.
Description: The EMB-9459T supports Intel Atom N270 processor which when paired with the Intel 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports and
- Memory Capacity: 0.224 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Huntec, Inc.
Description: CLM-908 Wallmount Chassis for 8 Slots Backplane or AT Motherboard SpecificationFor 8 Slots ISA/PCI Backplane or AT Motherboard 3-Size Adjustable Rubber Buffers for Cards Meets FCC Classification B & CE Approved Power Supply: AT Type Power Supply Chassis Fans: 2 pcs Removable 92x92mm
-
Supplier: Global American, Inc.
Description: 2807610 Mini-ITX industrial motherboard utilizes the AMD Geode NX processor. Based on the x86 architecture, the new processor is designed for solutions that require long-term market commitment such as thin clients, printers, point of sale, information and transaction kiosks and
- Max Speed: 0.266 to 0.4 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- SATA: 2
-
Supplier: Global American, Inc.
Description: The 2801560 industrial motherboard features the most advanced PCI Express bus that delivers over three times more bandwidth than PCI and AGP8X buses. The board is designed for Intel(r) Pentium(r) 4 processors supporting Hyper-Threading (HT) Technology in the LGA775 package with system bus of
- Max Speed: 0.333 to 0.4 GHz
- Memory Capacity: 2 GB
- ISA Slots: 2
- PCI Slots: 3
-
Supplier: Huntec, Inc.
Description: CLM-51-30B For Mini-ITX motherboard, 8.88" Deep Specification*1 PCI Slot riser Card (Included) * Front USB: 2 ports * Power Supply: ATX 200W(Option)* Fan: 2 pcs 40x40x25mm (ball bearing)* Motherboard Size: Mini-ITX (17cm X 17cm)* Switch On/Off: Reset & power* Drive Bays: 1 x slim
-
Supplier: Xoxide
Description: safe hands. To ensure the proper connections are made, this PC Power & Cooling PSU comes equipped with four PCI-Express Connections and over 16 additional motherboard connectors, including 24-pin, 8-pin CPU, and 4/8-pin CPU. Other incredible features of the Turbo-Cool 860W Power Supply
-
Supplier: Global American, Inc.
Description: The IMB-150 Industrial motherboard is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory. The Baytrail SoC has low power requirements but has excellent performance including a graphics engine based on the
- Max Speed: 1.333 GHz
- Memory Capacity: 8 GB
- LAN / Networking: 2
- SATA: 2
Find Suppliers by Category Top
More Information Top
-
Media processing with field-programmable gate arrays on a microprocessor's local bus
At a system level, Chidi is similar in design to a standard multiprocessor PowerPC motherboard ; however in addition to a PowerPC 604e running at 250MHz or faster, Chidi provides a stream- based reconfigurable processor (an Altera 1OK100) whose functionality can be changed …
-
Reconfigurable video tracker
familiarity with the real-time VxWorks operating system, and by the selection of the vendor for the PowerPC motherboard . who provided the VxWorks Board Support Package (BSP) for their card.
-
Genesis™
Genesis™ PowerPC The Genesis™ PowerPC is based on the same rugged rack-mount enclosure used for the Genesis Ultra and Genesis Alpha, but is configured with the latest PowerPC motherboard .
-
Object-based media and stream-based computing
At a system level, Chidi is similar in design to a standard multiprocessor PowerPC motherboard ; however in addition to a PowerPC 604e running at 250MHz or faster, Chidi provides a stream-based reconfigurable processor (an Altera 1OK100) that emulates a PowerPC's local …
-
http://citeseerx.ist.psu.edu/viewdoc/download?doi=10.1.1.102.7051&rep=rep1&type=pdf
The 586 and PowerPC motherboards have quite poor second level caches, the caches are not substan- tially better than main memory.
-
Review: Apple's Hardware Line Updates and Hints - Page 2 - MacRumors Forums
Further hints (here and here) indicate that Apple PowerPC 970 motherboards are in the final design phase, approaching production.
-
The START-VOYAGER parallel system
2We desired multiple processors per site, but could not find an adequate PowerPC 604 motherboard for our purposes.
-
DRIVER NEEDED: nVIDIA GeForce 5200 PCI 128MB (Other Unix) [PCI / ISA] - Free Drivers Download | Request and Support Forums
Motherboard : PowerPC architecture .
-
A Beowulf-class architecture proposal for real-time embedded vision
For instance, it seems possible, while keeping all other hardware and software components unchanged, to build machines using with SPARC mother- boards or PowerPC 970 processors (recently announced).
-
Dynamically Reconfigurable Systems
The fourth scenario depicted in Fig. 3.9(d) shows how the bitstream data is delivered by the PowerPC through the MotherBoard crossbar.
Indicates content that may require registration and/or purchase.