Products/Services for Powervar 3.0 Power Conditioners
-
Power or Line Conditioners - (198 companies)Power or line conditioners regulate, filter, and suppress noise in AC power for sensitive computer and other solid state equipment. Power conditioners typically consist of voltage regulators in combination with output isolation transformers...PhaseFrequencyProtection -
Air Conditioners - (657 companies)Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where... -
Signal Conditioners - (1041 companies)Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards. Signal conditioning is a set of operations performed on a signal that makes it suitable... -
Enclosure Air Conditioners - (157 companies)...conditioners use either single-phase or three-phase power and vary in terms of cooling efficiency, which is often expressed in kilowatts, tons of refrigeration, or British thermal units (BTU) per hour. Cooling capacity is the capacity of the air... -
Power Supplies - (3080 companies)...peripherals. Medical - Power supplies are designed for medical power applications. Medical applications typically require highly conditioned and isolated output. Telecommunications - Power supplies are used for powering telecommunications equipment... -
Condition Monitoring and Machine Maintenance Services - (630 companies)Condition monitoring and machine maintenance services monitor the condition of critical machines, battery banks, power supplies, processes and rotary equipment. They also perform predictive maintenance (PdM) and/or preventive maintenance. Condition...
-
Bridge Conditioners - (127 companies)Community --Low-Cost Signal Conditioning for Low-Power Devices. Image credit: OROS...
-
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)...at a specific operating point. Refrigeration compressors and air conditioning compressors also carry power-source specifications defined by voltage / frequency / phase. Common choices include 12 VDC and 24 VDC, as well as 115/60/1, 230/50/1, 208-230/60/1...
-
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
-
Vibration and Acceleration Signal Conditioners - (33 companies)Vibration signal conditioners and acceleration signal conditioners accept the output of devices that are designed specifically for vibration or acceleration measurement. They convert or condition these signals to digital data, or suitable levels...
Product News
-
S.I. Tech, Inc.
USB 3.0 Media Converters S.I. Tech 2187/2188 extend USB links beyond the 5 meter limit with the use of fiber optics. These devices support all major operating systems, have power, link, and host LED status indicators, use LC optical connectors, and are plug and play. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
FARO CREAFORM
VXintegrity 3.0: Modern FFS Analysis Creaform 's NDT software platform now integrates a path to Finite Element Analysis (FEA) and integrates API 579 standards, transforming data into actionable insights for asset owners that need to precisely assess the integrity of their infrastructures. L evis, Qu ebec, October 10, 2024 --Creaform, a business of AMETEK, Inc. and worldwide provider of automated and portable 3D measurement solutions, announced today the release of VXintegrity 3.0, which introduces new key functionalities... (read more)Browse Scanning Software Datasheets for FARO CREAFORM -
Shenzhen QH Industrial Co., Ltd
High-speed USB 3.0 Display Cable Product Overview. The USB 3.0 high-speed monitor / display cable is a high-performance connectivity solution designed for monitors and various devices featuring USB Type-B ports.This product utilizes the Super Speed ??USB 3.0 transmission standard and does not require a separate power cable. Parameter. 1- Product length: 1m, 2m; other lengths. 2- Material: PVC. 3- Supports 1920x1080 resolution. 4- Threaded fastening. 5- Port: USB 3.0 Cable. Advantage. 1- High-speed transmission, increased... (read more)Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Advanced Linear Devices, Inc.
Balancing Chip for 3.0 V or Higher Supercaps The ALD810030SCLI from Advanced Linear Devices stabilizes supercapacitors for a wide variety of uses. Balanced supercapacitors are ideal for high-power, high-energy applications such as actuators, telematics, solar panels, emergency lighting, security equipment, barcode scanners, advanced metering boxes, and battery backup systems. The MOSFETs can balance two to four supercaps with very small voltage differences and dissipate no power beyond the actual leakage current differences between... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
RDP Electrosense
LVDT and RVDT Signal Conditioners Modular 600 Multi-Channel Signal Conditioning System. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards... (read more) -
iba America LLC
Condition Monitoring with ibaCMC indicators (KPIs). The collected data is consolidated and analyzed in ibaCMC, where automatically generated reports provide an efficient overview of the overall plant condition. Whether in rolling mills, power plants, or manufacturing environments, the system ensures high data quality, reliable condition assessment, and a sustainable reduction in unplanned downtime. (read more)Browse Data Acquisition Software Datasheets for iba America LLC -
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
RDP Electrosense
Signal Conditioning Electronics LVDT Displacement, Load Cells And Pressure Sensors. Menu of Displacement Transducers. Signal Conditioning Electronics. Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning. Menu of Load Cells (Force Sensors). What is a transducer?. A transducer (which is also commonly known as a sensor) is a device which converts a physical parameter into an electrical signal. There are many different types of sensor which measure many different physical parameters but our range... (read more) -
5o.com
Full Band 3.0~6.0GHz RF Ferrite Coaxial Circulator 5o.com full bandwidth 3.0-6.0GHz RF Ferrite Coaxial Circulator, low insertion loss & high isolation, stable performance, ideal for base station, radar and microwave communication systems to protect RF equipment. Model number:5o102528136SK Frequency Range:3.0~6.0GHz Insertion Loss:0.5dB Isolation:18dB VSWR:1.3 Forward Power:100W Reverse Power:100W Connector Type: SMA Female Operating Temperature:-40~+85degree Storage Temperature:-55~+125degree Dimension:25.4*28.5*15mm As a critical passive RF... (read more) -
UIY Inc.
RF Dual Directional Coupler 3.0~4.0GHz 300W Model NO.: UIYDDCP5555A3T4NF. Type: Dual Directional Coupler. Brand Name: UIY. Freq. Range (GHz): 3.0~4.0GHz. Insertion Loss(dB) : 0.4dB. Nominal Coupling(dB) : 50 +-1.5dB. VSWR Max: 1.3. Power: 300W. Connector Type: N Female. Dimension: 55 x55 x20mm. Certification: ISO9001,ISO14001,RoHS. Warranty: 1 year. Applications: Radar System. Telecom Infrastructure. Microwave Radio Systems. Communication Systems. Wireless Radio Systems. R &D labs. Public Address System Radio Transmitter. Biomedical... (read more)Browse RF Couplers Datasheets for UIY Inc.