Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: range tilt angle, to ensure the compass still can provide high-precision heading data when the tilt angle up to ±85°.Electronic compass integrated high-precision MCU control, various output mode, standard interfaces including RS232/RS485/TTL and other interfaces, and
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DCM250B is a low-cost 3D electronic compass module (Single board), using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the compass module eliminate the magnetic influence through calibration algorithm in the magnetic interference environment
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCM370B-HCM375B is a high accuracy 3D digital compass of strip shape, it is anti-interference digital compass and high accuracy digital compass, its length is only 1.6cm, IP67 protection grade, suitable for many harsh environment such as drilling
-
-
Supplier: Advanced Orientation Systems, Inc.
Description: Low cost advanced Compass Probe includes Pitch / Roll / Temperature compensated COMPASS / MAGNETOMETER system built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a thin 7" long assembly that is installed into a 1.25" diameter Garolyte tube or
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 2
- Operating Temperature: -22 to 185 F
- Output: Digital
-
Supplier: Advanced Orientation Systems, Inc.
Description: 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution and includes flash adjustable gain for up to +-70arcdeg. COMPASS/TILT module is perfectly suitable for numerous underwater navigation, research, training, construction, entertainment and other
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Accuracy: 1 degrees
- Operating Temperature: -40 to 176 F
-
Supplier: Win Source Electronics
Description: Magnetic, Digital Compass Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
- Category: Development Board
-
Supplier: Anton Paar
Description: motor drives in one single modular setup IsoLign Piezo flange: Complete stepless gap control down to sizes of 10 nanometers Fully digital instrument employing the latest DSP (Digital Signal Processing) technology Two high-precision air bearings, including two patented normal
- Industry / Application: Chemical Processing, Cosmetics, Energy / Power Plants, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, SPC / Application Software
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
precision guidance, navigation, and dynamic positioning functions. High performance digital MEMS accelerometers and gyros are a cost-effective and low-SWaP alternative to bulky and costly quartz, FOG and DTG originally used in marine and (read more)
Browse Datasheets for Tronics Microsystems
Conduct Research Top
-
HCM370B-HCM375B High Accuracy 3D Digital Compass
HCM370B-HCM375B is a high accuracy 3D digital compass of strip shape, its length is only 1.6cm, IP67 protection grade, suitable for many harsh environment such as drilling measurement. It adopts advanced hard iron and soft iron calibration algorithm, it can provide the high precision heading value
-
HCA726S Small Volume High Accuracy Inclinometer
HCM370B-HCM375B is a high accuracy 3D digital compass of strip shape, its length is only 1.6cm, IP67 protection grade, suitable for many harsh environment such as drilling measurement. it adopts advanced hard iron and soft iron calibration algorithm, it can provide the high precision heading value
More Information Top
-
Autonomous robot navigation using vision- and sensor-based algorithm
Its sensory system comprises an array of four sonar sensors, a high precision digital compass , two Firewire web cameras and a sub-meter differential GPS receiver.
-
Combining a modified vector field histogram algorithm and real-time image processing for unknown environment navigation
It includes a SICK laser range finder (LRF), a sub-meter differential GPS, and a high precision digital compass for data collection purposes.
-
An inertial navigation system for small autonomous underwater vehicles
To obtain heading information in SANS, the angular rate sensor is used as a high frequency input source and the digital compass ( Precision Navigation Electronic Compass, Model TCM2) is used as low frequency data source.
-
Vector 1500 GMD laser rangefinder
The Vector 1500 GMD can show the exact location of the target through a high- precision digital magnetic compass (DMC) and inclinometer which is unaffected by tilts of up to ±45°.
-
Three-Dimensional Detection of Space Trajectory in Flexible Pipe by Trenchless Technology
Based on this method, a trajectory measuring instrument is invented by using high- precision Honeywell digital compass to measure the pitch and azimuth angles, and then to set up a mathematical model with the minimum radius of curvature method.
-
China Satellite Navigation Conference (CSNC) 2012 Proceedings
The application of the digital compass in precise oriented platform.
-
A Close-form Solution of Absolute Orientation Using Unit Quaternions--《Journal of Zhengzhou Institute of Surveying and Mapping》2007年03期
ZHAO Yi-qiang, GUAN Da-nian, CHEN Hao-min (School of Electronic and information Engineering, Tianjin University, Tianjin 300072, China);The Application of the Digital Compass in Precise Oriented Platform[J];Journal of Transcluction Technology;2005-01 .
-
An Ultra-Low Power Real Time Embedded System for Map Generation Using Ultrasound Sensors
… and ranging of obstacles up to 3m; (ii) 15 infrared LED sensor pairs to detect obstacles in close proximity of the robot to facilitate guiding through a clutter of closely spaced obstacles; and (iii) a Devantech CMPS03 digital compass for precise orientation.
-
A time-power efficient fixed point single purpose processor for mapping using ultrasound sensors
… and ranging of obstacles up to 3m; (ii) 15 infrared LED sensor pairs to detect obstacles in close proximity of the robot to facilitate guiding through a clutter of closely spaced obstacles; and (iii) a Devantech CMPS03 digital compass for precise orientation.
-
Multi-sensor Autonomous Robot Based Manipulation of Valves for Process Control
It has 1) A four-wheel differential drive system, 2) A single camera used as an input sensor for self-localization and valve detection algorithms, 3) A digital compass for precise orientation, 4) Four sonar sensors, one at each corner for detection …
Indicates content that may require registration and/or purchase.