Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nook Industries, Inc.
Description: The series MKR locknut design utilizes two radial grooves machined to provide an accordion-like cross section. The internal radial groove divides the thread of the locknut into two sections: locking section and clamping section. Depending on the locknut size, three to eight
- Major Thread Diameter: 5.118113 inch
- Overall Locknut Diameter: 6.4960665 inch
- Locknut Width: 1.4173236 inch
- Bearing Locknut: Bearing Locknut
-
Supplier: Nook Industries, Inc.
Description: The series MF locknut is designed with three locking inserts (pegs) that intersect the bore with an angle of 30o. This series is produced with tolerance class ISO 4H ground threads and is available in sizes 12 to 200 mm bore.
- Major Thread Diameter: 5.511814 inch
- Locking Face Diameter: 6.4960665 inch
- Overall Locknut Diameter: 7.086618 inch
- Locknut Width: 1.2598432 inch
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Spieth locknuts are precision nuts with a high-quality locking system (premium thread-locking). Spieth locknuts with the unique Spieth principle can be set exactly to the demanding tasks in mechanical engineering with extreme precision and even clamping forces on the
- Major Thread Diameter: 0.393701 to 14.960638 inch
- Overall Locknut Diameter: 1.6535442 to 9.6456745 inch
- Locknut Width: 0.5511814 to 2.1259854 inch
- Assembly: Holes in Face for Spanner Wrench, Holes on Periphery for Spanner Wrench, Slots for Spanner Wrench
-
-
Supplier: Taper Line, Inc.
Description: Locknuts are furnished with both Spanner Slot & Holes. Face Lock Screws may extend beyond locking face. For precision applications locknut sizes 00 thru 40 available with ground bearing face. Class 3B Thread
- Major Thread Diameter: 0.391 to 8.628 inch
- Locking Face Diameter: 0.312 to 8.312 inch
- Locknut Width: 0.375 to 1.406 inch
- Bearing Locknut: Bearing Locknut
-
Supplier: Taper Line, Inc.
Description: All Ball Screw Nuts are thicker to handle increased thrust loads. All Locknut threads are Class 3B. All parts complete with locking screws. Left hand threads available and stainless steel locknuts available. Metric threads available. All Mating Shaft Threads to be Class 3A or better. A
- Locking Face Diameter: 1.78 to 3.829 inch
- Overall Locknut Diameter: 1.75 to 6.25 inch
- Locknut Width: 0.38 to 1.312 inch
- Assembly: Holes on Periphery for Spanner Wrench
-
Supplier: Taper Line, Inc.
Description: Heavy Duty Inch and Metric Locknuts should be utilized in high thrust load and high RPM applications. The Heavy Duty Precision series is manufactured with higher strength materials
- Locking Face Diameter: 0.53149635 to 5.4330738 inch
- Overall Locknut Diameter: 0.87401622 to 6.1023655 inch
- Locknut Width: 0.49212625 to 1.181103 inch
- Locking Style: Face Setscrews
-
Supplier: Whittet-Higgins Company
Description: This series of precision locknuts encompasses all the advantages of the NT series of smaller diameter, less thickness and lighter weight locknuts with benefits of greater precision to improve mating surface cohesion, thereby reducing vibration, shock, resulting
- Major Thread Diameter: 2.751 inch
- Locking Face Diameter: 3.094 inch
- Overall Locknut Diameter: 3.344 inch
- Locknut Width: 0.354 inch
-
Supplier: Whittet-Higgins Company
Description: This series of precision locknuts encompasses all the advantages of the NT series of smaller diameter, less thickness and lighter weight locknuts with benefits of greater precision to improve mating surface cohesion, thereby reducing vibration, shock, resulting
- Major Thread Diameter: 2.933 inch
- Locking Face Diameter: 3.375 inch
- Overall Locknut Diameter: 3.688 inch
- Locknut Width: 0.354 inch
-
Supplier: Whittet-Higgins Company
Description: This series of precision locknuts encompasses all the advantages of the NT series of smaller diameter, less thickness and lighter weight locknuts with benefits of greater precision to improve mating surface cohesion, thereby reducing vibration, shock, resulting
- Major Thread Diameter: 2.157 inch
- Locking Face Diameter: 2.5 inch
- Overall Locknut Diameter: 2.75 inch
- Locknut Width: 0.322 inch
-
Supplier: Whittet-Higgins Company
Description: This series of precision locknuts encompasses all the advantages of the NT series of smaller diameter, less thickness and lighter weight locknuts with benefits of greater precision to improve mating surface cohesion, thereby reducing vibration, shock, resulting
- Major Thread Diameter: 0.391 inch
- Locking Face Diameter: 0.531 inch
- Overall Locknut Diameter: 0.719 inch
- Locknut Width: 0.198 inch
-
Supplier: Wyandotte Industries, Inc.
Description: Wyandotte Industries has been manufacturing special nuts and fasteners since 1959! All Metal Locknuts Bearing Nuts Castle Nuts Coupling Nuts Flange Nuts Jam Nuts Nylon Insert Locknuts Shear Nuts Slotted Nuts Stake Nuts Spanner Nuts Wheel Nuts
- Major Thread Diameter: 2 inch
- Locknut Width: 2.406 inch
- Locking Style: None
- Thread Direction: Right Hand Thread
-
Supplier: Wyandotte Industries, Inc.
Description: Wyandotte Industries has been manufacturing special nuts and fasteners since 1959! All Metal Locknuts Bearing Nuts Castle Nuts Coupling Nuts Flange Nuts Jam Nuts Nylon Insert Locknuts Shear Nuts Slotted Nuts Stake Nuts Spanner Nuts Wheel Nuts
- Major Thread Diameter: 1.5354339 inch
- Locknut Width: 1.5354339 inch
- Locking Style: None
- Thread Direction: Right Hand Thread
-
Supplier: Wyandotte Industries, Inc.
Description: Wyandotte Industries has been manufacturing special nuts and fasteners since 1959! All Metal Locknuts Bearing Nuts Castle Nuts Coupling Nuts Flange Nuts Jam Nuts Nylon Insert Locknuts Shear Nuts Slotted Nuts Stake Nuts Spanner Nuts Wheel Nuts
- Major Thread Diameter: 1.125 inch
- Locknut Width: 0.641 inch
- Locking Style: None
- Thread Direction: Right Hand Thread
-
Supplier: Oil-Rite Corp.
Description: Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating held within plus or minus 5
- Pressure Rating: 5 psi
- Primary Material: Aluminum
- Valve Type: Pressure Relief Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating held within plus or minus 5
- Pressure Rating: 5 psi
- Primary Material: Aluminum
- Valve Type: Pressure Relief Valves
- Features: Threaded
-
Supplier: KTR Corporation
Description: Product features Use of common dynamometric screwdrivers (up to approx. 100 Nm) clamping nuts Even with big screws, e. g. M42 thread. Benefits with costs, no need for special tools for the assembly Optimum load of screws Ideal for narrow assemblies For screw property classes 8.8 and 10.9.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LOCKNUT NICKEL PLATED BRASS PG11 Product overview: A8011 from American Electrical, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Standards and Certifications: RoHS Compliant
-
Supplier: Fairlane Products, Inc.
Description: These covered bearings (also commonly referred to as molded bearings) have a smooth urethane surface that is cast directly to the precision sealed ball bearing. They provide smooth, quiet and non-marring operation. The urethane provides excellent abrasion resistance and durability. They are
- Roll Diameter: 0.875 to 2 inch
- Type: Feed Roller
-
Supplier: REED-Direct
Description: Modern V-shape design parts molded of GE Valox® polyester, in black textured finish. Heavy glass protected front firmly secured against rattles by spring action For 3-1/2" stems only and ranges up to and including 300°F, the stem material is a precision die cast Zamac alloy Adjustable case
- Fahrenheit Scale: 0 to 160 F
- Display / Scale Characteristics: Fahrenheit
-
Supplier: PJ Company
Description: Cranes FEATURES Top Plate & Yoke - 5/8" S.A.E. 1045 drop forged steel Swivel - 7" dia. Precision machined raceways, flame hardened and 5/8" steel ball bearing upper, 1-1/4" tapered roller for thrust bearing Legs - 1/2" formed steel, double welded Wheel Bearing - Roller, Tapered Roller Finish
-
Supplier: Qioptiq
Description: lock-nuts for excellent long-term stability. - The fle.X-plate XY Diff has differential screws for high-precision adjustment on two axes. The differential screws have knurled knobs for easy adjustment. Material: Aluminum black anodized. The pitch is 0.1 mm per rotation. For fiber optics,
- Clear Aperture: 12.5 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.5 mm
- Shape: Circular
- Adjustment Type: Kinematic
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: means of a precision locknut.
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Double Direction Thrust
-
Supplier: Goulds Water Technology, a xylem brand
Description: Benefits Superior Materials of Constructions: Precision investment cast 316 stainless steel liquid end components for corrosion resistance and strength. Frame Mounted Design: Flexibility of installation and driver arrangements. Enclosed Impeller Design: Maximum efficiency and service life
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
screw, spacer and locknut for fast easy mounting. Hardness ranges from 20 to 95 durometer. These rollers are supplied with standard bearings, precision, or precision-sealed bearings. Solid, finned and Durasoft styles are all available. These rollers are also (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
New Spins on Bearing Technology (.pdf)
Nook Industries provides a complete selection of inch and metric Ball Screws, Roller Screws, Acme Screws, Lead Screws, End Bearing Supports, Precision Locknuts, Worm Gear Screw Jacks, Electric Actuators, HRC 60 Linear Shafting, Linear Bearings and Pillow Blocks to the Linear Motion Industry
More Information Top
-
Scientific.Net: Materials Science
The Study on the Wear Characteristics of Flank Lock Type Precision Locknut in the Dynamic Conditions .
-
Taiwan shaft Companies in Other Manufacturing & Processing Machinery, Taiwan shaft Manufacturers, Suppliers & Exporters in Other Manufacturing & Processing Mac...
Products/Services: precision locknut , nut, spindle, ball-screw, ballscrew, bearing, nikki, FAG, NTN, SKF, NSK, TIMKEN, SPIETH, KOYO, INA, FKD, CNC, coupling, iso 9001, shaft .
-
Shaft Companies in Other Manufacturing & Processing Machinery (Page4), shaft Manufacturers, Suppliers & Exporters in Other Manufacturing & Processing Machinery...
Products/Services: precision locknut , nut, spindle, ball-screw, ballscrew, bearing, nikki, FAG, NTN, SKF, NSK, TIMKEN, SPIETH, KOYO, INA, FKD, CNC, coupling, iso 9001, shaft .
-
Scientific.Net: Materials Science
Discussion the Re-Use Precision Locknut of the Machine Tools Spindle in the Vertical Assembly Characteristics .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89305/48815160-MIT.pdf?sequence=2
The bearings fit over the precision surface and a locknut screws onto the threads to preload them.
-
QP Toolbox
Each assembly includes backlash free sealed precision duplex bearings, locknut and housing in either a pillow block design or a round unit with rectangular flange.
-
Flange-Mount Bearing Support
The complete package includes: compact housing, precision bearings, replaceable seals, locknut and lockwasher.
-
DBC Industrial Supply Co., Inc. - Precision Tools
Home > Precision Tools > Micrometers > Outside > Friction Thimble & Locknut > .001 Grad Satin Finish .
Indicates content that may require registration and/or purchase.