-
Supplier: Protect-Air-by Tri-matic AG
Description: The SaveAir® regulator is an independent membrane regulator that can be installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. SaveAir
- Valve Size: 0.25 inch
- Pressure Rating: 261.06786 psi
- Media Temperature: 32 to 140 F
- Port Size: 0.25 inch
-
Supplier: Protect-Air-by Tri-matic AG
Description: The CartReg pre-set miniature regulator is installed in the compressed air supply line. It is designed to meet OSHA (Occupational Safety & Health Administration, USA) and other safety agency requirements for 2 bar/30 psig maximum pressure for pneumatic air guns. The
- Valve Size: 0.25 inch
- Pressure Rating: 174.04524 psi
- Media Temperature: -4 to 140 F
- Port Size: 0.25 inch
-
Supplier: Protect-Air-by Tri-matic AG
Description: The ToolReg regulator is an independent piston regulator that can be mounted on any pneumatic tool or installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 32 to 176 F
- Port Size: 0.25 to 0.375 inch
-
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Note! Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure
- Torque Range: 14.8 to 22.1 Ft-lbs
- Rated Free Speed: 6,000 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable
- Torque Range: 10.3 to 19.1 Ft-lbs
- Rated Free Speed: 7,200 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable
- Torque Range: 7.4 to 13.2 Ft-lbs
- Rated Free Speed: 4,200 rpm
- Operating Noise Level: 78 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Pin detent included with the square drive. Recommended air pressure is 85 PSI. Use a high quality air filter
- Torque Range: 16.2 to 25.8 Ft-lbs
- Rated Free Speed: 6,000 rpm
- Operating Noise Level: 80 dB
- Drive Type: Fixed Size Drive
-
Supplier: IMI Norgren
Description: consuming only the compressed air necessary to do the job. A pressure regulator is not required as the pump can be tuned to operate at any pressure above 50 PSI [3.5 BAR]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® . NOTE: This product line has been
- Ultimate Operating Vacuum: 0 to 635.4903993286937 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
Find Suppliers by Category Top
Featured Products Top
-
its remaining contents. Two-stage pressure regulator Two stage regulators are two regulators in series in the same housing that operate to reduce the pressure progressively in two steps instead of one. The first stage, which is preset, reduces the pressure of the supply gas to an (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Pressure Regulators and Gages Loosened Pipe Hangers and Supports Premature Failure of other Equipment and Devices Prevents Splashing and Foaming of Fluids Pulsation dampening provides the added benefit of smoothing the output supplied by (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
for ideal sampling conditions of trace moisture measurement, ensuring the sample pressure and flow are suitable for quick and accurate dew point measurement in gases and dry compressed air. Easy to install, with an effortless docking arrangement and simple set up process, the SDH-PSS is fully configurable and includes a flow indicator, optional filter and optional pressure regulator. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBK DOL osha.gds] Handbook for Smal...
s Before compressed air is used to empty containers of liquid, is the safe working pressure of the container checked? .... s When compressed air is used to inflate auto ties, is a clip-on chuck and an inline regulator preset to 40 psi required?
-
States > California > State > Bookshelf > Department of Industrial Relations > Occupational Safety & Health > Guidance Documents > Injury & Illness Prevention ...
Before compressed air is used to empty containers of liquid, is the safe working pressure of the container checked?q When compressed air is used with abrasive blast cleaning equipment, is the operating valve a type that must be held open manually? .... When compressed air is used to inflate auto tires, is a clip-on chuck and an inline regulator preset to 40 psi required?q Is it prohibited to use compressed air to clean up or move combustible dust if such action could…
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - General Industry 1910 > [WY Regs dws/gen - 14] 1...
(4) The employer shall furnish and assure that an air line assembly consisting of the following components .... (ii) An inline valve with a pressure gauge or a presettable regulator ; and .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2004 > [FDBKF2005...
(d)(4) The employer shall furnish and assure that an air line assembly consisting of the following .... An in-line valve with a pressure gauge or a presettable regulator ;. .... (iii) A sufficient length of hose between the clip-on chuck and the in- line valve (if one is used) to allow the employee to stand outside the trajectory.
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > General Industry Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d1...
…day's use and after any separation of the rim wheel components or sudden release of contained air . .... on chuck with a sufficient length of hose to permit the employee to stand clear of the potential trajectory (see figure 1) of the wheel components and an inline valve with a gauge or a pressure regulator preset to the desired pressure…
-
Determination of Relative Permeability and Recovery for North Sea Gas-Condensate Reservoirs
The flow loop was equipped with a coreholder, two PVT cells, an inline capillary coil viscometer, and two backpressure regulators ͑BPRs͒. .... a second BPR, the setup was housed in a walk-in, forced convection air bath for uniform .... The displacement pump was mainly used for fluid transfer and pressure depletion. .... The second BPR controlled a preset core pressure.
-
CARBON DIOXIDE MITIGATION THROUGH CONTROLLED PHOTOSYNTHESIS
…temperature control is preset to 200°F so that if the temperature exceeds the preset value, the controller .... An air pressure regulator with filter is provided in the air supply line to regulate the pressure of air supplied for burning. .... Inline Filter .
-
ENHANCED PRACTICAL PHOTOSYNTHETIC CO2 MITIGATION
…temperature control is preset to 200°F so that if the temperature exceeds the preset value, the controller .... An air . .... pressure regulator with filter is provided in the air supply line to regulate the pressure of air supplied for burning. .... Inline Filter .
-
Passive MEMS Valves With Preset Operating Pressures for Microgas Analyzer
A valve/ pressure regulator was also inline upstream of the valve (V on inlet side of valve manifold in Fig. 8). .... Typical flow rate as a function of pressure is shown for air in Fig. 9. .... GALAMBOS et al.: PASSIVE MEMS VALVES WITH PRESET OPERATING PRESSURES FOR MICROGAS ANALYZER .
Indicates content that may require registration and/or purchase.