-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1333657-1233 Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies Packaging: Bulk Number of Positions: 4 Color: Silver Features: Cable Clamp, Strain Relief Connector Type: Plug, Female Sockets
- Current Rating: 20 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Acopian Power Supplies
Description: biased; only the primary supply delivers current to the load. If the output voltage of the primary supply decreases by more than 0.2 volt, the situation is reversed and only the backup supply delivers load current. There is no
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 5 to 61 amps
- DC Output Power: 1,200 watts
- AC Input Voltage: 105 to 125 volts
-
Supplier: Acopian Power Supplies
Description: biased; only the primary supply delivers current to the load. If the output voltage of the primary supply decreases by more than 0.2 volt, the situation is reversed and only the backup supply delivers load current. There is no
- DC Output Voltage: 5 to 125 volts
- DC Output Current: 0.12 to 21 amps
- DC Output Power: 425 watts
- AC Input Voltage: 105 to 125 volts
-
-
Supplier: Acopian Power Supplies
Description: biased; only the primary supply delivers current to the load. If the output voltage of the primary supply decreases by more than 0.2 volt, the situation is reversed and only the backup supply delivers load current. There is no
- DC Output Voltage: 3.3 to 125 volts
- DC Output Current: 0.9 to 24 amps
- DC Output Power: 277 watts
- AC Input Voltage: 95 to 265 volts
-
Supplier: Tripp Lite by Eaton
Description: your primary. The plug-and-play U444-016-D requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy
- Cable Length: 16 ft
- Operating Temperature: 0.000000000000012 to 45.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other
-
Supplier: Tripp Lite by Eaton
Description: or change the second display to your primary. By connecting to an existing mDP display, you’ll save the clutter of adding more cables and adapters. The plug-and-play U444-006-MDP requires no software, drivers or external power. Connect the reversible USB-C
- Cable Length: 6 ft
- Operating Temperature: 0.000000000000012 to 45.0000000000001 C
- Application: Audio, Computer Cable, Video
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: Tripp Lite by Eaton
Description: or change the second display to your primary. The plug-and-play U444-006-H requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either
- Cable Length: 6 ft
- Operating Temperature: 0.000000000000012 to 45.0000000000001 C
- Application: Audio, Computer Cable, Video
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: Newport MKS
Description: The DFB lasers will therefore have one primary longitudinal mode and the secondary modes will typically be 40 dB down from the primary mode. The feedback provided by the internal resonator creates a primary mode whose spectral line width
- Wavelength Range: 1,550 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: Newport MKS
Description: DFB lasers will therefore have one primary longitudinal mode and the secondary modes will typically be 40 dB down from the primary mode. The feedback provided by the internal resonator creates a primary mode whose spectral line width < 0.1 nm
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: Newport MKS
Description: The DFB lasers will therefore have one primary longitudinal mode and the secondary modes will typically be 40 dB down from the primary mode. The feedback provided by the internal resonator creates a primary mode whose spectral line width
- Wavelength Range: 1,310 nm
- Laser Power: 150 milliwatts
- Operating Temperature Range: -20 to 65 C
-
Supplier: TMP Pro Distribution
Description: bands and a single mid-sweep EQ based on that same Spectra circuitry.The ProRack-Monitor (M1016) is unique in that it can create 8 Stereo mixes PLUS 2 Mono mixes all from a 10-space rack-mount mixer. The input and EQ sections are identical to the Mono input channels of
Find Suppliers by Category Top
Featured Products Top
-
Material Makeup of a Foot Control The material makeup of a foot control assembly can be very simple depending on the application or very detailed if a more sophisticated solution is required. Some single pedal (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
VPX, C-PCI, and PXIe modular assemblies. Whether your architecture demands the extreme spectral purity of our Ultra-Low Phase Noise Series (≤ -121 dBc/Hz), the tactical agility of our 600 ns Fast Switching Sources, or the integration density of our Multi-Channel Receiver Modules, Corech (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
DOWNLOAD OUR CATALOG Your Primary Source for Stainless Steel Products Download or request a hard copy of our updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
skilled and trained employees participate in certification programs assuring error-free assembly processes. Engineering and management teams are continually improving quality processes to maintain the highest levels of performance (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Keytronic -
. The Safety Concerns of BHRT One of the primary safety concerns surrounding bioidentical hormone replacement therapy is the lack of stringent regulation governing compounded hormones. Unlike FDA-approved medications, compounded products are not subject to the same (read more)
Browse Industrial Enclosures Datasheets for AirClean Systems -
Why choose HYTEX® heat resistant cloth on exhausts and fuel lines? Thermal management directly affects the safety, reliability, and service life of critical systems (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and international power cords are available in a wide range of plugs, connectors, cordage (read more)
Browse Wire and Cable Clips Datasheets for Qualtek Electronics Corp. -
-frequency performance. Medical Applications MRI interconnects: For interconnection of power sources to bore assembly. Medical diagnostic (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Your Primary Source for Stainless Steel Products Download or request a hard copy of our updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel (read more)
Browse EDM Machining Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
smaller quantities of shaped tubes. Simply specify your particular tube’s characteristics and request a quote to begin the process of ordering your custom tubing. Eagle manufactures both seamless and welded tubing in a range of diameters from .040″ through 1.00″ in lengths up to (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50400/40778045-MIT.pdf?sequence=2
Like the machining line andon system, the final assembly andon board is the primary source of the status for the final assembly line , see Figure 15 - Assembly Line Andon Board.
-
Advanced maturation by electrical stimulation: Differences in response between C2C12 and primary muscle progenitor cells
Keywords skeletal muscle tissue engineering; biophysical stimulation; muscle progenitor cells; cell line vs. primary cell source ; maturation; sarcomere assembly .
-
Magnetic confinement studies for performance enhancement of a 5-cm ion thruster
Large containment times were obtained for line cusp and ring cusp assemblies assuming a filament as the primary electron source .
-
Nanocatalysis
The cross-section scheme shows two of the four primary xenon ion beams (bold lines ) which are produced by the cold reflex discharge ion source (CORDIS) assembly on the left-hand side ([17]).
-
Higher Order Intermodulation Product Measurement of Passive Components
Previously, a swept frequency measurement has been used to show that the primary sources of PIM in a coaxial cable as- sembly are the connectors rather than a distributed source of IM along the entire line [2], [9].
-
Terrorism and Counterterrorism
However, this is not a failure of the General Assembly , for it recognizes that this line needs to be drawn by other institutions of the international com- munity, those that constitute the primary sources of international law and eventu- ally the courts …
-
Japan Atomic Energy Research Institute/United States Integral Neutronics Experiments and Analyses for Tritium Breeding, Nuclear Heating, and Induced Radioactiv...
… detectors, which were fixed inside the assembly and hence were moving together with the assembly .34-37 The linearity … … of the many point sources that sim- ulate the line source and, hence, this … … that depend only on primary neutron reaction rates, e …
-
The Psychological Stress of Employees - A Questionnaire Survey
On the basis of field investigation and analysis of document materials, research has revealed that the source of stress for junior staff (the … … repeating the same action in an assembly line , the work short of … … lower management level of primary level managers.
Indicates content that may require registration and/or purchase.