-
Supplier: Qsonica, LLC
Description: Q700 Sonicator The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal
- Operating Frequency: 20 kHz
- Power Rating: 700 watts
- Input Voltage: 110 volts
- Sonicator Type: Cup Horn, Ultrasonic Probe
-
Supplier: Terra Universal, Inc.
Description: generator, converter, 1/8" (3) diameter probe, power cable and wrench set.
- Operating Frequency: 20 kHz
- Power Rating: 55 watts
- Input Voltage: 110 volts
- Capacity: 0.2000211225939454 to 50 ml
-
Supplier: Qsonica, LLC
Description: Q800R DNA Shearing Sonicator The new Q800R Sonicator system was designed specifically for DNA and Chromatin shearing. DNA can be sheared to specific size ranges making it an ideal system for preparing samples for Next Gen Sequencing. The device is compatible with commercially available
- Operating Frequency: 20 kHz
- Power Rating: 749.9999999999964 watts
- Input Voltage: 110 volts
- Applications: Cell Disruption, Shearing
-
-
Supplier: Qsonica, LLC
Description: Q700 Sonicator The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal
- Capacity: 0.00035314670637870096 to 0.035314670637870096 cubic feet
- Feed Rate: 7.92 to 316.8 GPH
- Frequency Range: 20,000 Hz
- Mixer Type: Agitator, Homogenizer, Ultrasonic / Vibrational
-
Supplier: Qsonica, LLC
Description: Q500 Sonicator The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be
- Capacity: 0.00035314670637870096 to 0.035314670637870096 cubic feet
- Feed Rate: 7.92 GPH
- Frequency Range: 20,000 Hz
- Mixer Type: Agitator, Homogenizer, Ultrasonic / Vibrational
-
Supplier: Terra Universal, Inc.
Description: self-diagnostic package to assure optimum performance Imbedded multi-language software for operator convenience Supplied with a standard 1/2" (13 mm) titanium horn that is suitable for many applications Each model consists of a power supply, a converter, and a mechanical probe or horn. The
- Power Rating: 200 watts
- Input Voltage: 115 to 230 volts
- Applications: Cell Disruption
- Sonicator Type: Ultrasonic Probe
-
Supplier: Terra Universal, Inc.
Description: mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories).
- Power Rating: 200 watts
- Input Voltage: 115 to 230 volts
- Applications: Cell Disruption
- Features: Continuous Mode, Pulsed Mode, Timer
-
Supplier: Terra Universal, Inc.
Description: The SLPt and the SLPe consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized
- Operating Frequency: 40 kHz
- Power Rating: 150 watts
- Input Voltage: 117 to 240 volts
- Features: Continuous Mode, Pulsed Mode, Timer
Find Suppliers by Category Top
Conduct Research Top
-
How Does a Sonicator Work? (.pdf)
is amplified and transmitted down the length of the horn/probe where the tip longitudinally expands and contracts. The distance the tip travels is dependent on the amplitude selected by the user through the amplitude control knob.
More Information Top
-
Laboratory scale production of injectable liposomes by using cell disruptor to avoid the probe sonication process
The effectiveness of cell disruptor sonicator in decreasing the size and PI of liposomes was comparable to that of probe sonicator , particularly in the presence of a hydro- phobic drug celecoxib.
-
Liposomes
The common laboratory method involves treating hydrated vesicles for several minutes with a titanium-tipped probe sonicator in a temperature- controlled environment as explained in the following section.
-
Dispersions of Hollow and Bamboo‐Like Multiwalled Carbon Nanotubes in Polyethyleneimine: Critical Analysis of the Preparation Conditions and Applications for E...
… probe for 300 s by mixing 1.0 mg hMWCNTs with 1.0 mL PEI solutions of different con- centrations from 0 to 5.0 mgmLÀ1 (prepared with water) followed by sonication for 300 s (with probe sonicator ) and centrifugation at 9000 …
-
Ultrasonic Initiation of the Alkaline Hydrolysis of Triglycerides (Saponification) Without Phase Catalysis
The efficiency of two different sonicators was tested: an ultrasonic water bath at 35 kHz frequency and 85 W power output, Camlab Transsonic T460 (Camlab, Cambridge, UK); a probe sonicator at 40 kHz frequency and 50 W power output, Miniprobe 40 (Kerry …
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6755/1/ONeill_Catherine_J_201109_MSc.pdf
Particle size distributions of a latex after preparation, after aggregation (with air at 80 o C) and after redispersion (10 % sonication with a probe sonicator for 1 min).
-
Applications of Sonication/Ultrasonic Processing in Nanotechnology
Probe Sonicator .
-
Bacterial Cell Surfaces
Probe sonicator .
-
Transcriptional Regulation
Sonicating water bath (e.g. Diagenode Bioruptor) or probe sonicator (see Note 2).
-
Lipid Signaling Protocols
Soniprep 150 probe sonicator (Sanyo-Gallenkamp).
-
2D PAGE: Sample Preparation and Fractionation
Tip- probe sonicator or French pressure cell for bacterial and cultured cells.
Indicates content that may require registration and/or purchase.