Products/Services for Prolock Decosonic Vacuum Sealers
-
Sealers and Seal Coatings - (250 companies)Basic Description Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. By contrast, sealants are used to seal joints or gaps between surfaces. Types There are many types of sealers...TechnologySubstrate / SurfaceSurface Location / Orientation
-
Microplate Sealers - (10 companies)Microplate sealers apply a protective seal on a microplate to protect and contain samples. A microplate sealer is a device that creates a protective seal on a microplate to protect and contain samples. Microplates are rectangular trays containing...
-
Vacuum Pumps and Vacuum Generators - (843 companies)Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required. Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial... -
Vacuum Cups and Vacuum Pads - (148 companies)Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications. Vacuum cups and vacuum pads engage an object and attach... -
Vacuum Greases and Vacuum Pump Oils - (77 companies)Vacuum greases and vacuum pump oils are suitable for vacuum sealing, diffusion pumps and other vacuum fluid applications. Typically, vacuum greases and vacuum pump oils are used with vacuum pumps or generators, which remove air from a system...
-
Vacuum Sensors - (126 companies)Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures. Vacuum sensors are used to measure vacuum or sub-atmospheric pressures. Vacuum means pressure below atmospheric. Since true vacuum is never attained, the measurement...
-
Vacuum Switches - (115 companies)Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure...
-
Vacuum Cleaners - (330 companies)Vacuum cleaners are capable of picking up large quantities of material and/or liquids. They can be portable devices or part of a central vacuum system. Vacuum cleaners are capable of picking up large quantities of material and/or liquid in a wide...
-
Vacuum Manipulators - (53 companies)Vacuum manipulators include components for moving or positioning wafers or items in vacuum chambers or systems such as mounting devices, load locks, wobble sticks or wafer robots. Vacuum manipulators are used to move or position wafer or items...
-
Vacuum Chambers and Components - (141 companies)Vacuum chambers and components are specialized vessels that can maintain a high vacuum process environment for manufacturing thin films, microelectronics, optics and materials. Vacuum chambers and components are specialized vessels that can maintain...
Product News
-
All Packaging Machinery Corporation
Vertical Conveyorized Band Sealer The ideal choice for products packaged in bags that can be sealed in an upright position. Non-trim models are perfect for stand-up pouches! Model VCBSDM-3/8 6x5 is a USDA-approved Rotary Band Sealer with lower support conveyor. Crank handle adjustment for quick sealing height changeover. Trim Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: * USDA approved Vertical Rotary Band Sealing System. with Lower Carry Synchronized Conveyor... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
All Packaging Machinery Corporation
Drop Sealers/Gravity Sealers Download a detailed product brochure here. Drop sealers/Gravity Sealers. APM's full line of gravity drop sealers can be used alone or in conjunction with a speedy bag packager. APM drop sealers produce either an impulse seal, impulse seal & trim or a bead trim seal. They can seal packages automatically or manually using the included foot switch. Seals bags made from PE, PP, co-extrusions, nylon,Tyvek and other heat sealable bags. > > See how our Drop Sealers can be combined with our Speedy Bag... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
All Packaging Machinery Corporation
Continuous Band Sealer with Conveyor System Download a detailed product brochure here. USDA approved Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. Features: Includes lower carry belts and an interfaced variable-speed conveyor (6" wide x 5' long) with fully adjustable stainless steel guide rails. Adjustable-height sealing assembly with floor stand, crank handle, and integrated vacuum system for trim scrap removal (standard). Continuous band sealer designed to seal and trim materials... (read more)Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
All Packaging Machinery Corporation
Precision Horizontal Band Sealer for Tight Seals Horizontal Conveyorized Band Sealer. The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene, Polymylar, Polypropylene, Coextrusions and Polylaminates. Features: Heavy duty unit constructed with stainless steel shafting and chrome plated sealing assembly. Operates on 110Volt... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
All Packaging Machinery Corporation
Validatable Pouch Sealer Tabletop, Dual Heat Medical Pouch Sealer with verification ports. Capable of sealing Tyvek at 40 feet per minute. Temperature, Speed and Pressure can be confirmed allowing repeated quality heat seals time after time. Two heating zone, two cooling zones. Framed Floor models also available. (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
All Packaging Machinery Corporation
Horizontal Conveyorized Band Sealer High speed horizontal conveyorized band sealer with compression assembly. Seals polybags at speeds up to 100 feet per minute. Applications include Tortilla and bread as well as snack packaging,. Includes bag top trimmer and 12" wide x 8' long right flow conveyor. Ships on a steel painted frame with leveling pads. 110 Volt electric is required. (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
All Packaging Machinery Corporation
Horizontal Medical Pouch Sealer Medical Pouch Sealer for products sealed best when laid flat on a conveyor. Dual Heat Horizontal conveyorized model. Two heat zones, two cooling zones. Verification ports to confirm speed, temperature and air pressure. Seals Tyvek at up to 40 feet per minute. 110 Volt Electric is required. Clean Compressed air is requited. Vertical models available. (read more)Browse Medical Equipment and Supplies Datasheets for All Packaging Machinery Corporation -
All Packaging Machinery Corporation
Tabletop Band Sealer that its machines are designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using... (read more)Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
All Packaging Machinery Corporation
Tabletop Validatable Band Sealer Validatable Tabletop Model. Designed for lightweight products and smaller pouches. Topstop guide is an available option to assist with seal alignment. Features: Tabletop high speed validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees +/-2 degrees Fahrenheit. Temperature, speed control and cooling bar pressure can be validated. Extra sealing... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
All Packaging Machinery Corporation
Twin Head Conveyorized Band Sealer To watch this sealer in action, view the video here. To download a brochure, click here. APM Twin Head Band sealer for slider zipper pouches requiring 2 seals on the pouch. Our sealer will seal the ribs on the zipper mechanism on the first seal head while sealing the upper tamper evident hood on the second seal head. This Twin Head Sealer is unique in the industry. Another All Packaging Machinery first!. Vertical band sealers. Vertical band sealers are the ideal choice for products packaged... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation