Products/Services for Propane Tank Strap
-
Gas Fittings - (97 companies)...lines cannot be connected to air lines, water lines, or vent lines. Common applications for gas fittings include gas mains, residential gas lines, propane tanks, medical use, hazardous gas applications, and explosives. Fitting Types. Gas fittings come...
-
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement... -
Banding and Strapping - (252 companies)...and Strapping. There are many different types of products. Polypropylene banding and strapping is suitable for securing lightweight bundles, boxes, cases, parcels and palletized loads. Often, polypropylene strap and polypropylene band is secured with hand... -
Tank Heads - (23 companies)...design and construction. Often, tank heads are coated, heat treated, or made of stainless steel. Products that are designed for use with gases, propane, chemicals, air, water, or refrigerants may provide other features. Features. Tank heads vary...
-
Grounding Straps - (121 companies)Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground. They are designed to protect personnel who come in contact... -
Tank Monitoring Systems - (24 companies)Tank monitoring systems provide remote tracking of tank fill levels to maximize efficiency and reduce downtime. Tank monitoring systems allow remote tracking of tank fill levels to maximize efficiency and minimize downtime. Monitoring of tanks...
-
Tie Down Straps - (153 companies)Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different...
-
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
-
Tank Cleaning Machines - (28 companies)Tank cleaning machines wash out the internal surfaces of a storage, marine or process tanks using rotary spray heads, jet heads, static spray balls, or clean-in-place systems Tank cleaning machines wash out the internal surfaces of a storage, marine...
-
Hose Fittings - (1196 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Product News
-
Shenzhen Jewellok Technology Co., Ltd.
Adjustable Propane And Nitrogen Pressure Regulator Product Features. * Line and Panel mounting pressure regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * 4 ports flexible configuration. * Stable outlet pressure. * Simple outlet pressure limitation by handwheel. * Inlet filler. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High... (read more)Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Keystone Electronics Corp.
Multi-Use, Snap-On Connector Straps New, Insulated, Snap-On connector straps that are pre-wired for simplified connectivity applications are now available from Keystone Electronics Corp. Keystone 's new male and female Snap-On connector straps (9 Volt style) can be used as traditional male and female connections for 9 Volt battery design applications. In addition to 9 Volt battery use, these contact straps can be used for snap on / snap off connectivity applications in equipment, devices and automotive environments... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
BRIM Electronics, Inc.
Ground Straps per QQ-B-575 Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid. Shape: Flat. Material: Copper. North American: 9.00 AWG (read more)Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Waytek, Inc.
Thomas & Betts Deltec® Cable Tie Straps 50 foot reel of cable tie strap, can be cut to any desired length. No sharp edges compared to metallic cable support system. Separate locking head and strapping allow installers to customize the cable tie strap length. Designed to perform a minimum of 20 years outdoors. Manufactured to provide superior resistance to sunlight, moisture, and salt environments. Tensile Strength: 250 lbs. Material: Weatherable acetal. Length: 50'. Width: 0.5". Thickness: 0.06". Temperature Range: -85 F (-65 C... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Cooner Wire Company
High Flex Copper Straps: Top Performance! Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire 's braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more... (read more)Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Keystone Electronics Corp.
Advanced Design 9V Insulated Battery Straps High performance, Pre-Wired, and competitively-priced 9V Insulated Battery Straps, designed to connect most 9V batteries in series or in parallel, are available from Keystone Electronics Corp.The "Premium" high performance design is made of molded Polyethylene or rigid fiber which incorporate high quality insulators and sturdy proven Phosphor Bronze or Spring Steel, Nickel-plated, snap-on connectors. Available in "T" or "I" configurations, Keystone's straps are designed for greater... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Heilind Electronics, Inc.
Heyco SunStrap PVC Coated Stainless Steel Straps WILMINGTON, MA - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Heyco, features the SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to sunlight. With 200 pounds of pull force, this solution improves... (read more)Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
Gaumer Process
Heat tank contents indirectly-Electric Tank Heater INDIRECT ELECTRIC TANK HEATER. Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected... (read more)Browse Coil Heaters Datasheets for Gaumer Process -
Gaumer Process
INDIRECT ELECTRIC TANK HEATER Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected for each application and include... (read more)Browse Explosion Proof Heaters Datasheets for Gaumer Process
-
Transport, store propane with care (09-16-2002)
Liquified propane tanks can be carried in the trunks of cars, in the beds of pickup trucks or strapped to the outside of a vehicle.
-
Machines in the construction operation
Heating devices are different according to manufacturer and electroheating rods or propane gas burner with corresponding warm … Mixing good transport The Abb. 7.24 shows both scraper bands and the distributor screws that carry the mixing good of the task container in the region of the compression beam and distribute.
-
Composite Filament Winding
… Delta II and IV GEM- 40, 46, and 60 strap on, Atlas V strap on, Taurus Castor … The field has also expanded to include commercial pressure vessels for compressed natural gas (CNG), pro- pane , compressed hydrogen fuel tanks , fireman air tanks, liquid fuel tanks, and even cryogenic fuel and oxygen tanks.
-
States > Utah > State > Proposed Regulations > 2011 Documents > January 1‚ 2011 > [2011 UT Proposed ut-20110101-0037-0003564] R714-162 - Truck‚ Tra...
B. Liquid Propane Gas (NFPA-58 1) Check the fuel tank , fuel tank support straps , filler tube (rubber, plastic, metal), tube clamps, fuel tank vent hoses or tubes, filler housing drain, overflow tube, fuel filler cap and conversion kit installations.
-
States > Utah > State > Proposed Regulations > 2011 Documents > January 1‚ 2011 > [2011 UT Proposed ut-20110101-0036-0003476] R714-160 - Passenger Vehicl...
B. Liquid Propane Gas (NFPA-58 1) Check the fuel tank , fuel tank support straps , filler tube (rubber, plastic, metal), tube clamps, fuel tank vent hoses or tubes, filler housing drain, overflow tube, fuel filler cap and conversion kit installations.
-
90lb propane cylinder mount
Re: 90lb propane cylinder mount Look at the fuel tank straps for an 18 wheeler (tractor).
-
ZCFWN2011P115
… as Delta II and IV GEM40, 46, and 60 strap on, Atlas V strap on, Taurus Castor … The field has also expanded to include commercial pressure vessels for compressed natural gas (CNG), propane , compressed hydrogen fuel tanks , fireman air tanks, liquid fuel tanks, and even cryogenic fuel and oxygen tanks.
Indicates content that may require registration and/or purchase.