-
Supplier: Zurn Industries LLC
Description: FD2370 PVC floor sink is recommended for sanitary installation, comes with 3" PVC hub connection with dome strainer and 3/4 grate. Manufactured according to ASME A112.6.7-01 standards. Features And Benefits Recommended for sanitary installations PVC radiused body Full, 1/2 and 3/4 grate
- Connection Size: 14 inch
- Features: Domed Strainer
- Drain Type: Floor Drain
- Body Material: PVC
-
Supplier: Zurn Industries LLC
Description: Full Grate for the FD2370 Floor Sink Features And Benefits Grate Only Replacement Part PVC construction
- Drain Type: Floor Drain
-
Supplier: Zurn Industries LLC
Description: Zurn EZ1 floor and shower drain with Cast Iron body is engineered to simplify product installation, post pour adjustment, and pre-packaged shims for tilt correction. Features And Benefits Integrated Engineering that includes post-pour adjustment and tilt accessory package Ships as a
- Drain Type: Floor Drain
-
-
Supplier: Watts
Description: Watts Drainage RD-400 epoxy coated cast iron deck receptor drain with 2 in. (51mm) high receptor flange, internal dome strainer and no hub (standard) outlet.
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: Watts
Description: Watts Drainage Products FD-340-SET epoxy coated cast iron area drain with anchor flange, membrane clamp with weepholes, 12-1/2 in. (318mm) diameter adjustable top, loose set heel proof ductile iron grate supported by bucket, and no hub connection (standard).
- Strainer Size: 12.5 inch
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: Zurn Industries LLC
Description: The Zurn Z1735 12" diameter heavy-duty floor drain has a stainless steel body with integral anchor flange, and non-tilt grate with plain finish. Features And Benefits Corrosion resistant Heavy-duty floor drain Type 316 stainless steel body option available Clamp collar
- Connection Size: 12 inch
- Drain Type: Floor Drain
-
Supplier: Watts
Description: Watts Drainage FD-1200-ER on grate epoxy coated cast iron floor drain with anchor flange, weepholes, adjustable round stainless steel extended rim strainer, and no hub (standard) outlet.
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: Watts
Description: Watts ProLine FD15-SQ cast iron floor drain with reversible clamping collar, and adjustable square nickel bronze, ductile iron, or stainless steel strainer.
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Square / Rectangular
-
Supplier: Eric'sons Dura Trench
Description: 12 inch Industrial Floor Drain 12″ x 12″ Industrial & Food grade floor drain. Drain top is 1/2″ thick rated for forklift traffic. Interior drain body has smooth large radii corners for easy sanitation and is 9″ deep. Drain comes with large internal
- Strainer Size: 12 inch
- Drain Type: Floor Drain
- Body Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Closed Crawl Space Performance: Proof of Concept in the Production Builder Marketplace
Grade the crawl space floor to one low point on the downhill side of the crawl space. Install a 2 positive drain on each side of the crawl space. The drain pipe should extend to daylight and include a ProSet Systems , Trap Guard backflow preventer.
-
States > Kentucky > State > Regulations > Title 815 - Public Protection Cabinet Department of Housing‚ Buildings‚ and Construction > [815 KAR 20] 2...
Proset E-Z flex coupling shall be approved for similar or dissimilar materials; (a) Laticrete 9235 Waterproof Membrane to be used as a safing material for floors and walls in showers, bathtubs and floor drain pans; 39) E-Z Trap Adapter as manufactured by S & S Enterprises to be used as connection … … it shall be placed in a niche in the walk, protected by wheel guards , or enter the …
-
Manual of Operations for the S-50 Plant
At the top and bottv of each olui there are three smellnickel tubes which proset from ool. … passing fluid through 11 top tits Crack bottom tits until liquid is clea Drain fluid back into … … tit of this first column a rubber connect ion leading to a glass trap immersed in liquid … b Filling From the Floor of the Process Bui1ding This method is used extensively since it is … … steam trap is not plugged and he should warn his crew members to guard continually ag’insb the …
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Proset -Flake is a soybean protein in flake form to give firmer texture. … scrap is used for carpet underlays, gymnasium mats, auto sound damping and mud guards , particleboards, and, mixed … In Europe it is used for parquet floors . It is used for lining chemical tanks and drains . … added to the solution containing a difficult-to-extract material, but which is trapped selectively by the …
-
Virtualization
… the United States by Springer-Verlag New York, Inc., 233 Spring Street, 6th Floor , New York, NY … … duplicating the physical structure by using software, and mapping is the process of trapping software routines and … … the Windows-hosted GSX Server utilizing Intel-based net- work adapters running Intel PROSet version 6.4 … Import the Samba public key into your system using GNU Privacy Guard (GnuPG). Shows current cluster status, configuration parameters, and recent System Event log messages. drain
| all .
Indicates content that may require registration and/or purchase.