-
Supplier: American Control Electronics
Description: capacitor (PSC), shaded pole, synchronous, and universal motors. Unlike other common triac drives, the ACT series drive takes advantage of single phase motor characteristics to provide approximately constant pressure in filtered fan applications, meaning as a filter becomes
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 373.0729704102025 to 746.145940820405 watts
- Continuous Output Current: 10 amps
-
Supplier: Microchip Technology, Inc.
Description: Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory, 10-channel advanced PWM, 11-channel 10-bit A/D converter, one 10-bit D/A converter, one 12-bit high speed power stage
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 16 KB
- Pin Count: 20
- Operating Temperature: -40 to 125 C
-
Supplier: Envirco
Description: access for replaceable low cost MERV 8 20”x20”x1” pre-filters (2x4 has two pre-filters, 2x2 has one pre-filter) Aluminum filter diffuser screen on RSR filter Highest quality, reliable, high efficiency motorized impeller assembly includes a PSC motor and backward-inclined impeller
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Pleated, Replaceable Filter Media
-
-
Supplier: NuAire, Inc.
Description: knee space Lower Total Cost of Ownership Ultra-High Efficiency Motor A single DC ECM motor with an optimally sized fan saves you up to 47%* off your electricity bill compared to previously used motor technologies. *Comparing a DC ECM versus an AC PSC motor in a 4
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
The PSC1 is a modular and freely programmable compact safety controller for safe signal processing of safety sensors and switches. The main PSC1 module can expand with up to 2 expansion modules to offer 64 I/O. Safe Master to Master communication (SMMC) is possible between 4 master (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
controller is compatible with both Hall and sensorless configurations, offering flexibility for different motor designs. Its control capability supports motors operating at speeds up to 20,000 RPM, ensuring smooth (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Industrial engineers often face challenges with unstable motor speeds, high energy loss, and electromagnetic (read more)
Browse Motor Controllers Datasheets for Constar Motion Co., Ltd -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
4 inches (WxLxH) while delivering 40 mm of XYZ travel and ±12° of rotation—ideal for array alignment tasks. Direct-Drive Design Provides for High Dynamics Powered by direct-drive motors, the system achieves high acceleration, speed, and resolution (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Conveyors sit at the heart of warehouse and distribution operations—and downtime is costly. Parvalux helps OEMs build the next generation of conveyor systems with high?efficiency brushless DC motors (and robust AC options) paired with intelligent controllers and proven gearboxes to deliver precise (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
speed-command requirements with Power Motor to define the controller configuration. This is a customized controller reference, not a universal replacement board; confirm the motor, operating conditions, and final specification with Power Motor. Applications (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
FAULHABER Speed Controller SC5008 and the Motion Controller MCDC 3006 can be used to control the micro motor's speed or to manage it when deployed as a positioning drive. Founded in (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Bidirectional VF Control of Single and 3-Phase Induction Motors Using the PIC16F72
In this application note we will discuss in detail, how to control the speed of a PSC motor in both directions using a PIC16F72 micro controller and power electronics.
-
ISA CSE TECH REF HANDBOOK - Control Systems Engineer Technical Reference Handbook
PSC motors have several advantages. .... The motor design can easily be altered for use with speed controllers .
-
AC Induction Motor Fundamentals
The PSC motors have several advantages. .... The motor design can easily be altered for use with speed control- lers .
-
CR4 - Thread: Varying CFM on Shaded Pole or PSC Direct Drive Blowers
I do have a power column drill set up with a VFD and a 3 phase motor , but with manually set speed . .... If I got you right, the best idea would be to get a 3 phase PSC blower and an Anacon 1 phase to 3 phase 200-240V Controller with a PI module (these seem to be add-on and not built in…
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR CONDITIONING SYSTEMS: SPACE CONDITIONING SYSTEMS
As in Sec. 26.4, PSC motors have an efficiency of 55 to 70 percent which is considerably higher than that of SP motors, which have 30 to 40 percent efficiency. .... Two- speed high-low switches or three-speed high-medium-low switches are used to vary the fan speed manually or automatically (by a DDC controller ).
-
Magnetic Drive Centrifugal Pump ODP Coated Magnet Motor 10 GPM 20 5 ft 115V from Cole-Parmer
Is the motor driving the pump shaded-pole or PSC ? .... I want to know if it is compatible with my speed controller .
-
Capacitors > TYPES OF CAPACITORS
PSC motors have several advantages. .... Designs can be easily altered for use with speed controllers .
-
CR4 - Thread: Speed Control for Capacitor Motor
Your motor will not last long and in failing will likely also damage the sped controller as well. .... If however is it what is called a "Permnent Spit Capacitor" ( PSC ) type motor, you can buy…
-
A Reusable Control System Architecture for Hybrid Powertrains
The engine is shutdown under conditions such as idle or low speeds , where it would operate inefficiently and the motor is used instead to move the vehicle. .... The controller also selects the appropriate conditions under which the engine should recharge the battery. .... This paper will provide an overview of the PSC architecture and gives examples of its use in…
-
Abbreviations and Glossary
…Number ACR Airfield Control Radar; Approach Control Radar AD Airworthiness Directive ADC Airport/Airfield Controller ADF Automatic Direction … extension FAA Federal Aviation Administration (US) FAR Federal Aviation Regualtion FAS Final Approach Speed Fax Facsimile FBO … Operations Area MOCA Minimum Obstruction Clearance Altitude MoD, MOD Ministry of Defence Mogas Motor Vehicle Gasoline MoT … PPR Prior Permission Required PR Public Relations Prist© Anti-icing aviation fuel additive PSC Passenger Service Charge…
Indicates content that may require registration and/or purchase.