-
Supplier: DeWAL
Description: DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction and low dielectric constant with the foil. Clear
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Foil, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
-
Supplier: Budnick Converting, Inc.
Description: T903 is a 3.5 mil, aluminum substrate coated with PTFE with a pressure sensitive adhesive on one side.
- Thickness: 0.005 inches
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: T603 is a 3.5 mil, aluminum substrate coated with PTFE with a pressure sensitive adhesive on one side.
- Thickness: 0.005 inches
- Features: Specialty / Other
-
-
Supplier: Budnick Converting, Inc.
Description: 351-5 is a 7 mil aluminum foil coated with a green PTFE and a silicone adhesive on one side.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Specialty / Other
-
Supplier: DeWAL
Description: DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction and low dielectric constant with the foil. Clear
- Width: 0.5 to 12 inches
- Thickness: 0.00475 to 0.0052499999999999995 inches
- Temperature Resistance: 260 C
- Backing: Fluoropolymer, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR MD15-03 tape is manufactured from PTFE coated aluminum with silicone pressure sensitive adhesive. MD15-03 is a versatile product designed for use in a variety of metal detectable heat sealing applications. Applications: Heat sealing applications to give longer life before
- Thickness: 0.005511811023622047 inches
- Temperature Resistance: -73 C
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Description: It is heat insulation resistant product which is weave into cloth shape. Can make into ceramic fiber cloth covered aluminum foil, ceramic fiber cloth coated vermiculite and ceramic fiber cloth with PTFE solution according to customer requirements. ■Characteristics
Find Suppliers by Category Top
Featured Products Top
-
becoming rancid and stale, the inside of most packets of chips is coated with an ultra-thin layer of aluminum. It makes the plastic foil impermeable to air, water vapor, and UV light. It also keeps flavors from escaping via diffusion, as would be possible with pure plastic foils. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
telecom applications, panel gaskets, electronic enclosures and various portable devices. Dexmet offers fine mesh MicroGrid® to these markets typically manufactured from copper, aluminum, nickel and monel™. Want more information on expanded metal foils and (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
: Materials: PE, PP, Kraft/PE, Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs, Nylon 3/8" wide hermetic seal Designed on 4 foot tall post for hand loading or placement over your existing conveyor 1" wide heavy duty teflon coated fiberglass (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
specifications. Primarily used as a pre-filter or a filter support material in pleated filters, flow rates typically are minimally affected compared to woven mesh when using Dexmet's proprietary DDB PolyGrid®. Dexmet specializes in expanding products from high temperature fluoropolymers (PTFE, PFA, FEP (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
impact stresses as well as fluid pressure. “Open” (expanded, perforated or woven wire) metal foils are frequently used for this function because they can be easily formed for the specific application. Common Materials Stainless Steel, Aluminum, Nickel Alloys (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
for extreme hardness and disc support, and replaceable seats made from carbon-filled PTFE for higher temperatures. They are tested to 100% of rated pressure before shipping. The NEMA 4 cast aluminum body of the Series 86 actuator is polyester powder coated for protection (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
ensure optimal performance. Fluoropolymer Coatings on Circuit Boards As cellular network technology advances, printed circuit boards face higher performance and quality demands. AGC’s Fluon+™ EA-2000 functionalized perfluoro resin coats and protects PCBs by (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
(molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has different properties. MoS2 provides higher load carrying and corrosion (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
The distribution of water in degrading polyglycolide. Part II: Magnetic resonance imaging and drug release
Once the mould was ®lled, the second PTFE coated aluminum foil was placed over the polymer.
-
Flow accelerates adhesion between functional polyethylene and polyurethane
…and TPU films (80 mm  7.5 mm  0.4 mm) were prepared by compression molding from pellets at 120 C and 180 C, respectively, under 2 MPa between two polytetrafluoroethylene-( PTFE ) coated alumi- num foils (Saint-Gobain Performance Plastics).
-
Topology Optimized Architectures with Programmable Poisson's Ratio over Large Deformations
The ink was printed through a 200 µm luer-lock syringe tip (Nordson EFD) onto a glass plate covered with PTFE - coated aluminum foil to prevent adhesion (Bytac, Saint-Gobain).
-
3D‐Printing of Lightweight Cellular Composites
Luer- lock syringe tips (Nordson EFD) are used to dictate filament diameter, and inks are printed onto glass slides covered with Bytac, PTFE - coated aluminum foil (Saint Gobain Performance Plastics, Worcester, MA) to prevent adhesion.
-
Reactive coupling between immiscible polymer chains: Acceleration by compressive flow
180 C and 230 C, respectively in a hydraulic press under 2 MPa between two polytetrafluoroethylene ( PTFE ) coated alu- minum foils (Saint-Gobain Performance Plastics).
-
The distribution of water in degrading polyglycolide. Part I: Sample size and drug release
Once the mould was ®lled, the second PTFE - coated aluminum foil was placed over the polymer.
-
Compression of polypropylene across a wide range of strain rates
For microscopy, 0.5 mm thick sheets were moulded using a picture frame mould lined with 0.2 mm thick aluminium foil coated with PTFE spray.
-
Inorganic coordination polymers. XVIII. Observations on brittle and flexible films of {Cr[OP(CH 3 )(C 6 H 5 )O] 2 [OP(C 8 H 17 ) 2 O]} x
The solution was then evaporated in a PTFE - coated pan covered with perforated aluminum foil in a forced air oven at 110-120OC.
-
Chlorine
Porous cathode is made from a nickel net, which is sandwiched between aluminum foils coated with activated carbon carrying Pt and PTFE .
-
Triboelectric Nanogenerators
For each layer, it incorporates an aluminum- coated polytetrafluoroethylene ( PTFE ) thin film and an aluminum foil with nano-pores-based surface modification as the contact electrode.
Indicates content that may require registration and/or purchase.