Products/Services for PTO Step Up Gearboxes
-
Gearboxes and Gearheads - (1007 companies)Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes...Gearing ArrangementReducer StyleFlange(s) -
Stepper Motors (rotary) - (469 companies)...function. Common step fractions are 1/4, 1/8, and 1/10. Some advanced drivers may be able to provide up to 1/256 of a full step. Micro-stepping provides greater resolution and smoother motor operation, which can reduce the need for mechanical... -
DC Motors - (1248 companies)Configurations may include concave, round, square, hexagonal, splined, grooved, stepped, and screw types. Gearing is used in motors to increase or reduce shaft speed. It tends to decrease motor volume or weight. The types of gears that are used in DC motors... -
Gearbox Repair Services - (127 companies)How to Select Gearbox Repair Services. Image Credit:unicomechanical.com | hellotrade.com. Gear repair and gearbox repair services repair gears, gearboxes and speed reducers. Gears are mechanical devices that transmit power and motion between axes... -
Step Recovery Diodes - (104 companies)Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias. Single step recovery diodes consist of one diode built... -
Power Take-offs (PTO) - (58 companies)...or to the equipment by switching the mode of operation with the main clutch in the gearbox. This type of PTO is designed to run either the vehicle axle or the auxiliary equipment, not both at the same time. Split shaft PTOs are used to power oil...
-
Back-up Rings - (117 companies)Back-up rings or anti-extrusion rings are washer-like devices used to prevent seals from extruding through gaps while under pressure. Seals are installed in the downstream side of the gland. Description. Back-up rings are washer-like devices...
-
Take-up Bearings - (105 companies)Take-up bearings are primarily used to correctly tension conveyor belts and systems, or to align tracks. They are available in three component types: bearing, frame, and take-up assembly (frame with bearing). Take-up bearings are a type of mounted...
-
Stepper Motor Drives - (332 companies)Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications. Stepper motor drives are devices used to power and control stepper motors. While some basic drive units only supply...
-
Gears - (695 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Gearboxes Hangzhou Chinabase Machinery Co., Ltd is one of leading manufacturer and suppliers of gearboxs in China, we offer NRV worm reducers ( NMRV worm geared motors), Casting iron worm speed reducers, in-line helical gear speed reducers, parallel shaft helical gear reducers, helical bevel reducers, helical worm gear reducers, agricultural gearboxes, tractor gearboxes, auto gearboxes, planetary gearboxes, PTO shafts, special reducer, variators, gear motors, electric motors and many other products. OEM... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
ElectroCraft
Stepper Type Linear Actuators Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and processes all intended to deliver reliable performance with accurate axial resolution in the microns. ElectroCraft, Inc. is a global provider of dependable, application-engineered fractional-horsepower motor... (read more)Browse Linear Actuators Datasheets for ElectroCraft -
Hangzhou Chinabase Machinery Co., Ltd.
Power Take Off Shaft,Cardan Shaft,PTO Shafts Agricultural PTO shaft Features: PTO Drive Shafts Series T(1,2). Ratchet Torque Limiter. Overrunning Clutch. PTO Drive Shafts Series W(1,2). Friction Torque Limiter. Cross joints. Constant Velocity Joint. pto shaft series series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. triangle profile tube, lemon profile tube. 1.We provide pto shaft series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. 2.Cross joints specifications: series1#: 22 * 54mm series 2#: 23.8 * 61.3mm series 3#: 27 * 70mm series 4#: 27 *74.6mm... (read more) -
Branham, W.C. Inc.
Insert-A-Shaft Series 15 Right Angle Gearboxes . View physical side-by-side size comparison here. The Series 15 is rated up to 1200 RPM and 457 in. lb. torque. Insert-A-Shafts integrate hollow bore shafts for the widest possible combination of bore diameters. Example, IAS15RH1:1A.750B.750 - Insert-A-Shaft (R) Series 15 Right Angle Gearbox, 1:1 Ratio, Right Hand Rotation, 'A' Bore .750 in. x 'B' Bore .750 in. 3D STEP CAD files available for ALL gearboxes. Please tell us your desired product number(s). ----------. W.C. Branham Inc. is a leading... (read more)Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
DieQua Corporation
Gearbox for AGVs and AMRs failure or shaft deflection: Integrated Carrier Designs: Utilizing a one-piece planet carrier and output shaft creates a rigid internal structure capable of supporting radial loads up to 7,100 N directly at the wheel hub. Direct Wheel Mounting: Integrating the wheel interface directly onto the gearbox output eliminates the need for external supporting bearings, simplifying the overall mechanical stack. 2. Reclaiming Internal Footprint for Batteries. Internal chassis space in mobile robots... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Husky Technologies™
Two-step Molding for Packaging Production in the same machine. With two-step molding, parts are typically produced with either virgin or recycled PET material, using two different specialized processes. In phase one of the two-step molding process, the first machine creates PET preforms via the process of melting resin, which is then injected into a mold cavity via a hot runner. In phase two, a second specialized machine heats up the preforms, then stretches and blows them into the final package shape. Is two-step molding right for you... (read more)Browse Molding Machines Datasheets for Husky Technologies™ -
Portescap
Portescap Now Offers Hybrid Steppers and making it an effective solution for high torque (multipolar) applications up to a few thousand RPM in direct drive. Benefits. Precise positioning with 3-5% step accuracy. Excellent response to starting/stopping/reversing. Open loop operation eliminates the need for feedback. Wide range of speeds, proportional to input pulse frequency. Increased output torque at low speeds enables miniaturization of application designs. High reliability due to brushless design and long-life ball bearings... (read more)Browse Stepper Motors (rotary) Datasheets for Portescap -
3X Motion Technologies Co., Ltd
Compact Hybrid Stepper Motors for Automation multiple motor lengths, and holding torque options up to 25 N .cm, these motors support accurate positioning and repeatable movement. With flexible electrical configurations, multiple winding options, and OEM customization capabilities, 3X Motion provides stepper motor solutions for automation equipment, CNC systems, 3D printers, medical instruments, and other precision applications. Key Features. Compact Hybrid Stepper Motor Design. Precise 1.8 Step Angle. Stable Torque Output. Multiple Length... (read more)Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
FAULHABER MICROMO
Powerful Drive Electronics for Stepper Motors . Since the controller is designed as a test electronics system, users can adopt the predefined architecture according to their requirements and integrate the components in the platform of their specific industrial application. Furthermore, the MCST 3601 series can actuate stepper motors in micro stepping mode. In this operating mode, up to 256 micro steps can be programmed per full step. This allows the resolution of the controlled rotary or linear movement to be increased considerably... (read more)Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
3X Motion Technologies Co., Ltd
High-Torque Hybrid Stepper Motors 86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8 step angle and multiple torque configurations up to 1200 N .cm, these motors support a wide range of industrial automation and intelligent equipment systems. Key Features: High holding torqueup to 1200 N .cm for heavy-load positioning applications. Precise 1.8 step anglefor accurate motion control... (read more)Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
-
Sheyenne Tooling And Manufacturing Introduces New Front-Mounted Snowblower For Compact Tractors
Also available is a rear-mounted pump option, which requires the user to purchase an additional step - up gearbox to rear-mount the PTO pump.
-
TATRA T816 G3 LIWA (8 × 8) truck series
…overall 2.5 98.4 cargo area cab over mirrors Height overall 3.27 128.7 to tank steps transport configuration laden cab … in exhaust Auxiliary engine Gearbox model Twin Disc TD61 … torque converter with lock- up clutch and 2 PTO 's.
-
Reduction of Rattle Noise of a Direct Engine-PTO Driveline of Agricultural Tractors:
Part III. Reduction of PTO Rattle Noise by a Torsional Damper
The time step for the numerical integration was set to 10 -5 s to secure its stability. .... Model Verification The model was verified by comparing the measured and simulated angular velocities of the engine flywheel and the driving and driven gears in the PTO gearbox . .... measurements were made, the experimental PTO driveline had about 20 min of warming- up run to minimize…
-
CR4 - Thread: Converting PTO Slasher to Hydraulic
Re: Converting PTO Slasher to Hydraulic. .... This depends on whether you want to keep the gearbox versus couple the hydraulic motor directly to .... With a 2:1 step -down gearbox, the hydraulic motor needs to turn 1000-1200 rpm, which would match up with ~2.34 in3 displacement.
-
Wave Energy Converter Concepts : Design Challenges and Classification
machine (SCIM) with or without a gearbox . .... The PTO ’s schematic drawing can be seen in Figure 8. .... The 7-MW prototype device in Nis- sum Bredning was connected to a grid, via a transformer, which steps up the voltage from 690-Vrms con- verter output to 11-kV cable voltage, and a 5-km long submarine cable [45].
-
Fluid-power Drive for Round Balers
Among those components removed were: the pto shaft, right angle drive gear box, three clutches, right and left drive shafts from the gearbox , and two No. 80 sprockets with roller chain. .... A 4:1 step - up box produced by the pump manufacturer was attached to the front of the pump resulting in a flow rate of 92.0 L/min (24.3 gal/min) when the pto was operated at 540 rev/min.
-
Electrical Design for Ocean Wave and Tidal Energy Systems
The turbines are coupled to a planetary gearbox , which increases the shaft speed to a nominal value .... The output from the two generators is fed to two full back-to-back insulated- gate bipolar transistor (IGBT) converters and their grid synchronised outputs are ganged together before the step - up transformer. .... The outline of the power take-off ( PTO ) system is shown in Figure 6.2.
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Front Matter and Index
…parts, 320 slope sensitivity, 323 tailings, 312, 319 theory, 322–3 trash, 325 winnowing steps , 319, 320 cleaning … 155 duties, 549–50 Dyna drive, 204 ears, 450, 451 earthing-up, 38 earthing- up ridger, 32 education … 308 global positioning, 308–309 precision spraying, 308 tunnel sprayer, 309–10 gauge wheels, 224 gearbox , 140 gearbox input … 1, 5 implement control, 168–9 implement turns, 567 implements, see drawn implements and pto -driven implements impurities…
-
Algorithm development for Prognostics and Health Management (PHM).
Finally, it is interesting that the PTO time change intervalwas shortened by the optimization analysiswhile the ADG .... To demonstratethe analysis of the Time-ChangeInterval, we consider an Accessory Drive Gearbox (ADG). .... We did not model components such as gears, bearings, and clutchesthen roll that data up to an ADG system level, though that might be the next step .
-
Modeltests and simulations on a wave energy converter based on inverse offshore engineering
As an initial step in better modelling of PTOs during wave tank tests, the pilot tests on the ‘Green Water Concept’ also included the modelling of a PTO. .... PTO, the available energy for conversion can be determined in a test set- up , independent of specific .... Gearboxes are used to match the frequency of the blades with the generator RPM which is determined…
Indicates content that may require registration and/or purchase.